Certex UK Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 13.5 60971036216

Description
General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease fitting for easy lubrication. Each ball can be optional equipped with the new McKissick US422 wedge socket which can be easily adjusted to fit various sizes of wire rope by changing the wedge (ensure that correct wedge is used for selected wire rope size). All hooks forged from Alloy steel and complete with latches. RFID equipped.
Request a Quote
Description
General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease fitting for easy lubrication. Each ball can be optional equipped with the new McKissick US422 wedge socket which can be easily adjusted to fit various sizes of wire rope by changing the wedge (ensure that correct wedge is used for selected wire rope size). All hooks forged from Alloy steel and complete with latches. RFID equipped.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 13.5 - 60971036216 - Certex UK
Harworth, United Kingdom
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 13.5
60971036216
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 13.5 60971036216
General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease fitting for easy lubrication. Each ball can be optional equipped with the new McKissick US422 wedge socket which can be easily adjusted to fit various sizes of wire rope by changing the wedge (ensure that correct wedge is used for selected wire rope size). All hooks forged from Alloy steel and complete with latches. RFID equipped.

General:
The McKissick UB-500 overhaul balls fitted with top swivel and eyehook.

Features:

  • The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins.
  • The swivel incorporates a sealed roller thrust bearing together with a grease fitting for easy lubrication.
  • Each ball can be optional equipped with the new McKissick US422 wedge socket which can be easily adjusted to fit various sizes of wire rope by changing the wedge (ensure that correct wedge is used for selected wire rope size).
  • All hooks forged from Alloy steel and complete with latches.
  • RFID equipped.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 60971036216
Product Name Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 13.5
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Jaw Crosby S4 WLL ton 8.5 - 422500850110 - Certex UK
Specs
Features Swivel
Maximum Load 9.37 tons (8.5 metric tons)
Weight 29.11 lbs (13.2 kg)
View Details
Hoist Ring 8-203 WLL ton 16.9 - 42158203135 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 18.63 tons (16.9 metric tons)
Weight 35.28 lbs (16 kg)
View Details
Eye Self Locking Hook X-025 WLL ton 6.7 - 402300670720 - Certex UK
Specs
Special Applications Hook
Material Steel; Quenched and Tempered Alloy Steel.
Maximum Load 7.39 tons (6.7 metric tons)
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 2.5 - 4215SSQLDSRM24 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 2.76 tons (2.5 metric tons)
View Details