Certex UK Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 18 60971036234

Description
General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease fitting for easy lubrication. Each ball can be optional equipped with the new McKissick US422 wedge socket which can be easily adjusted to fit various sizes of wire rope by changing the wedge (ensure that correct wedge is used for selected wire rope size). All hooks forged from Alloy steel and complete with latches. RFID equipped.
Request a Quote
Description
General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease fitting for easy lubrication. Each ball can be optional equipped with the new McKissick US422 wedge socket which can be easily adjusted to fit various sizes of wire rope by changing the wedge (ensure that correct wedge is used for selected wire rope size). All hooks forged from Alloy steel and complete with latches. RFID equipped.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 18 - 60971036234 - Certex UK
Harworth, United Kingdom
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 18
60971036234
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 18 60971036234
General: The McKissick UB-500 overhaul balls fitted with top swivel and eyehook. Features: The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins. The swivel incorporates a sealed roller thrust bearing together with a grease fitting for easy lubrication. Each ball can be optional equipped with the new McKissick US422 wedge socket which can be easily adjusted to fit various sizes of wire rope by changing the wedge (ensure that correct wedge is used for selected wire rope size). All hooks forged from Alloy steel and complete with latches. RFID equipped.

General:
The McKissick UB-500 overhaul balls fitted with top swivel and eyehook.

Features:

  • The top swivel design on the UB500 assures the ball remains stationary if the wire rope spins.
  • The swivel incorporates a sealed roller thrust bearing together with a grease fitting for easy lubrication.
  • Each ball can be optional equipped with the new McKissick US422 wedge socket which can be easily adjusted to fit various sizes of wire rope by changing the wedge (ensure that correct wedge is used for selected wire rope size).
  • All hooks forged from Alloy steel and complete with latches.
  • RFID equipped.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 60971036234
Product Name Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 18
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Female Double Swivel Ring Codipro FE DSR UP WLL ton 0.7 - 4215FEDSRM10UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
Hoist Ring 8-203 WLL ton 1.3 - 42158203010 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 1.43 tons (1.3 metric tons)
Weight 3.75 lbs (1.7 kg)
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016624 - 42151016624 - Certex UK
Specs
Features Swivel
Weight 2.32 lbs (1.05 kg)
View Details
Double Swivel Ring Codipro DSR UP WLL ton 1.05 - 4215DSRM12UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 1.16 tons (1.05 metric tons)
View Details