Certex UK Swivel Hoist Ring HR-125 UNC WLL ton 3.629 42151016953

Description
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby
Request a Quote
Description
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Hoist Ring HR-125 UNC WLL ton 3.629 - 42151016953 - Certex UK
Harworth, United Kingdom
Swivel Hoist Ring HR-125 UNC WLL ton 3.629
42151016953
Swivel Hoist Ring HR-125 UNC WLL ton 3.629 42151016953
Available in UNC and Metric thread sizes. UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1. Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor. 360° swivel and 180° pivot action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer. Design: Crosby

Available in UNC and Metric thread sizes.
UNC threads available in sizes fom 650 pounds to 29,000 pounds Working Load Limit, with a design factor of 5 to 1.
Metric threads available in sizes from 300kg to 13,000kg and dual rated in both a 4 to 1 and 5 to 1 design factor.
360° swivel and 180° pivot action.
100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested.
Fatigue rated to 20,000 cycles at 11/2 times the Working Load Limit.
Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available.
Top washer has the following features: The Working Load Limit and Recommended Torque value are permanently stamped into each washer.
Design: Crosby

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 42151016953
Product Name Swivel Hoist Ring HR-125 UNC WLL ton 3.629
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Hook Crosby S6 WLL ton 3 Ton - 422500300300 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 3.31 tons (3 metric tons)
View Details
Double Swivel Ring Codipro DSR UP WLL ton 6 - 4215DSRM306T3UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 6.61 tons (6 metric tons)
View Details
Swivel Jaw / Eye Crosby S3 WLL ton 8.5 - 422500850090 - Certex UK
Specs
Features Swivel
Maximum Load 9.37 tons (8.5 metric tons)
Weight 24.92 lbs (11.3 kg)
View Details
Double Swivel Ring Codipro SS DSR WLL ton 1.4 - 4215SSDSRM18 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details