The QLR is a double swivel ring that allows particularly fast anchoring. At the push of a button, it can be fixed in the threaded hole in a matter of seconds. Its double swivel ensures a perfect alignment with the sling.
The QL.DSR saves up to 80 % of time compared to screwing in a conventional lifting ring. The system works purely mechanically and thus requires no complex maintenance.
The swivel lifting ring QL.DSR is made of gradup steel, which stands for a better quality of the used raw materials. It has higher lifting capacities than fixed rings and has a safety factor of 5, which means that its breaking load is five times greater than the capacity indicated in the technical data sheet.
Complies with the Machinery Directive 2006/42/CE
| Certex UK | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 4215QLDSRM14 |
| Product Name | Quick Lift Double Swivel Ring QL DSR WLL ton 0.7 |
| Features | Swivel |