Visual Sound, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| AJA Video The RD10MD is a 10-bit broadcast-quality dual HD down converter. Channels 1 and 2 are fully independent. Channel 1 has 2 re-clocked HD/SD-SDI outputs, and channel 2 has... | |
| AJA Video The RH10MD is a 10-bit broadcast-quality HD down converter and HD-SDI/SDI distribution amplifer. There are 4 re-clocked HD-SDI/SDI outputs and four down-converted SD outputs. The SD outputs can... | |
| AJA Video The RH10UC is a 10-bit SD to HD up-converter. Using motion-adaptive de-interlacing and high quality digital scalers, the RH10UC provides excellent Broadcast quality HD video from SD sources. | |
| ALTINEX, Inc. The model PNP300 Pop 'N Plug Slim offers a thin, elongated design with nicely rounded ends, making it appealing for certain applications. The width is also smaller, allowing... | |
| ALTINEX, Inc. The model PNP400C is a Factory Configured PNP400. | |
| ALTINEX, Inc. The model TBL100 is a Table Buddy Tabletop Interconnect Box Designed for either temporary or permanent attachment to a table in a presentation system. The Table Buddy interconnect... | |
| ALTINEX, Inc. The PNP350 offers a thin, elongated design with nicely rounded ends, making it appealing for certain applications. The width is also smaller, allowing it to fit into tight... | |
| ALTINEX, Inc. The PNP402 is a "package" of parts that covers the basic needs of many Pop 'N Plug users. When this item is ordered, it ships as a completely... | |
| ALTINEX, Inc. The TBL102 is a ready-to-go "package" of parts that covers the basic needs of many Table Buddy users. When this item is ordered, it ships as a completely... | |
| ALTINEX, Inc. The VA6831FC is a dual input/switchable interface designed to allow the connection of two computer video sources to a single scan-rate compatible monitor or projector. The VA6831FC is... | |
| ALTINEX, Inc. The VA6834FC is designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC,... | |
| ALTINEX, Inc. The VA6835FC is designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC,... | |
| ALTINEX, Inc. This new PNP415 with a custom tabletop surface is the best thing that's ever happened to your conference room! Using your table cutout, the PNP415 is attached underneath,... | |
| ALTINEX, Inc. This new PNP417 with a custom tabletop surface is the best thing that's ever happened to your conference room! Using your table cutout, the PNP417 is attached underneath,... | |
| Analog Way, Inc. Sync Processor is an Interface which automatically adapts the Computer signals to the monitors, screens, projectors and other Video display devices requirements. Sync Processor by Analog Way... | |
| Barco Presentation The model R9828010 is a Communication Input Module, that can be used to control the RCVDS 05 switcher when it is not connected to a projector, or in... | |
| Barco Presentation The model R9841200 is a Network Interface Card. | |
| Barco Presentation The TransForm SCN, a member of Barco's family of networked visualization products, provides lossless compression and transport of computer graphics over standard networks. It is especially suited for... | |
| Black Box Network Services Bypass Control bandwidth costs, reduce Internet threats, and increase employee productivity. | |
| Black Box Network Services with Dual Power Supply, 115-VAC Place up to 14 modem cards in this powerhouse of a rack! | |
| Black Box Network Services, (Includes [1] Temperature and Humidity Probe) Add an environmental monitor to your Power View Enhanced PDU to enable it to report on conditions inside a cabinet. | |
| Black Box Network Services, 1000BASE-SX Short Wavelength Multimode Use with your Cisco Catalyst 3550 Series Intelligent Ethernet Switch to expand your network. | |
| Black Box Network Services, 16-Port Take control of your network with this flexible and compact system. | |
| Black Box Network Services, 3 to 1, Chassis Style B, Desktop Share up to six CPUs with one monitor and keyboard. | |
| Black Box Network Services, 3 to 1, Chassis Style B, Desktop This manual switch for PS/2 style keyboards is guaranteed for life! | |
| Black Box Network Services, 3 to 1, Chassis Style C Connect up to four RGBS monitors to one PC or Mac. | |
| Black Box Network Services, 4 to 1, Chassis Style C Connect up to four RGBS monitors to one PC or Mac. | |
| Black Box Network Services, 6 to 1, Chassis Style C, Desktop Share images or maintain control from one location. | |
| Black Box Network Services, 6 to 1, Chassis Style C, Desktop Share up to six CPUs with one monitor and keyboard. | |
| Black Box Network Services, 8-Card The right rack for up to eight V.32 modems. | |
| Black Box Network Services, 8-Port Take control of your network with this flexible and compact system. | |
| Black Box Network Services, ABC (2 to 1), Chassis Style A Share devices and switch between ports with these manual switches. | |
| Black Box Network Services, ABC (2 to 1), Chassis Style B The switches you need for RS-449-standard connections. | |
| Black Box Network Services, ABCDE (4 to 1) Specialty Pinning, Chassis Style B The switches you need for RS-449-standard connections. | |
| Black Box Network Services, ABCDE (4 to 1), Chassis Style A, (5) Female Manual DB15 switching for Mac video. | |
| Black Box Network Services, Cable-Thru 1 Device/2 CPU Switch, Standalone Add hosts, workstations, and printers - without adding addresses. | |
| Black Box Network Services, RJ-45 Detects PoE standard or non-standard power in an RJ-45 connector. | |
| Black Box Network Services, SC The simple fiber switch for Fast Ethernet, FDDI, ATM, and more! | |
| Black Box Network Services, Terminate Unused Port Switches Add hosts, workstations, and printers - without adding addresses. | |
| Black Box Network Services, Unit Manager Network Software Initial Basic 3.2, 20 Units Manage all Mediatrix units in your network. | |
| Black Box Network Services, Unit Manager Network Software Initial Basic 3.2, Additional 20 Licenses Manage all Mediatrix units in your network. | |
| Black Box Network Services, Unit Manager Network Software Initial Basic 3.2, Full Version, 1000 Units Manage all Mediatrix units in your network. | |
| Black Box Network Services, X (2 to 2) (Specify Pinning), Chassis Style B The switches you need for RS-449-standard connections. | |
| Black Box Network Services, X (2 to 2), Chassis Style A, (4) Female Manual DB15 switching for Mac video. | |
| Black Box Network Services 12-Card Rack Install up to 12 SME-4M cards in this rack. | |
| Black Box Network Services 4-Wire Utility Switches, 6 to 1, Chassis Style B | |
| Black Box Network Services 4-Wire Utility Switches, ABCDE (4 to 1), Chassis Style B | |
| Black Box Network Services A versatile switch for your Sun® and Macintosh® applications. | |
| Black Box Network Services ABC (2 to 1) Lockable (Key Operated) Switch, Chassis Style B, DB15, (2) Female, (1) Male Manual DB15 switching for Mac video. | |
| Black Box Network Services ABC (2 to 1) Lockable (Key Operated) Switch, Chassis Style B, DB15, (2) Male, (1) Female Manual DB15 switching for Mac video. | |
| Black Box Network Services ABC (2 to 1) Lockable (Key Operated) Switch, Chassis Style B, DB15, (3) Female Manual DB15 switching for Mac video. | |
| Black Box Network Services ABC (2 to 1) Lockable (Key Operated) Switch, Chassis Style B, DB9, (3) Female Rugged, versatile, guaranteed for life - and a key lock for security. | |
| Black Box Network Services ABC Bus Switch, Chassis Style B | |
| Black Box Network Services ABC-25 (2 to 1) Switches, 12 Leads, Chassis Style A, (2) Female to (1) Male Workhorse units for manual switching! | |
| Black Box Network Services ABC-25 (2 to 1) Switches, 25 Leads, Serial or Parallel (for PC Users), Chassis Style A, (3) Female Workhorse units for manual switching! | |
| Black Box Network Services ABCDE (4 to 1) Switches, 25 Leads, Serial or Parallel (for PC Users), Chassis Style B, (5) Male Workhorse units for manual switching! | |
| Black Box Network Services Add extra memory to your Terminal Eliminator Plus or Buffered Data Broadcast Unit. | |
| Black Box Network Services Add four ports to your COS II. | |
| Black Box Network Services Add four ports to your Terminal Eliminator Plus. | |
| Black Box Network Services Add password security to the modems you already own. | |
| Black Box Network Services Add SSL operation to the OP100XE and OP250XE Optinet Enterprise Appliances. | |
| Black Box Network Services Analog VoIP Gateway Router, 1-Port FXS, MGCP A VoIP gateway and a broadband router. | |
| Black Box Network Services Analog VoIP Gateway Router, 1-Port FXS, SIP A VoIP gateway and a broadband router. | |
| Black Box Network Services Analog VoIP Gateway Router, 2-Port FXS, MGCP A VoIP gateway and a broadband router. | |
| Black Box Network Services Analog VoIP Gateway Router, 2-Port FXS, SIP A VoIP gateway and a broadband router. | |
| Black Box Network Services Analog VoIP Gateway, 1-Port FXS, SIP A VoIP gateway and a broadband router. | |
| Black Box Network Services Cisco 3750 PoE Switch, 24 Ethernet 10/100 Ports, 2 SFP Uplinks, EMI Installed, Full Dynamic IP routing The stacking switch with PoE support. | |
| Black Box Network Services Cisco 3750 PoE Switch, 48 Ethernet 10/100 Ports, 4 SFP Uplinks, EMI Installed, Full Dynamic IP routing The stacking switch with PoE support. | |
| Black Box Network Services Cisco 3750 PoE Switch, 48 Ethernet 10/100 Ports, 4 SFP Uplinks, SMI Installed, Basic RIP and Static Routing The stacking switch with PoE support. | |
| Black Box Network Services Cisco Catalyst 3550 Series Intelligent Ethernet Switch Gigabit Interface Connectors (GBICs), GigaStack Stack Cisco Catalyst 3550 Series Intelligent Ethernet Switches. | |
| Black Box Network Services Cisco GBIC Modules, 1000BASE-LX/LH Long Wavelength/Long Haul Single-Mode or Multimode Use with your Cisco Catalyst 3550 Series Intelligent Ethernet Switch to expand your network. | |
| Black Box Network Services Cisco GBIC Modules, 1000BASE-T Use with your Cisco Catalyst 3550 Series Intelligent Ethernet Switch to expand your network. | |
| Black Box Network Services Coax Switch, ABC (2 to 1), Chassis Style A, BNC | |
| Black Box Network Services Coax Switch, ABC (2 to 1), Chassis Style A, TNC | |
| Black Box Network Services Coax Switch, ABCDE (4 to 1), Chassis Style A, BNC | |
| Black Box Network Services Complete disaster recovery. BLACK BOX® Fallback Switches provide automatic backup. | |
| Black Box Network Services Connect multiple RS-232 devices for on-site and dialup remote access. | |
| Black Box Network Services Connect up to two RGBS monitors to one PC or Mac. | |
| Black Box Network Services Control bandwidth costs, reduce Internet threats, and increase employee productivity. | |
| Black Box Network Services Control up to eight devices from one monitor station. | |
| Black Box Network Services Control up to eight serial devices from your PC - any speed, any word structure. | |
| Black Box Network Services Control up to eight serial RS-232 devices from your PC. | |
| Black Box Network Services Control up to four serial RS-422 devices from your PC. | |
| Black Box Network Services Controls up to four serial RS-232 devices from your PC. | |
| Black Box Network Services Cut expenses by connecting up to eight RS-232 devices over one line. | |
| Black Box Network Services Cut expenses by connecting up to four RS-232 devices over one line. | |
| Black Box Network Services DB50 Switch, ABC (2 to 1), Chassis Style B, (2) Female to (1) Male | |
| Black Box Network Services DB50 Switch, ABC (2 to 1), Chassis Style B, (2) Male to(1) Female | |
| Black Box Network Services DB50 Switch, ABC (2 to 1), Chassis Style B, (3) Male | |
| Black Box Network Services DB9 Switch, ABC (2 to 1), Chassis Style A, (2) Female to (1) Male Share 1 PC, printer, plotter, or modem between 2, 4, or 6... | |
| Black Box Network Services DB9 Switch, ABC (2 to 1), Chassis Style A, (3) Female Share 1 PC, printer, plotter, or modem between 2, 4, or 6 devices. Or share... | |
| Black Box Network Services DB9 Switch, ABC (2 to 1), Chassis Style A, (3) Male Share 1 PC, printer, plotter, or modem between 2, 4, or 6 devices. Or share... | |
| Black Box Network Services DB9 Switch, ABCDE (4 to 1), Chassis Style A, (4) Female to (1) Male Share 1 PC, printer, plotter, or modem between 2, 4, or 6... | |
| Black Box Network Services DB9 Switch, ABCDE (4 to 1), Chassis Style A, (4) Male to (1) Female Share 1 PC, printer, plotter, or modem between 2, 4, or 6... | |
| Black Box Network Services DB9 Switch, ABCDE (4 to 1), Chassis Style A, (5) Female Share 1 PC, printer, plotter, or modem between 2, 4, or 6 devices. Or share... | |
| Black Box Network Services DB9 Switch, ABCDE (4 to 1), Chassis Style A, (5) Male Share 1 PC, printer, plotter, or modem between 2, 4, or 6 devices. Or share... | |
| Black Box Network Services Dual BNC Coax Switch, X (2 to 2), Chassis Style A Enable coax input devices to simultaneously communicate with output devices. | |
| Black Box Network Services Easily connect two computers or terminals to one modem. | |
| Black Box Network Services Easily enable two users to share two USB peripherals. | |
| Black Box Network Services Eliminate the cost of extra modems and communication ports. | |
| Black Box Network Services Enable coax input devices to simultaneously communicate with output devices. | |
| Black Box Network Services Enet to Twinax/Coax Print Server Connect legacy twinax or coax printers to Ethernet! | |
| Black Box Network Services Ethernet Transceiver ABC (2 to 1) Switch, Chassis Style A, (2) Female to (1) Male | |
| Black Box Network Services Ethernet Transceiver Switches, ABC (2 to 1), Chassis Style A, (3) Female | |
| Black Box Network Services Fill unused slots in your chassis. | |
| Black Box Network Services For Dataproducts®, Datapoint®, UNIVAC®, and other 50-pin interfaces. | |
| Black Box Network Services For your CSU/DSU connections. | |
| Black Box Network Services For your Current Loop applications. | |
| Black Box Network Services For your HP®-IB, GPIB interface connections. | |
| Black Box Network Services For your IBM® 3270 connections. | |
| Black Box Network Services Get the bidirectional buffers and clocking you need! | |
| Black Box Network Services Give your important Gigabit traffic a failover route. | |
| Black Box Network Services Go for the fastest downloads over analog phone lines. | |
| Black Box Network Services Here's a great way to save with high-speed V.35 links: Link up to four circuits over just one CSU/DSU. | |
| Black Box Network Services Here's a great way to save with high-speed V.35 links: Link up to two circuits over just one CSU/DSU. | |
| Black Box Network Services IEEE 488 Switches, ABCDE (4 to 1), Chassis Style B, (5) Female | |
| Black Box Network Services KVM Switch, 4-Port, (5) DB25 Female Share four CPUs with one keyboard, monitor, and mouse. | |
| Black Box Network Services Lifetime Switch for Centronics, ABC (2 to 1), 36 Leads, Chassis Style B, (3) Female | |
| Black Box Network Services Lifetime Switches for Centronics, ABCDE (4 to 1), 36 Leads, Chassis Style B, (5) Female | |
| Black Box Network Services M/50 Switches, ABCDE (4 to 1), Chassis Style A, (4) Female to (1) Male | |
| Black Box Network Services M/50 Switches, ABCDE (4 to 1), Chassis Style A, (4) Male to (1) Female | |
| Black Box Network Services M/50 Switches, ABCDE (4 to 1), Chassis Style A, (5) Female | |
| Black Box Network Services Manual DB15 switching for Mac video. | |
| Black Box Network Services Merge multiple DTEs onto a single host port. | |
| Black Box Network Services MicroRACK 120 230 VAC Power Supply Card Centralized power for your MicroRACK line drivers and converters. | |
| Black Box Network Services MicroRACK 24-VDC Power Supply Card Centralized power for your MicroRACK line drivers and converters. | |
| Black Box Network Services MicroRACK 48-VDC Power Supply Card Centralized power for your MicroRACK line drivers and converters. | |
| Black Box Network Services MicroRACK AC Power Supply (90 260 VAC) Extra power supplies for your MicroRACK. | |
| Black Box Network Services MicroRACK Control Module Control up to seven daisychained MicroRACK units. | |
| Black Box Network Services MicroRACK DC Power Supply (-48 VDC) Extra power supplies for your MicroRACK. | |
| Black Box Network Services Multiport VoIP Gateway Router, 2-Port FXS, 2-Port FXO Connect up to eight voice/fax analog calls to VoIP. | |
| Black Box Network Services Multiport VoIP Gateway Router, 2-Port FXS Connect up to eight voice/fax analog calls to VoIP. | |
| Black Box Network Services Multiport VoIP Gateway Router, 4-Port FXS, 2-Port FXO Connect up to eight voice/fax analog calls to VoIP. | |
| Black Box Network Services Multiport VoIP Gateway Router, 4-Port FXS, 4-Port FXO Connect up to eight voice/fax analog calls to VoIP. | |
| Black Box Network Services Multiport VoIP Gateway Router, 4-Port FXS Connect up to eight voice/fax analog calls to VoIP. | |
| Black Box Network Services Multiport VoIP Gateway Router, 6-Port FXS Connect up to eight voice/fax analog calls to VoIP. | |
| Black Box Network Services Multiport VoIP Gateway Router, 8-Port FXS Connect up to eight voice/fax analog calls to VoIP. | |
| Black Box Network Services One PC can toggle between two Fast Ethernet connections, or two PCs can switch between a single Fast Ethernet link. | |
| Black Box Network Services Panel mount your Hardened Ethernet Extenders. | |
| Black Box Network Services Perform video switching at your desktop. | |
| Black Box Network Services Place up to 14 modem cards in this powerhouse of a rack! | |
| Black Box Network Services PowerDsine 3000 Series Power over Ethernet Midspan Power Injectors, 1-Port Basic Power over Ethernet at value prices. | |
| Black Box Network Services PowerDsine 6000 Series Power over Ethernet Midspan Power Injectors, 24-Port Power injectors with optional support for Gigabit Ethernet. | |
| Black Box Network Services PowerDsine 8000 Series High-Powered PoE Midspan Power Injector, 1-Port More than twice the wattage for extra power where you need it. | |
| Black Box Network Services PowerDsine Passive PoE Splitter (Dongle) for Cisco Integrate legacy Cisco equipment with your PoE devices. | |
| Black Box Network Services PowerDsine PoE Splitter, Active Splitter, 48 VDC to 12 VDC, 5.5 x 2.5 mm Bring Power over Ethernet to legacy devices over a PoE line. | |
| Black Box Network Services PowerDsine PoE Splitter, Active Splitter, 48 VDC to 12 VDC, 5.5 x 3.3 mm, center pin 1 mm Bring Power over Ethernet to legacy devices over... | |
| Black Box Network Services PowerDsine PoE Splitter, Active Splitter, 48 VDC to 5 VDC, 4.7 x 1.7 mm Bring Power over Ethernet to legacy devices over a PoE line. | |
| Black Box Network Services PowerDsine PoE Splitter, Active Splitter, High-Power Splitter 48 VDC to 12 VDC, 5.5 x 2.5 mm Remote PoE monitoring and configuration, and power for non-PoE devices. | |
| Black Box Network Services Programmable Sharing Device, 4-Port (PSD-4) Merge multiple DTEs onto a single host port. | |
| Black Box Network Services Rack up to 16 leased-line and dialup modem cards. | |
| Black Box Network Services Rackmount your Cisco Catalyst 3550 Series Intelligent Ethernet Switch. | |
| Black Box Network Services Rackmount your Code-Operated Switch, Data Broadcast Unit, or Terminal Eliminator Plus. | |
| Black Box Network Services Remote Console Port + Remote Power Manager, 100 120 VAC Remotely manage six RS-232 ports and four power connections. | |
| Black Box Network Services Remote Console Port + Remote Power Manager, 208 240 VAC Remotely manage six RS-232 ports and four power connections. | |
| Black Box Network Services Secure access to your network equipment's serial console ports from anywhere! | |
| Black Box Network Services Securely access four high-speed, 10-GbE networks! | |
| Black Box Network Services Securely access three high-speed, 10-GbE networks! | |
| Black Box Network Services Securely access two high-speed, 10-GbE networks! | |
| Black Box Network Services Serial Code-Operated Switch, (SCOS-2) Use software commands to control two serial devices. | |
| Black Box Network Services Share 1 PC, printer, plotter, or modem between 2, 4, or 6 devices. Or share 2 peripherals between 2 devices. | |
| Black Box Network Services Share access to a 10BASE-T network or access two different networks. | |
| Black Box Network Services Share devices and switch between ports with this manual switch. | |
| Black Box Network Services Share one high-speed modem six ways and count your cost savings! | |
| Black Box Network Services Share one high-speed modem three ways and count your cost savings! | |
| Black Box Network Services SHM-B Desktop Rack (8-Card) Rack your cards! How many slots do you need? | |
| Black Box Network Services Split data from a single modem to four RS-232 DTEs. | |
| Black Box Network Services Supports up to eight RJ-45 leads. | |
| Black Box Network Services Take control of your network. | |
| Black Box Network Services The clutter-free way to rackmount 12 standalone Multi-Tech modems. | |
| Black Box Network Services This manual switch for PS/2 style keyboards is guaranteed for life! | |
| Black Box Network Services Use a Web browser to control power to remote devices - and now get IP address filtering! | |
| Black Box Network Services V.11 LS with (8) DB15 Subchannel Ports Broadcast data across V.11 balanced links to multiple devices. | |
| Black Box Network Services V.35 Switch, ABC (2 to 1), Chassis Style A, (2) Female to (1) Male | |
| Black Box Network Services V.35 Switch, ABCDE (4 to 1), Chassis Style B, (4) Female to (1) Male | |
| Black Box Network Services V.35 Switch, ABCDE (4 to 1), Chassis Style B, (4) Male to (1) Female | |
| Black Box Network Services V.35 Switch, ABCDE (4 to 1), Chassis Style B, (5) Female | |
| Black Box Network Services V.35 Switch, ABCDE (4 to 1), Chassis Style B, (5) Male | |
| Black Box Network Services V.35 Switch,X (2 to 2), Chassis Style B, (4) Female | |
| Black Box Network Services Workhorse units for manual switching! | |
| Black Box Network Services Your most dependable business modem! | |
| BTX Technologies, Inc. Extends standard Ethernet 10BaseT up to 5,000 ft. and 100BaseT up to 2,100 ft. Requires one device on each end. Their high data rate makes them ideal... | |
| BTX Technologies, Inc. These long run units extend standard Ethernet 10BaseT up to 5500ft and up to 100BaseT up to 2100 ft. Their high data rate makes them ideal for... | |
| Crestron Electronics, Inc. Similar to the QM-TX2-MC, this new QM Transmitter provides RGB inputs for 2 computers, each with a separate audio input and monitor pass-thru. QuickMedia computer interface Single-cable... | |
| Folsom Research, Inc. SmartVIEW computer-to-video down converter has been designed to provide broadcast quality output images at an affordable price. SmartVIEW is ideal for converting computer for broadcast images for... | |
| Folsom Research, Inc. ViewMAXTM is a high-performance down converter that converts computer graphics (up to 1600 x 1280) to true broadcast quality in real time. It is designed for professionals... | |
| FSR, Inc. Passive Computer + Audio Interface for Smart Fit | |
| FSR, Inc. Smart Fit Series Poke-Through Floor Box: S / Composite Video and Audio Interface for Smart Fit Single Gang Decora Style Available in 3 colors, Black, White or Ivory... | |
| FSR, Inc. The VIP-100 is a two gang Decora wallplate containing a CI - 5BWPA computer video with stereo audio interface and a VWP-SVA S-video/Composite video with stereo audio interface. | |
| FSR, Inc. The VWP-SVA is a Composite, S-Video and Stereo Audio interface that fits in a single gang Decora style wall plate. The VWP provides an attractive connection point for... | |
| Gefen LLC Converts analog VGA video to digital DVI video with Aspect Control The input is analog PC or HDTV signal in the format of either RGBHV, YPbPr or YCbCr. | |
| Hall Research Inc. Allows connection of VGA signal from a PC or the YPbPr signal from a DVD player to connect to the HDMI input of a Plasma or LCD... | |
| Hall Research Inc. Send 2 independent USB ports from a PC on a single Cat5 cable to a receiver that features dual, 4-port hubs for a total of 8 USB... | |
| Hall Research Inc. The SP-HDMI-2A is used to split an HDMI audio/video source for display on 2 identical outputs. It supports HDTV resolutions to 1080p. It can drive each buffered... | |
| Hall Research Inc. This SP-HDMI-4A is used to split an HDMI audio/video source for display on 4 outputs. It supports HDTV resolutions to 1080p. It can drive each buffered output... | |
| Hall Research Inc. UTP RGB video skew compensation The Model SKU-RGB allows for skew correction to be made to the individual RGB colors of a VGA or component video (Y... | |
| Kramer Electronics USA, Inc. 1:2 UXGA / Audio Distributor The VP 2XLK is a high performance HDTV compatible distribution amplifier for computer graphics signals, with resolutions ranging from VGA through... | |
| Kramer Electronics USA, Inc. Bandwidth - 300MHz (-3dB) Looping Input ProcAmp The VP-11 is a high-performance processor for computer graphics video signals with resolutions ranging from VGA through UXGA and... | |
| Kramer Electronics USA, Inc. Bandwidth - 300MHz (-3dB) Rack Kit - RK-1 The VP-101 is a high-performance format converter for computer graphics video signals. It converts a computer graphics video... | |
| Kramer Electronics USA, Inc. Bandwidth - 315MHz (-3dB) Level & EQ Controls Looping Input Rack Kit - RK-MEDN The VP-103 is a line amplifier and format converter for computer graphics... | |
| Kramer Electronics USA, Inc. Bandwidth - 350MHz (-3dB) Looping Input EQ Control The VP-100 is a high-performance format converter for computer graphics video signals. It converts a computer graphics video... | |
| Kramer Electronics USA, Inc. Bandwidth - 350MHz (-3dB) H & V Sync Delay VGA & RGBHV Level & EQ Controls BNC Outputs - Multi-Format Looping Input High Bandwidth - 350MHz... | |
| Kramer Electronics USA, Inc. Bandwidth - 405MHz (-3dB) Level & EQ Controls The VP-200XLT and VP-200XLTHD are high-performance line and distribution amplifiers for computer graphics video signals with resolutions ranging... | |
| Kramer Electronics USA, Inc. Bandwidth - 405MHz Level & EQ Controls Twisted Pair Output is HD Compatible The VP-200xlTHD is a high-performance line and distribution amplifier for computer graphics video... | |
| Kramer Electronics USA, Inc. Bandwidth - 420MHz (-3dB) EQ Control Looping Input L&R Audio Gain Controls The VP-102xl is a high-performance format converter for computer graphics video and stereo audio... | |
| Kramer Electronics USA, Inc. Bandwidth - 430MHz (-3dB) EQ Control Looping Input L&R Audio Level Unbalanced to Balanced Audio Rack Kit - RK-1 High Bandwidth - 430MHz (-3dB). Horizontal and... | |
| Kramer Electronics USA, Inc. Bandwidth - 470MHz EQ Control Looping Input Selectable Sync Input Impedance High Bandwidth - 470MHz (- 3dB) HDTV Compatible EQ (Peaking) Control Looping Input Selectable Input... | |
| Kramer Electronics USA, Inc. Bandwidth - 500MHz (-3dB) Level & EQ Controls Looping Input High Bandwidth - 380MHz (- 3dB) HDTV Compatible Level (Gain) and EQ (Peaking) Controls Looping Input... | |
| Kramer Electronics USA, Inc. Bandwidth - 500MHz (15-pin HD) Audio Level Controls EQ Control H&V Polarity Selection B/U Audio Transcoding The VP-6A is a high-performance computer graphics video distribution amplifier... | |
| Kramer Electronics USA, Inc. Computer Graphics Video, Composite Video, s-Video & Stereo Audio Passive Wall Plate Front Panel Connections - 15-pin HD (F), 3.5mm (F), three RCA (F) and 4-pin... | |
| Kramer Electronics USA, Inc. Computer Input - Up to 2048x2048 HDTV Input - Up to 1080p Looping 15-Pin HD Input Proc Amp Controls The VP-704xl is a scan converter for... | |
| Kramer Electronics USA, Inc. EXTENDED RANGE H & V Sync Polarity The TP-102HD is a twisted pair transmitter for computer graphics video and HDTV signals. It converts a computer graphics... | |
| Kramer Electronics USA, Inc. H & V Polarity Settings The PT-110 is a twisted pair transmitter for computer graphics video signals. It converts a computer graphics signal into a twisted... | |
| Kramer Electronics USA, Inc. H&V Sync Polarity Settings Twisted Pair Output is HD Compatible The VP-300THD is a high-performance distribution amplifier for computer graphics video signals with resolutions ranging from... | |
| Kramer Electronics USA, Inc. H&V Sync Polarity Settings The TP-210 is a high-performance distribution amplifier for computer graphics video signals with resolutions ranging from VGA through UXGA and higher. It... | |
| Kramer Electronics USA, Inc. High Bandwidth - 430MHz (- 3dB) HDTV Compatible ID Bit Control. Kr-isp? Advanced Sync Processing High Bandwidth - 430MHz (- 3dB). HDTV Compatible. ID Bit Control. | |
| Kramer Electronics USA, Inc. Input Select Button Sync Polarity Settings The TP-219HD is a high-performance twisted pair transmitter for computer graphics signals with resolutions ranging from VGA through UXGA and... | |
| Kramer Electronics USA, Inc. Level & EQ Control Stereo & S/PDIF Audio Outputs Uni-Directional RS-232 The TP-124 is a twisted pair receiver for computer graphics video, unbalanced stereo audio and... | |
| Kramer Electronics USA, Inc. Level & EQ Controls ID Bit Control The VP-2L is a high-performance line amplifier for computer graphics video signals with resolutions up to and exceeding UXGA. | |
| Kramer Electronics USA, Inc. Level & EQ Controls The TP-120 is a twisted pair receiver for computer graphics video signals. When used in conjunction with the PT-110 twisted pair transmitter... | |
| Kramer Electronics USA, Inc. Level & EQ Controls H & V Sync Polarity Settings The PT-120 is a twisted pair receiver for computer graphics video signals. It converts a twisted... | |
| Kramer Electronics USA, Inc. Level & EQ Controls Rack Kit - RK-1 The VP-5R is a high-performance distribution amplifier for computer graphics video signals on a twisted pair cable. It... | |
| Kramer Electronics USA, Inc. Level & EQ Controls Rack Kit - RK-1 High Bandwidth - 445MHz (- 3dB). HDTV Compatible. Twisted Pair Connector - RJ-45 connectors. Level (Gain) and EQ... | |
| Kramer Electronics USA, Inc. Level & EQ Controls Stereo & S/PDIF Audio The TP-121 and TP-122 are a twisted pair transmitter and receiver for computer graphics video, stereo and S/PDIF... | |
| Kramer Electronics USA, Inc. Looping Input EQ Control Rack Kit - RK-1 The TP-100 is a branching twisted pair transmitter for computer graphics video signals. The TP-100 transmitter converts a... | |
| Kramer Electronics USA, Inc. Looping Input EQ Control Rack Kit - RK-1 The TP-200 is a branching twisted pair receiver for computer graphics video signals. The TP-100 transmitter converts a... | |
| Kramer Electronics USA, Inc. Max Data Rate - 400Mbps ESD Protection The VS-4FW is a high-performance bidirectional hub/repeater for 6-pin FireWire® (IEEE 1394) signals. It increases the number of ports... | |
| Kramer Electronics USA, Inc. Max Data Rate - 400Mbps ESD Protection The VS-8FW is a high-performance bidirectional hub/repeater for 6-pin FireWire® (IEEE 1394) signals. It increases the number of ports... | |
| Kramer Electronics USA, Inc. Max Data Rate - 800Mbps ESD Protection Requires 9-pin FireWire? 800 Cable The VS-30FW is a high-performance bidirectional hub/repeater for 9-pin FireWire® 800 (IEEE 1394b) signals. | |
| Kramer Electronics USA, Inc. Resolution - up to UXGA The VP-300T and VP-300THD are high-performance distribution amplifiers for computer graphics video signals with resolutions ranging from VGA through UXGA and... | |
| Kramer Electronics USA, Inc. Resolution - Up to WUXGA/1080p H&V Sync Polarity Settings The TP-112HD is a twisted pair transmitter for computer graphics video and HDTV signals. It converts a... | |
| Kramer Electronics USA, Inc. S/PDIF & Stereo Inputs Independent A & V Switching Compatible Model - TP-46 The TP-45 and TP-46 are a twisted pair transmitter and receiver for component... | |
| Kramer Electronics USA, Inc. S/PIDF & Stereo Outputs Level & EQ Controls H&V Sync Polarity Settings Compatible Model - TP-45 The TP-45 and TP-46 are a twisted pair transmitter and... | |
| Kramer Electronics USA, Inc. Sync Polarity - H&V The TP-220HD is a high-performance twisted pair receiver for computer graphics signals with resolutions ranging from VGA through UXGA and higher as... | |
| Kramer Electronics USA, Inc. The WP-121 is a wall plate twisted pair transmitter for computer graphics signals up to and exceeding UXGA and unbalanced stereo audio. It converts the input... | |
| Kramer Electronics USA, Inc. Twisted Pair - RJ-45 Uni-Directional RS-232 The TP-123 is a twisted pair transmitter for computer graphics video, unbalanced stereo audio and RS-232 data signals. The TP-123... | |
| Magenta Research, Ltd. The Magenta Research RGB to VGA active video converter converts a three component RGB, sync on green computer signal to a 5 component RGBHV separate sync signal... | |
| RGB Spectrum The RGB/Videolink® 1690 video scan converter transforms computer signals to broadcast standard video in real time. Computer generated images can then be recorded, broadcast, displayed or transmitted over... | |
| Tripp Lite Power Protection Get the convenience of a notebook keypad, hub and mouse all in one handy case great for traveling students and professionals. Asynchronous USB numeric keypad allows... | |
| Tripp Lite Power Protection The ultra small 4-port USB 2.0 hub is the most versatile and powerful hub on the market. This USB 2.0 certified hub allows you to connect... | |
| Tripp Lite Power Protection This case contains everything you need to work in the low light situations such as on an airplane: a light, hub and mouse specifically designed for... | |
| Tripp Lite Power Protection Tripp Lite's U225-004-R, 4-port, USB 2.0 Hub, allows you to attach and link all of your USB devices (up to 127) to your computer, via the... | |
| Tripp Lite Power Protection Tripp Lites ultra small 7-port USB 2.0 hub is the most versatile and powerful hub on the market. This USB 2.0 certified hub allows you to... |
| << Prev |