Visual Sound, Inc. Computer Graphics Video over Twisted Pair Receiver PT-120

Description
Kramer Electronics USA, Inc. Level & EQ Controls H & V Sync Polarity Settings The PT-120 is a twisted pair receiver for computer graphics video signals. It converts a twisted pair signal from a PT-110 transmitter (or other compatible Kramer transmitter) to a computer graphics signal. Bandwidth - 150MHz (-3dB) Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system units must have the Power Connect system to use this feature. HDTV Compatible Level (Gain) & EQ (Peaking) Controls Horizontal & Vertical Polarity Selection Twisted Pair Input Connector - RJ-45. System Range - Up to 100 meters (320'). Greater distances possible depending on signal resolution and cable. Cable - Uses UTP (unshielded twisted pair) cable such as CAT5. Ultra-compact - Part of the Kramer PicoTOOLSTM family of extremely compact, high quality and cost effective solutions.
Description
Kramer Electronics USA, Inc. Level & EQ Controls H & V Sync Polarity Settings The PT-120 is a twisted pair receiver for computer graphics video signals. It converts a twisted pair signal from a PT-110 transmitter (or other compatible Kramer transmitter) to a computer graphics signal. Bandwidth - 150MHz (-3dB) Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system units must have the Power Connect system to use this feature. HDTV Compatible Level (Gain) & EQ (Peaking) Controls Horizontal & Vertical Polarity Selection Twisted Pair Input Connector - RJ-45. System Range - Up to 100 meters (320'). Greater distances possible depending on signal resolution and cable. Cable - Uses UTP (unshielded twisted pair) cable such as CAT5. Ultra-compact - Part of the Kramer PicoTOOLSTM family of extremely compact, high quality and cost effective solutions.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Computer Graphics Video over Twisted Pair Receiver
PT-120
Computer Graphics Video over Twisted Pair Receiver PT-120
Kramer Electronics USA, Inc. Level & EQ Controls H & V Sync Polarity Settings The PT-120 is a twisted pair receiver for computer graphics video signals. It converts a twisted pair signal from a PT-110 transmitter (or other compatible Kramer transmitter) to a computer graphics signal. Bandwidth - 150MHz (-3dB) Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system units must have the Power Connect system to use this feature. HDTV Compatible Level (Gain) & EQ (Peaking) Controls Horizontal & Vertical Polarity Selection Twisted Pair Input Connector - RJ-45. System Range - Up to 100 meters (320'). Greater distances possible depending on signal resolution and cable. Cable - Uses UTP (unshielded twisted pair) cable such as CAT5. Ultra-compact - Part of the Kramer PicoTOOLSTM family of extremely compact, high quality and cost effective solutions.

Kramer Electronics USA, Inc.

Level & EQ Controls
H & V Sync Polarity Settings

The PT-120 is a twisted pair receiver for computer graphics video signals. It converts a twisted pair signal from a PT-110 transmitter (or other compatible Kramer transmitter) to a computer graphics signal.

  • Bandwidth - 150MHz (-3dB)
  • Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system units must have the Power Connect system to use this feature.
  • HDTV Compatible
  • Level (Gain) & EQ (Peaking) Controls
  • Horizontal & Vertical Polarity Selection
  • Twisted Pair Input Connector - RJ-45.
  • System Range - Up to 100 meters (320'). Greater distances possible depending on signal resolution and cable.
  • Cable - Uses UTP (unshielded twisted pair) cable such as CAT5.
  • Ultra-compact - Part of the Kramer PicoTOOLSTM family of extremely compact, high quality and cost effective solutions.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number PT-120
Product Name Computer Graphics Video over Twisted Pair Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details