Visual Sound, Inc. Computer Graphics Video & Stereo Audio over Twisted Pair Receiver TP-122

Description
Kramer Electronics USA, Inc. Level & EQ Controls Stereo & S/PDIF Audio The TP-121 and TP-122 are a twisted pair transmitter and receiver for computer graphics video, stereo and S/PDIF audio signals. The TP-121 transmitter converts computer graphics video and unbalanced stereo audio inputs into a twisted pair signal and the TP-122 converts the twisted pair signal back into a computer graphics video, unbalanced stereo and S/PDIF audio outputs. Bandwidth - 350MHz (- 3dB) Twisted Pair Connectors - RJ-45 connectors HDTV Compatible Level (Gain) and EQ (Peaking) Controls System Range - Up to 100 meters (320') Cable - UTP (unshielded Twisted Pair) such as CAT 5 Power Connect System - Can send 12V DC on the CAT 5 cable to power the receiver or can receive 12V DC from the receiver on the CAT 5 cable. All system units must have Power Connect to use this feature Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation and multimedia applications Long range graphics distribution for schools, hospitals, security, and stores
Description
Kramer Electronics USA, Inc. Level & EQ Controls Stereo & S/PDIF Audio The TP-121 and TP-122 are a twisted pair transmitter and receiver for computer graphics video, stereo and S/PDIF audio signals. The TP-121 transmitter converts computer graphics video and unbalanced stereo audio inputs into a twisted pair signal and the TP-122 converts the twisted pair signal back into a computer graphics video, unbalanced stereo and S/PDIF audio outputs. Bandwidth - 350MHz (- 3dB) Twisted Pair Connectors - RJ-45 connectors HDTV Compatible Level (Gain) and EQ (Peaking) Controls System Range - Up to 100 meters (320') Cable - UTP (unshielded Twisted Pair) such as CAT 5 Power Connect System - Can send 12V DC on the CAT 5 cable to power the receiver or can receive 12V DC from the receiver on the CAT 5 cable. All system units must have Power Connect to use this feature Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation and multimedia applications Long range graphics distribution for schools, hospitals, security, and stores

Suppliers

Company
Product
Description
Supplier Links
Computer Graphics Video & Stereo Audio over Twisted Pair Receiver - TP-122 - Visual Sound, Inc.
Broomall, PA, USA
Computer Graphics Video & Stereo Audio over Twisted Pair Receiver
TP-122
Computer Graphics Video & Stereo Audio over Twisted Pair Receiver TP-122
Kramer Electronics USA, Inc. Level & EQ Controls Stereo & S/PDIF Audio The TP-121 and TP-122 are a twisted pair transmitter and receiver for computer graphics video, stereo and S/PDIF audio signals. The TP-121 transmitter converts computer graphics video and unbalanced stereo audio inputs into a twisted pair signal and the TP-122 converts the twisted pair signal back into a computer graphics video, unbalanced stereo and S/PDIF audio outputs. Bandwidth - 350MHz (- 3dB) Twisted Pair Connectors - RJ-45 connectors HDTV Compatible Level (Gain) and EQ (Peaking) Controls System Range - Up to 100 meters (320') Cable - UTP (unshielded Twisted Pair) such as CAT 5 Power Connect System - Can send 12V DC on the CAT 5 cable to power the receiver or can receive 12V DC from the receiver on the CAT 5 cable. All system units must have Power Connect to use this feature Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation and multimedia applications Long range graphics distribution for schools, hospitals, security, and stores

Kramer Electronics USA, Inc.

Level & EQ Controls
Stereo & S/PDIF Audio

The TP-121 and TP-122 are a twisted pair transmitter and receiver for computer graphics video, stereo and S/PDIF audio signals. The TP-121 transmitter converts computer graphics video and unbalanced stereo audio inputs into a twisted pair signal and the TP-122 converts the twisted pair signal back into a computer graphics video, unbalanced stereo and S/PDIF audio outputs.

  • Bandwidth - 350MHz (- 3dB)
  • Twisted Pair Connectors - RJ-45 connectors
  • HDTV Compatible
  • Level (Gain) and EQ (Peaking) Controls
  • System Range - Up to 100 meters (320')
  • Cable - UTP (unshielded Twisted Pair) such as CAT 5
  • Power Connect System - Can send 12V DC on the CAT 5 cable to power the receiver or can receive 12V DC from the receiver on the CAT 5 cable. All system units must have Power Connect to use this feature
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions
  • Presentation and multimedia applications
  • Long range graphics distribution for schools, hospitals, security, and stores
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number TP-122
Product Name Computer Graphics Video & Stereo Audio over Twisted Pair Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Routers - 100599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network WEP, AES, WPA, WPA-PSK and WPA2, PEAP
View Details
FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details