Visual Sound, Inc. VGA TO DVI SCALER PLUS VGA to DVI Scaler PLUS

Description
Gefen LLC Converts analog VGA video to digital DVI video with Aspect Control The input is analog PC or HDTV signal in the format of either RGBHV, YPbPr or YCbCr. The output is digital+analog PC or HDTV signal in the format of digital RGBHV bitstream plus analog RGBHV, known as DVI-I (Integrated digital and analog) The input res Output picture adjustment on brightness, contrast, color, RGB level and H-V position. DVI output enables an all digital rendering of video without the losses associated with an analog interface and is an ideal for use with digital display such as LCD, Plasma and DLP projectors. High performance Scaler thats converts and scales analog RGB inputs to DVI-I (digital or analog) outputs Output resolution can be easily selected using the OSD (On Screen Display) Supports input computer resolutions up to 1920x1200 at 60Hz Supports output computer resolutions up to 1920x1200 Supports HDTV resolution up to 1080p as input and output. Supports DDWG standard for DVI compliant monitors Aspect ratio control for native and full view modes IR remote control included
Description
Gefen LLC Converts analog VGA video to digital DVI video with Aspect Control The input is analog PC or HDTV signal in the format of either RGBHV, YPbPr or YCbCr. The output is digital+analog PC or HDTV signal in the format of digital RGBHV bitstream plus analog RGBHV, known as DVI-I (Integrated digital and analog) The input res Output picture adjustment on brightness, contrast, color, RGB level and H-V position. DVI output enables an all digital rendering of video without the losses associated with an analog interface and is an ideal for use with digital display such as LCD, Plasma and DLP projectors. High performance Scaler thats converts and scales analog RGB inputs to DVI-I (digital or analog) outputs Output resolution can be easily selected using the OSD (On Screen Display) Supports input computer resolutions up to 1920x1200 at 60Hz Supports output computer resolutions up to 1920x1200 Supports HDTV resolution up to 1080p as input and output. Supports DDWG standard for DVI compliant monitors Aspect ratio control for native and full view modes IR remote control included

Suppliers

Company
Product
Description
Supplier Links
VGA TO DVI SCALER PLUS - VGA to DVI Scaler PLUS - Visual Sound, Inc.
Broomall, PA, USA
VGA TO DVI SCALER PLUS
VGA to DVI Scaler PLUS
VGA TO DVI SCALER PLUS VGA to DVI Scaler PLUS
Gefen LLC Converts analog VGA video to digital DVI video with Aspect Control The input is analog PC or HDTV signal in the format of either RGBHV, YPbPr or YCbCr. The output is digital+analog PC or HDTV signal in the format of digital RGBHV bitstream plus analog RGBHV, known as DVI-I (Integrated digital and analog) The input res Output picture adjustment on brightness, contrast, color, RGB level and H-V position. DVI output enables an all digital rendering of video without the losses associated with an analog interface and is an ideal for use with digital display such as LCD, Plasma and DLP projectors. High performance Scaler thats converts and scales analog RGB inputs to DVI-I (digital or analog) outputs Output resolution can be easily selected using the OSD (On Screen Display) Supports input computer resolutions up to 1920x1200 at 60Hz Supports output computer resolutions up to 1920x1200 Supports HDTV resolution up to 1080p as input and output. Supports DDWG standard for DVI compliant monitors Aspect ratio control for native and full view modes IR remote control included

Gefen LLC

Converts analog VGA video to digital DVI video with Aspect Control

  • The input is analog PC or HDTV signal in the format of either RGBHV, YPbPr or YCbCr. The output is digital+analog PC or HDTV signal in the format of digital RGBHV bitstream plus analog RGBHV, known as DVI-I (Integrated digital and analog) The input res
  • Output picture adjustment on brightness, contrast, color, RGB level and H-V position.
  • DVI output enables an all digital rendering of video without the losses associated with an analog interface and is an ideal for use with digital display such as LCD, Plasma and DLP projectors.
  • High performance Scaler thats converts and scales analog RGB inputs to DVI-I (digital or analog) outputs
  • Output resolution can be easily selected using the OSD (On Screen Display)
  • Supports input computer resolutions up to 1920x1200 at 60Hz
  • Supports output computer resolutions up to 1920x1200
  • Supports HDTV resolution up to 1080p as input and output.
  • Supports DDWG standard for DVI compliant monitors
  • Aspect ratio control for native and full view modes
  • IR remote control included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VGA to DVI Scaler PLUS
Product Name VGA TO DVI SCALER PLUS
Ports / Interfaces SMA
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - CPX-CTEL-4-M12-5POL - Festo Corporation
Specs
Network Equipment Gateway
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Networking Router - 18914933 - Radwell International
Specs
Network Equipment Router
View Details
FieldServer EZ Gateway - FS-EZX-MBUS-MD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details