Visual Sound, Inc. 8-Port FireWire® Repeater/HUB VS-8FW

Description
Kramer Electronics USA, Inc. Max Data Rate - 400Mbps ESD Protection The VS-8FW is a high-performance bidirectional hub/repeater for 6-pin FireWire® (IEEE 1394) signals. It increases the number of ports available and/or extend the distance of FireWire® cable runs. Cascading Operation - multiple units can be cascaded to create a FireWire system with up to 63 ports Range - Doubles FireWire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m) Hot Swapping - Supports plug and play Transfer Rates - 100, 200, and 400Mbps ESD Protection - Incorporates Kramer's Spark-Guard ProTM signal protection circuitry to help protect against EDS (electrostatic discharge) which can damage digital equipment Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effectiv solutions Digital video production and editing studios Digital video live broadcasting PC Firewire port extension and long cable drive
Description
Kramer Electronics USA, Inc. Max Data Rate - 400Mbps ESD Protection The VS-8FW is a high-performance bidirectional hub/repeater for 6-pin FireWire® (IEEE 1394) signals. It increases the number of ports available and/or extend the distance of FireWire® cable runs. Cascading Operation - multiple units can be cascaded to create a FireWire system with up to 63 ports Range - Doubles FireWire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m) Hot Swapping - Supports plug and play Transfer Rates - 100, 200, and 400Mbps ESD Protection - Incorporates Kramer's Spark-Guard ProTM signal protection circuitry to help protect against EDS (electrostatic discharge) which can damage digital equipment Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effectiv solutions Digital video production and editing studios Digital video live broadcasting PC Firewire port extension and long cable drive

Suppliers

Company
Product
Description
Supplier Links
8-Port FireWire® Repeater/HUB - VS-8FW - Visual Sound, Inc.
Broomall, PA, USA
8-Port FireWire® Repeater/HUB
VS-8FW
8-Port FireWire® Repeater/HUB VS-8FW
Kramer Electronics USA, Inc. Max Data Rate - 400Mbps ESD Protection The VS-8FW is a high-performance bidirectional hub/repeater for 6-pin FireWire® (IEEE 1394) signals. It increases the number of ports available and/or extend the distance of FireWire® cable runs. Cascading Operation - multiple units can be cascaded to create a FireWire system with up to 63 ports Range - Doubles FireWire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m) Hot Swapping - Supports plug and play Transfer Rates - 100, 200, and 400Mbps ESD Protection - Incorporates Kramer's Spark-Guard ProTM signal protection circuitry to help protect against EDS (electrostatic discharge) which can damage digital equipment Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effectiv solutions Digital video production and editing studios Digital video live broadcasting PC Firewire port extension and long cable drive

Kramer Electronics USA, Inc.

Max Data Rate - 400Mbps ESD Protection

The VS-8FW is a high-performance bidirectional hub/repeater for 6-pin FireWire® (IEEE 1394) signals. It increases the number of ports available and/or extend the distance of FireWire® cable runs.

  • Cascading Operation - multiple units can be cascaded to create a FireWire system with up to 63 ports
  • Range - Doubles FireWire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m)
  • Hot Swapping - Supports plug and play
  • Transfer Rates - 100, 200, and 400Mbps
  • ESD Protection - Incorporates Kramer's Spark-Guard ProTM signal protection circuitry to help protect against EDS (electrostatic discharge) which can damage digital equipment
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effectiv solutions
  • Digital video production and editing studios
  • Digital video live broadcasting
  • PC Firewire port extension and long cable drive
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VS-8FW
Product Name 8-Port FireWire® Repeater/HUB
Network Equipment Hub
Unlock Full Specs
to access all available technical data