Visual Sound, Inc. System Analog Interface VA6834FC

Description
ALTINEX, Inc. The VA6834FC is designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The VA6834FC is available in six different "Packs," which indicate the type of input and local monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The VA6834FC uses a 15-pin HD input that is compatible with standard VGA cables. The VA6834FC offers three fully buffered outputs: two main outputs, each using 6 BNC connectors to deliver RGBHV, RGBS, or RGsB type signals, and a pass-through 15-pin HD local monitor output. If the input signal format is RGBS or RGBHV, the main output may be RGBHV, RGBS, or RGsB. However, if the input signal is RGsB, the output must be RGsB. The VA6834FC is not designed to strip Sync from Green. The VA6834FC offers a number of useful features, such as switches for Input Termination and ID Bit (used to emulate a local monitor). A dial-type Horizontal Positioning Control on the front panel not only adjusts the image position, but can also be used to turn off the Horizontal Delay/Positioning Control. 15-pin HD Input with VGA Compatible pin-out Accepts VGA thru UXGA, MAC, SUN, and SGI Both Outputs offer RGsB, RGBS or RGBHV 1U, 1/2 Rack Wide Rack Mountable (with optional accessory) Internal Power Supply (90 to 140/200 to 240V)
Description
ALTINEX, Inc. The VA6834FC is designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The VA6834FC is available in six different "Packs," which indicate the type of input and local monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The VA6834FC uses a 15-pin HD input that is compatible with standard VGA cables. The VA6834FC offers three fully buffered outputs: two main outputs, each using 6 BNC connectors to deliver RGBHV, RGBS, or RGsB type signals, and a pass-through 15-pin HD local monitor output. If the input signal format is RGBS or RGBHV, the main output may be RGBHV, RGBS, or RGsB. However, if the input signal is RGsB, the output must be RGsB. The VA6834FC is not designed to strip Sync from Green. The VA6834FC offers a number of useful features, such as switches for Input Termination and ID Bit (used to emulate a local monitor). A dial-type Horizontal Positioning Control on the front panel not only adjusts the image position, but can also be used to turn off the Horizontal Delay/Positioning Control. 15-pin HD Input with VGA Compatible pin-out Accepts VGA thru UXGA, MAC, SUN, and SGI Both Outputs offer RGsB, RGBS or RGBHV 1U, 1/2 Rack Wide Rack Mountable (with optional accessory) Internal Power Supply (90 to 140/200 to 240V)

Suppliers

Company
Product
Description
Supplier Links
System Analog Interface - VA6834FC - Visual Sound, Inc.
Broomall, PA, USA
System Analog Interface
VA6834FC
System Analog Interface VA6834FC
ALTINEX, Inc. The VA6834FC is designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The VA6834FC is available in six different "Packs," which indicate the type of input and local monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The VA6834FC uses a 15-pin HD input that is compatible with standard VGA cables. The VA6834FC offers three fully buffered outputs: two main outputs, each using 6 BNC connectors to deliver RGBHV, RGBS, or RGsB type signals, and a pass-through 15-pin HD local monitor output. If the input signal format is RGBS or RGBHV, the main output may be RGBHV, RGBS, or RGsB. However, if the input signal is RGsB, the output must be RGsB. The VA6834FC is not designed to strip Sync from Green. The VA6834FC offers a number of useful features, such as switches for Input Termination and ID Bit (used to emulate a local monitor). A dial-type Horizontal Positioning Control on the front panel not only adjusts the image position, but can also be used to turn off the Horizontal Delay/Positioning Control. 15-pin HD Input with VGA Compatible pin-out Accepts VGA thru UXGA, MAC, SUN, and SGI Both Outputs offer RGsB, RGBS or RGBHV 1U, 1/2 Rack Wide Rack Mountable (with optional accessory) Internal Power Supply (90 to 140/200 to 240V)

ALTINEX, Inc.

The VA6834FC is designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The VA6834FC is available in six different "Packs," which indicate the type of input and local monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The VA6834FC uses a 15-pin HD input that is compatible with standard VGA cables. The VA6834FC offers three fully buffered outputs: two main outputs, each using 6 BNC connectors to deliver RGBHV, RGBS, or RGsB type signals, and a pass-through 15-pin HD local monitor output. If the input signal format is RGBS or RGBHV, the main output may be RGBHV, RGBS, or RGsB. However, if the input signal is RGsB, the output must be RGsB. The VA6834FC is not designed to strip Sync from Green. The VA6834FC offers a number of useful features, such as switches for Input Termination and ID Bit (used to emulate a local monitor). A dial-type Horizontal Positioning Control on the front panel not only adjusts the image position, but can also be used to turn off the Horizontal Delay/Positioning Control.

  • 15-pin HD Input with VGA Compatible pin-out
  • Accepts VGA thru UXGA, MAC, SUN, and SGI
  • Both Outputs offer RGsB, RGBS or RGBHV
  • 1U, 1/2 Rack Wide
  • Rack Mountable (with optional accessory)
  • Internal Power Supply (90 to 140/200 to 240V)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VA6834FC
Product Name System Analog Interface
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2096172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
View Details
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details