Visual Sound, Inc. 1:2 Computer Graphics Video Line Amplifier & Processor VP-22

Description
Kramer Electronics USA, Inc. Bandwidth - 350MHz (-3dB) H & V Sync Delay VGA & RGBHV Level & EQ Controls BNC Outputs - Multi-Format Looping Input High Bandwidth - 350MHz (- 3dB) BNC Output Selection - RGsB, RGBS, or RGBHV Formats H&V Sync Delay Controls Grouped Level (Gain) and EQ (Peaking) Controls Looping Input Selectable Input Signal Termination Standard 19 inch Rack Mount Size - 1U Remote computer and workstation VGA distribution Cable equalization and sync delay correction in high quality graphics systems Retail stores, point-of-sale applications
Description
Kramer Electronics USA, Inc. Bandwidth - 350MHz (-3dB) H & V Sync Delay VGA & RGBHV Level & EQ Controls BNC Outputs - Multi-Format Looping Input High Bandwidth - 350MHz (- 3dB) BNC Output Selection - RGsB, RGBS, or RGBHV Formats H&V Sync Delay Controls Grouped Level (Gain) and EQ (Peaking) Controls Looping Input Selectable Input Signal Termination Standard 19 inch Rack Mount Size - 1U Remote computer and workstation VGA distribution Cable equalization and sync delay correction in high quality graphics systems Retail stores, point-of-sale applications

Suppliers

Company
Product
Description
Supplier Links
1:2 Computer Graphics Video Line Amplifier & Processor - VP-22 - Visual Sound, Inc.
Broomall, PA, USA
1:2 Computer Graphics Video Line Amplifier & Processor
VP-22
1:2 Computer Graphics Video Line Amplifier & Processor VP-22
Kramer Electronics USA, Inc. Bandwidth - 350MHz (-3dB) H & V Sync Delay VGA & RGBHV Level & EQ Controls BNC Outputs - Multi-Format Looping Input High Bandwidth - 350MHz (- 3dB) BNC Output Selection - RGsB, RGBS, or RGBHV Formats H&V Sync Delay Controls Grouped Level (Gain) and EQ (Peaking) Controls Looping Input Selectable Input Signal Termination Standard 19 inch Rack Mount Size - 1U Remote computer and workstation VGA distribution Cable equalization and sync delay correction in high quality graphics systems Retail stores, point-of-sale applications

Kramer Electronics USA, Inc.

Bandwidth - 350MHz (-3dB)
H & V Sync Delay
VGA & RGBHV Level & EQ Controls
BNC Outputs - Multi-Format
Looping Input

  • High Bandwidth - 350MHz (- 3dB)
  • BNC Output Selection - RGsB, RGBS, or RGBHV Formats
  • H&V Sync Delay Controls
  • Grouped Level (Gain) and EQ (Peaking) Controls
  • Looping Input
  • Selectable Input Signal Termination
  • Standard 19 inch Rack Mount Size - 1U
  • Remote computer and workstation VGA distribution
  • Cable equalization and sync delay correction in high quality graphics systems
  • Retail stores, point-of-sale applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VP-22
Product Name 1:2 Computer Graphics Video Line Amplifier & Processor
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
PBpro ETH -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2681554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 0.0100 to 1 Gbps
View Details