Visual Sound, Inc. High-Performance Down Converter ViewMAX

Description
Folsom Research, Inc. ViewMAXTM is a high-performance down converter that converts computer graphics (up to 1600 x 1280) to true broadcast quality in real time. It is designed for professionals who demand the highest image quality, high reliability, and complete control over a ViewMAX is a full featured down converter that automatically locks to interlaced or non-interlaced computer sources with resolutions up to 1600 x 1280 pixels. Proprietary digital signal processing techniques are used to convert the high-resolution source video to NTSC or PAL composite, S-Video (Y/C), Betacam, and RGB output (SDI output optional). User selectable output formats including NTSC or PAL, RGB, Betacam, S-Video (Y/C), and digital (SDI) video Automatically syncs to interlaced and non-interlaced input videos with resolutions up to 1600 x 1280 Accepts RGB (computer) or Y, Pb, Pr (HDTV) video with independent level controls Accepts high-resolution digital input in DVI format Dynamic "camera-like" pan and zoom Image scaling features include independent horizontal and vertical scaling to support aspect ratio conversion, user-selectable underscan, and programmable digital filters with adaptive flicker filtering modes Picture adjustments control brightness, contrast, hue, saturation, and individual RGB control Intuitive user interface RS-232/485 interface supports real-time control of all down converter functions Internal test pattern generator Freeze frame Genlockable outputs for studio applications View presets are stored in non-volatile memory for subsequent recall Loop-through with switch selectable termination on all video inputs Multiple frame buffers eliminate frame rate artifacts
Description
Folsom Research, Inc. ViewMAXTM is a high-performance down converter that converts computer graphics (up to 1600 x 1280) to true broadcast quality in real time. It is designed for professionals who demand the highest image quality, high reliability, and complete control over a ViewMAX is a full featured down converter that automatically locks to interlaced or non-interlaced computer sources with resolutions up to 1600 x 1280 pixels. Proprietary digital signal processing techniques are used to convert the high-resolution source video to NTSC or PAL composite, S-Video (Y/C), Betacam, and RGB output (SDI output optional). User selectable output formats including NTSC or PAL, RGB, Betacam, S-Video (Y/C), and digital (SDI) video Automatically syncs to interlaced and non-interlaced input videos with resolutions up to 1600 x 1280 Accepts RGB (computer) or Y, Pb, Pr (HDTV) video with independent level controls Accepts high-resolution digital input in DVI format Dynamic "camera-like" pan and zoom Image scaling features include independent horizontal and vertical scaling to support aspect ratio conversion, user-selectable underscan, and programmable digital filters with adaptive flicker filtering modes Picture adjustments control brightness, contrast, hue, saturation, and individual RGB control Intuitive user interface RS-232/485 interface supports real-time control of all down converter functions Internal test pattern generator Freeze frame Genlockable outputs for studio applications View presets are stored in non-volatile memory for subsequent recall Loop-through with switch selectable termination on all video inputs Multiple frame buffers eliminate frame rate artifacts

Suppliers

Company
Product
Description
Supplier Links
High-Performance Down Converter - ViewMAX - Visual Sound, Inc.
Broomall, PA, USA
High-Performance Down Converter
ViewMAX
High-Performance Down Converter ViewMAX
Folsom Research, Inc. ViewMAXTM is a high-performance down converter that converts computer graphics (up to 1600 x 1280) to true broadcast quality in real time. It is designed for professionals who demand the highest image quality, high reliability, and complete control over a ViewMAX is a full featured down converter that automatically locks to interlaced or non-interlaced computer sources with resolutions up to 1600 x 1280 pixels. Proprietary digital signal processing techniques are used to convert the high-resolution source video to NTSC or PAL composite, S-Video (Y/C), Betacam, and RGB output (SDI output optional). User selectable output formats including NTSC or PAL, RGB, Betacam, S-Video (Y/C), and digital (SDI) video Automatically syncs to interlaced and non-interlaced input videos with resolutions up to 1600 x 1280 Accepts RGB (computer) or Y, Pb, Pr (HDTV) video with independent level controls Accepts high-resolution digital input in DVI format Dynamic "camera-like" pan and zoom Image scaling features include independent horizontal and vertical scaling to support aspect ratio conversion, user-selectable underscan, and programmable digital filters with adaptive flicker filtering modes Picture adjustments control brightness, contrast, hue, saturation, and individual RGB control Intuitive user interface RS-232/485 interface supports real-time control of all down converter functions Internal test pattern generator Freeze frame Genlockable outputs for studio applications View presets are stored in non-volatile memory for subsequent recall Loop-through with switch selectable termination on all video inputs Multiple frame buffers eliminate frame rate artifacts

Folsom Research, Inc.

ViewMAXTM is a high-performance down converter that converts computer graphics (up to 1600 x 1280) to true broadcast quality in real time. It is designed for professionals who demand the highest image quality, high reliability, and complete control over a

ViewMAX is a full featured down converter that automatically locks to interlaced or non-interlaced computer sources with resolutions up to 1600 x 1280 pixels. Proprietary digital signal processing techniques are used to convert the high-resolution source video to NTSC or PAL composite, S-Video (Y/C), Betacam, and RGB output (SDI output optional).

  • User selectable output formats including NTSC or PAL, RGB, Betacam, S-Video (Y/C), and digital (SDI) video
  • Automatically syncs to interlaced and non-interlaced input videos with resolutions up to 1600 x 1280
  • Accepts RGB (computer) or Y, Pb, Pr (HDTV) video with independent level controls
  • Accepts high-resolution digital input in DVI format
  • Dynamic "camera-like" pan and zoom
  • Image scaling features include independent horizontal and vertical scaling to support aspect ratio conversion, user-selectable underscan, and programmable digital filters with adaptive flicker filtering modes
  • Picture adjustments control brightness, contrast, hue, saturation, and individual RGB control
  • Intuitive user interface
  • RS-232/485 interface supports real-time control of all down converter functions
  • Internal test pattern generator
  • Freeze frame
  • Genlockable outputs for studio applications
  • View presets are stored in non-volatile memory for subsequent recall
  • Loop-through with switch selectable termination on all video inputs
  • Multiple frame buffers eliminate frame rate artifacts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number ViewMAX
Product Name High-Performance Down Converter
Unlock Full Specs
to access all available technical data

Similar Products

IoT Gateways - 162188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Gateway
Ports / Interfaces USB
Features Internet of Things (IoT) Capable
View Details
FieldServer ProtoNode Gateway (RS-485) - FPC-N54 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details