Visual Sound, Inc. SKU-RGB SKU-RGB

Description
Hall Research Inc. UTP RGB video skew compensation The Model SKU-RGB allows for skew correction to be made to the individual RGB colors of a VGA or component video (Y Pb Pr) signal that has been transmitted over Cat5/5e/6 cable. The Model SKU-RGB is designed to correct images with colors that have become skewed or shifted due to lengthy Cat5/5e/6 cable runs. This problem occurs in Cat5/5e/6 cable because the pairs of wires are twisted at different rates. The longer the cable run, the greater the difference in time there will be between the arrival of colors at the display device. The SKU-RGB is able to compensate for this delay by delaying reception of one or more of the color signals. The SKU-RGB is designed for VGA and component video (Y Pb Pr). This means that it is compatible with all types of video transmission systems, regardless of proprietary differences in design, so long as the video originates as or is converted to VGA or component video. The unit can be hooked up at either the source or display side of the video run. Color selection and adjustments are made with push button switches and reflected by colored LEDs located on the front of the unit. Compact Size Rugged, Reliable, Economical Adjusts each color individually Compensation made in both the negative and positive direction Remembers settings and last state Includes power adapter Terminates input signals and buffers the output for best integrity Made in the USA
Description
Hall Research Inc. UTP RGB video skew compensation The Model SKU-RGB allows for skew correction to be made to the individual RGB colors of a VGA or component video (Y Pb Pr) signal that has been transmitted over Cat5/5e/6 cable. The Model SKU-RGB is designed to correct images with colors that have become skewed or shifted due to lengthy Cat5/5e/6 cable runs. This problem occurs in Cat5/5e/6 cable because the pairs of wires are twisted at different rates. The longer the cable run, the greater the difference in time there will be between the arrival of colors at the display device. The SKU-RGB is able to compensate for this delay by delaying reception of one or more of the color signals. The SKU-RGB is designed for VGA and component video (Y Pb Pr). This means that it is compatible with all types of video transmission systems, regardless of proprietary differences in design, so long as the video originates as or is converted to VGA or component video. The unit can be hooked up at either the source or display side of the video run. Color selection and adjustments are made with push button switches and reflected by colored LEDs located on the front of the unit. Compact Size Rugged, Reliable, Economical Adjusts each color individually Compensation made in both the negative and positive direction Remembers settings and last state Includes power adapter Terminates input signals and buffers the output for best integrity Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SKU-RGB
SKU-RGB
SKU-RGB SKU-RGB
Hall Research Inc. UTP RGB video skew compensation The Model SKU-RGB allows for skew correction to be made to the individual RGB colors of a VGA or component video (Y Pb Pr) signal that has been transmitted over Cat5/5e/6 cable. The Model SKU-RGB is designed to correct images with colors that have become skewed or shifted due to lengthy Cat5/5e/6 cable runs. This problem occurs in Cat5/5e/6 cable because the pairs of wires are twisted at different rates. The longer the cable run, the greater the difference in time there will be between the arrival of colors at the display device. The SKU-RGB is able to compensate for this delay by delaying reception of one or more of the color signals. The SKU-RGB is designed for VGA and component video (Y Pb Pr). This means that it is compatible with all types of video transmission systems, regardless of proprietary differences in design, so long as the video originates as or is converted to VGA or component video. The unit can be hooked up at either the source or display side of the video run. Color selection and adjustments are made with push button switches and reflected by colored LEDs located on the front of the unit. Compact Size Rugged, Reliable, Economical Adjusts each color individually Compensation made in both the negative and positive direction Remembers settings and last state Includes power adapter Terminates input signals and buffers the output for best integrity Made in the USA

Hall Research Inc.

UTP RGB video skew compensation

The Model SKU-RGB allows for skew correction to be made to the individual RGB colors of a VGA or component video (Y Pb Pr) signal that has been transmitted over Cat5/5e/6 cable. The Model SKU-RGB is designed to correct images with colors that have become skewed or shifted due to lengthy Cat5/5e/6 cable runs. This problem occurs in Cat5/5e/6 cable because the pairs of wires are twisted at different rates.
The longer the cable run, the greater the difference in time there will be between the arrival of colors at the display device. The SKU-RGB is able to compensate for this delay by delaying reception of one or more of the color signals.
The SKU-RGB is designed for VGA and component video (Y Pb Pr). This means that it is compatible with all types of video transmission systems, regardless of proprietary differences in design, so long as the video originates as or is converted to VGA or component video.
The unit can be hooked up at either the source or display side of the video run. Color selection and adjustments are made with push button switches and reflected by colored LEDs located on the front of the unit.

  • Compact Size
  • Rugged, Reliable, Economical
  • Adjusts each color individually
  • Compensation made in both the negative and positive direction
  • Remembers settings and last state
  • Includes power adapter
  • Terminates input signals and buffers the output for best integrity
  • Made in the USA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number SKU-RGB
Product Name SKU-RGB
Unlock Full Specs
to access all available technical data

Similar Products

Accessories SD interface - Gateway - SD-I-U-MT - 101218029 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network Modbus TCP
View Details
Networking Router - 119536967 - Radwell International
Specs
Network Equipment Router
View Details
Switches, Hubs - 2946-852-1111-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 5 #
View Details
2 suppliers