Visual Sound, Inc. Dual-Input Switchable Interface VA6831FC

Description
ALTINEX, Inc. The VA6831FC is a dual input/switchable interface designed to allow the connection of two computer video sources to a single scan-rate compatible monitor or projector. The VA6831FC is compatible with VGA thru UXGA, MAC, SUN, and SGI. The VA6831FC provides two inputs on 15-pin HD connectors that are compatible with standard VGA cables. For each input, the VA6831FC offers a buffered local monitor output on a 15-pin HD connector. The local monitor outputs also pass through ID Bits, which may be necessary for proper boot-up resolution. The main output provides RGBHV, RGBS, or RGsB type signals, selectable by a DIP switch setting. If the input signal format is RGBS or RGBHV, the main output may be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB. The VA6831FC also allows the ability to connect and switch audio sources for each computer. The VA6831FC offers three switching methods: manual switching using a three position switch on the front panel, auto-switching on the active signal, or via contact closure with connection being made on a terminal block. A horizontal positioning control is available on the front panel for each source, as well as an ID Bit DIP switch for laptop use. Individual Horizontal Positioning Disable switches are also available. Two Switchable Computer Video Inputs 15-pin HD Inputs with VGA compatible pin-outs VGA thru UXGA, MAC, SUN, and SGI Compatible Buffered Output offers RGBHV, RGBS, or RGsB Switching by front panel, auto-switching, or contact closure Rack Mountable (with optional hardware) Internal Power Supply (90 to 140/200 to 240V)
Description
ALTINEX, Inc. The VA6831FC is a dual input/switchable interface designed to allow the connection of two computer video sources to a single scan-rate compatible monitor or projector. The VA6831FC is compatible with VGA thru UXGA, MAC, SUN, and SGI. The VA6831FC provides two inputs on 15-pin HD connectors that are compatible with standard VGA cables. For each input, the VA6831FC offers a buffered local monitor output on a 15-pin HD connector. The local monitor outputs also pass through ID Bits, which may be necessary for proper boot-up resolution. The main output provides RGBHV, RGBS, or RGsB type signals, selectable by a DIP switch setting. If the input signal format is RGBS or RGBHV, the main output may be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB. The VA6831FC also allows the ability to connect and switch audio sources for each computer. The VA6831FC offers three switching methods: manual switching using a three position switch on the front panel, auto-switching on the active signal, or via contact closure with connection being made on a terminal block. A horizontal positioning control is available on the front panel for each source, as well as an ID Bit DIP switch for laptop use. Individual Horizontal Positioning Disable switches are also available. Two Switchable Computer Video Inputs 15-pin HD Inputs with VGA compatible pin-outs VGA thru UXGA, MAC, SUN, and SGI Compatible Buffered Output offers RGBHV, RGBS, or RGsB Switching by front panel, auto-switching, or contact closure Rack Mountable (with optional hardware) Internal Power Supply (90 to 140/200 to 240V)

Suppliers

Company
Product
Description
Supplier Links
Dual-Input Switchable Interface - VA6831FC - Visual Sound, Inc.
Broomall, PA, USA
Dual-Input Switchable Interface
VA6831FC
Dual-Input Switchable Interface VA6831FC
ALTINEX, Inc. The VA6831FC is a dual input/switchable interface designed to allow the connection of two computer video sources to a single scan-rate compatible monitor or projector. The VA6831FC is compatible with VGA thru UXGA, MAC, SUN, and SGI. The VA6831FC provides two inputs on 15-pin HD connectors that are compatible with standard VGA cables. For each input, the VA6831FC offers a buffered local monitor output on a 15-pin HD connector. The local monitor outputs also pass through ID Bits, which may be necessary for proper boot-up resolution. The main output provides RGBHV, RGBS, or RGsB type signals, selectable by a DIP switch setting. If the input signal format is RGBS or RGBHV, the main output may be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB. The VA6831FC also allows the ability to connect and switch audio sources for each computer. The VA6831FC offers three switching methods: manual switching using a three position switch on the front panel, auto-switching on the active signal, or via contact closure with connection being made on a terminal block. A horizontal positioning control is available on the front panel for each source, as well as an ID Bit DIP switch for laptop use. Individual Horizontal Positioning Disable switches are also available. Two Switchable Computer Video Inputs 15-pin HD Inputs with VGA compatible pin-outs VGA thru UXGA, MAC, SUN, and SGI Compatible Buffered Output offers RGBHV, RGBS, or RGsB Switching by front panel, auto-switching, or contact closure Rack Mountable (with optional hardware) Internal Power Supply (90 to 140/200 to 240V)

ALTINEX, Inc.

The VA6831FC is a dual input/switchable interface designed to allow the connection of two computer video sources to a single scan-rate compatible monitor or projector. The VA6831FC is compatible with VGA thru UXGA, MAC, SUN, and SGI. The VA6831FC provides two inputs on 15-pin HD connectors that are compatible with standard VGA cables. For each input, the VA6831FC offers a buffered local monitor output on a 15-pin HD connector. The local monitor outputs also pass through ID Bits, which may be necessary for proper boot-up resolution. The main output provides RGBHV, RGBS, or RGsB type signals, selectable by a DIP switch setting. If the input signal format is RGBS or RGBHV, the main output may be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB. The VA6831FC also allows the ability to connect and switch audio sources for each computer. The VA6831FC offers three switching methods: manual switching using a three position switch on the front panel, auto-switching on the active signal, or via contact closure with connection being made on a terminal block. A horizontal positioning control is available on the front panel for each source, as well as an ID Bit DIP switch for laptop use. Individual Horizontal Positioning Disable switches are also available.

  • Two Switchable Computer Video Inputs
  • 15-pin HD Inputs with VGA compatible pin-outs
  • VGA thru UXGA, MAC, SUN, and SGI Compatible
  • Buffered Output offers RGBHV, RGBS, or RGsB
  • Switching by front panel, auto-switching, or contact closure
  • Rack Mountable (with optional hardware)
  • Internal Power Supply (90 to 140/200 to 240V)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VA6831FC
Product Name Dual-Input Switchable Interface
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet/IP to PROFIBUS DP Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
FieldServer ProtoNode Gateway (Dual Ethernet) - FPC-N64 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details