Visual Sound, Inc. 2x1 Computer Graphics & HDTV Video Switcher over Twisted Pair Transmitter TP-219HD

Description
Kramer Electronics USA, Inc. Input Select Button Sync Polarity Settings The TP-219HD is a high-performance twisted pair transmitter for computer graphics signals with resolutions ranging from VGA through UXGA and higher as well as HDTV signals up to 1080p. It takes one of two inputs as selected by the user and converts it to a twisted pair signal. High Resolution - Up to UXGA computer graphics video or 1080P HDTV signals. HDTV Compatible. Input Select Button. User Adjustable Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs. Power Connect™ System - Only one unit in a system, either the transmitter or the receiver needs to be connected to an external power source. Long System Range - Up to 100 meters (330'). Twisted Pair Connector - RJ-45. Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.
Description
Kramer Electronics USA, Inc. Input Select Button Sync Polarity Settings The TP-219HD is a high-performance twisted pair transmitter for computer graphics signals with resolutions ranging from VGA through UXGA and higher as well as HDTV signals up to 1080p. It takes one of two inputs as selected by the user and converts it to a twisted pair signal. High Resolution - Up to UXGA computer graphics video or 1080P HDTV signals. HDTV Compatible. Input Select Button. User Adjustable Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs. Power Connect™ System - Only one unit in a system, either the transmitter or the receiver needs to be connected to an external power source. Long System Range - Up to 100 meters (330'). Twisted Pair Connector - RJ-45. Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2x1 Computer Graphics & HDTV Video Switcher over Twisted Pair Transmitter
TP-219HD
2x1 Computer Graphics & HDTV Video Switcher over Twisted Pair Transmitter TP-219HD
Kramer Electronics USA, Inc. Input Select Button Sync Polarity Settings The TP-219HD is a high-performance twisted pair transmitter for computer graphics signals with resolutions ranging from VGA through UXGA and higher as well as HDTV signals up to 1080p. It takes one of two inputs as selected by the user and converts it to a twisted pair signal. High Resolution - Up to UXGA computer graphics video or 1080P HDTV signals. HDTV Compatible. Input Select Button. User Adjustable Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs. Power Connect™ System - Only one unit in a system, either the transmitter or the receiver needs to be connected to an external power source. Long System Range - Up to 100 meters (330'). Twisted Pair Connector - RJ-45. Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.

Kramer Electronics USA, Inc.

Input Select Button
Sync Polarity Settings

The TP-219HD is a high-performance twisted pair transmitter for computer graphics signals with resolutions ranging from VGA through UXGA and higher as well as HDTV signals up to 1080p. It takes one of two inputs as selected by the user and converts it to a twisted pair signal.

  • High Resolution - Up to UXGA computer graphics video or 1080P HDTV signals.
  • HDTV Compatible.
  • Input Select Button.
  • User Adjustable Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs.
  • Power Connect™ System - Only one unit in a system, either the transmitter or the receiver needs to be connected to an external power source.
  • Long System Range - Up to 100 meters (330').
  • Twisted Pair Connector - RJ-45.
  • Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number TP-219HD
Product Name 2x1 Computer Graphics & HDTV Video Switcher over Twisted Pair Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-GU-4E4A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
ECO Unmanaged - 852-1111/000-001 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details