Visual Sound, Inc. Computer Graphics Video, Stereo & S/PDIF Audio & RS?232 over Twisted Pair Receiver TP-124

Description
Kramer Electronics USA, Inc. Level & EQ Control Stereo & S/PDIF Audio Outputs Uni-Directional RS-232 The TP-124 is a twisted pair receiver for computer graphics video, unbalanced stereo audio and RS-232 data signals. The TP-123 converts computer graphics, audio, and RS-232 inputs to a twisted pair signal, and the TP-124 converts the twisted pair signal back into computer graphics, audio and RS-232 data signals. Bandwidth - 350MHz (-3dB) HDTV Compatible Twisted Pair Connectors - RJ-45 connectors Audio Outputs - unbalanced Stereo and S/PDIF (24-bit 48KHz) simultaneously Level (Gain) and EQ (Peaking) Controls System Range - Up to 100 meters (300'). Greater distances possible depending on resolution and cable Cable - UTP (unshielded Twisted Pair) such as CAT 5 Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system units must have Power Connect to use this feature RS-232 Connect™ System - The unit can send RS-232 commands on the Twisted Pair cable on top of the video signal. All the system units must have RS-232 Connect to use this feature Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation and multimedia applications Long range graphics distribution for schools, hospitals, security, and stores Simple connection to presentation system via a single CAT-5 cable
Description
Kramer Electronics USA, Inc. Level & EQ Control Stereo & S/PDIF Audio Outputs Uni-Directional RS-232 The TP-124 is a twisted pair receiver for computer graphics video, unbalanced stereo audio and RS-232 data signals. The TP-123 converts computer graphics, audio, and RS-232 inputs to a twisted pair signal, and the TP-124 converts the twisted pair signal back into computer graphics, audio and RS-232 data signals. Bandwidth - 350MHz (-3dB) HDTV Compatible Twisted Pair Connectors - RJ-45 connectors Audio Outputs - unbalanced Stereo and S/PDIF (24-bit 48KHz) simultaneously Level (Gain) and EQ (Peaking) Controls System Range - Up to 100 meters (300'). Greater distances possible depending on resolution and cable Cable - UTP (unshielded Twisted Pair) such as CAT 5 Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system units must have Power Connect to use this feature RS-232 Connect™ System - The unit can send RS-232 commands on the Twisted Pair cable on top of the video signal. All the system units must have RS-232 Connect to use this feature Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation and multimedia applications Long range graphics distribution for schools, hospitals, security, and stores Simple connection to presentation system via a single CAT-5 cable

Suppliers

Company
Product
Description
Supplier Links
Computer Graphics Video, Stereo & S/PDIF Audio & RS?232 over Twisted Pair Receiver - TP-124 - Visual Sound, Inc.
Broomall, PA, USA
Computer Graphics Video, Stereo & S/PDIF Audio & RS?232 over Twisted Pair Receiver
TP-124
Computer Graphics Video, Stereo & S/PDIF Audio & RS?232 over Twisted Pair Receiver TP-124
Kramer Electronics USA, Inc. Level & EQ Control Stereo & S/PDIF Audio Outputs Uni-Directional RS-232 The TP-124 is a twisted pair receiver for computer graphics video, unbalanced stereo audio and RS-232 data signals. The TP-123 converts computer graphics, audio, and RS-232 inputs to a twisted pair signal, and the TP-124 converts the twisted pair signal back into computer graphics, audio and RS-232 data signals. Bandwidth - 350MHz (-3dB) HDTV Compatible Twisted Pair Connectors - RJ-45 connectors Audio Outputs - unbalanced Stereo and S/PDIF (24-bit 48KHz) simultaneously Level (Gain) and EQ (Peaking) Controls System Range - Up to 100 meters (300'). Greater distances possible depending on resolution and cable Cable - UTP (unshielded Twisted Pair) such as CAT 5 Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system units must have Power Connect to use this feature RS-232 Connect™ System - The unit can send RS-232 commands on the Twisted Pair cable on top of the video signal. All the system units must have RS-232 Connect to use this feature Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation and multimedia applications Long range graphics distribution for schools, hospitals, security, and stores Simple connection to presentation system via a single CAT-5 cable

Kramer Electronics USA, Inc.

Level & EQ Control
Stereo & S/PDIF Audio Outputs
Uni-Directional RS-232

The TP-124 is a twisted pair receiver for computer graphics video, unbalanced stereo audio and RS-232 data signals. The TP-123 converts computer graphics, audio, and RS-232 inputs to a twisted pair signal, and the TP-124 converts the twisted pair signal back into computer graphics, audio and RS-232 data signals.

  • Bandwidth - 350MHz (-3dB)
  • HDTV Compatible
  • Twisted Pair Connectors - RJ-45 connectors
  • Audio Outputs - unbalanced Stereo and S/PDIF (24-bit 48KHz) simultaneously
  • Level (Gain) and EQ (Peaking) Controls
  • System Range - Up to 100 meters (300'). Greater distances possible depending on resolution and cable
  • Cable - UTP (unshielded Twisted Pair) such as CAT 5
  • Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system units must have Power Connect to use this feature
  • RS-232 Connect™ System - The unit can send RS-232 commands on the Twisted Pair cable on top of the video signal. All the system units must have RS-232 Connect to use this feature
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions
  • Presentation and multimedia applications
  • Long range graphics distribution for schools, hospitals, security, and stores
  • Simple connection to presentation system via a single CAT-5 cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number TP-124
Product Name Computer Graphics Video, Stereo & S/PDIF Audio & RS?232 over Twisted Pair Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA1-MPM-EPL-E - Festo Corporation
Specs
Network Equipment Gateway
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Standard Unmanaged - 852-1116 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
FieldServer QuickServer Gateway (Dual Ethernet) - FS-QS-3010-F - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details