Visual Sound, Inc. 1:1 Computer Graphics Video Line Amplifier with Twisted Pair Transmitter VP-200XLT

Description
Kramer Electronics USA, Inc. Bandwidth - 405MHz (-3dB) Level & EQ Controls The VP-200XLT and VP-200XLTHD are high-performance line and distribution amplifiers for computer graphics video signals with resolutions ranging from VGA through UXGA and HDTV (VP-200XLTHD). They take one computer graphics video or HDTV input and provide one line-amplified output on a 15-pin HD connector and one twisted pair output on an RJ-45 connector. High Bandwidth - 407MHz (- 3dB) HDTV Compatible Twisted Pair Connector - RJ-45 Level (Gain) and EQ (Peaking) Controls Twisted Pair Output - Requires a computer graphics video twisted pair receiver to convert the twisted pair signal back into a computer graphics video signal System Range (Twisted Pair) - Up to 100 meters (320') Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions
Description
Kramer Electronics USA, Inc. Bandwidth - 405MHz (-3dB) Level & EQ Controls The VP-200XLT and VP-200XLTHD are high-performance line and distribution amplifiers for computer graphics video signals with resolutions ranging from VGA through UXGA and HDTV (VP-200XLTHD). They take one computer graphics video or HDTV input and provide one line-amplified output on a 15-pin HD connector and one twisted pair output on an RJ-45 connector. High Bandwidth - 407MHz (- 3dB) HDTV Compatible Twisted Pair Connector - RJ-45 Level (Gain) and EQ (Peaking) Controls Twisted Pair Output - Requires a computer graphics video twisted pair receiver to convert the twisted pair signal back into a computer graphics video signal System Range (Twisted Pair) - Up to 100 meters (320') Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
1:1 Computer Graphics Video Line Amplifier with Twisted Pair Transmitter
VP-200XLT
1:1 Computer Graphics Video Line Amplifier with Twisted Pair Transmitter VP-200XLT
Kramer Electronics USA, Inc. Bandwidth - 405MHz (-3dB) Level & EQ Controls The VP-200XLT and VP-200XLTHD are high-performance line and distribution amplifiers for computer graphics video signals with resolutions ranging from VGA through UXGA and HDTV (VP-200XLTHD). They take one computer graphics video or HDTV input and provide one line-amplified output on a 15-pin HD connector and one twisted pair output on an RJ-45 connector. High Bandwidth - 407MHz (- 3dB) HDTV Compatible Twisted Pair Connector - RJ-45 Level (Gain) and EQ (Peaking) Controls Twisted Pair Output - Requires a computer graphics video twisted pair receiver to convert the twisted pair signal back into a computer graphics video signal System Range (Twisted Pair) - Up to 100 meters (320') Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions

Kramer Electronics USA, Inc.

Bandwidth - 405MHz (-3dB) Level & EQ Controls

The VP-200XLT and VP-200XLTHD are high-performance line and distribution amplifiers for computer graphics video signals with resolutions ranging from VGA through UXGA and HDTV (VP-200XLTHD). They take one computer graphics video or HDTV input and provide one line-amplified output on a 15-pin HD connector and one twisted pair output on an RJ-45 connector.

  • High Bandwidth - 407MHz (- 3dB)
  • HDTV Compatible
  • Twisted Pair Connector - RJ-45
  • Level (Gain) and EQ (Peaking) Controls
  • Twisted Pair Output - Requires a computer graphics video twisted pair receiver to convert the twisted pair signal back into a computer graphics video signal
  • System Range (Twisted Pair) - Up to 100 meters (320')
  • Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VP-200XLT
Product Name 1:1 Computer Graphics Video Line Amplifier with Twisted Pair Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoNode Gateway (RS-485) - FPC-N54 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
Unmanaged Premium Industrial Ethernet Switches - INS-802E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Accessories SD interface - Gateway - SD-I-U-EIP - 101210747 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherNet IP
View Details