Visual Sound, Inc. Active Wall Plate ? Computer Graphics Video & Stereo Audio over Twisted Pair Transmitter with EDID WP-121

Description
Kramer Electronics USA, Inc. The WP-121 is a wall plate twisted pair transmitter for computer graphics signals up to and exceeding UXGA and unbalanced stereo audio. It converts the input signals into a twisted pair signal that it transmits to a compatible twisted pair receiver. The WP-121 is a wall plate twisted pair transmitter for computer graphics video signals up to and exceeding UXGA and unbalanced stereo audio. It converts the input signals into a twisted pair signal that it transmits to a compatible twisted pair receiver. HDTV Compatible. Max. Resolution - UXGA & 1080p. EDID Capture - Copies and stores the EDID from a display device. Power Connect™ System - A single connection to the transmitter or the receiver powers both units when the devices are within 50m (150ft) of each other. System Range - Up to 100m (320ft). Cable - UTP (unshielded twisted pair) or STP (shielded twisted pair) such as CAT 5. Twisted Pair Connectors - RJ-45 or 9-pin terminal block connectors. Wall Plate Size - 2 gang US only.
Description
Kramer Electronics USA, Inc. The WP-121 is a wall plate twisted pair transmitter for computer graphics signals up to and exceeding UXGA and unbalanced stereo audio. It converts the input signals into a twisted pair signal that it transmits to a compatible twisted pair receiver. The WP-121 is a wall plate twisted pair transmitter for computer graphics video signals up to and exceeding UXGA and unbalanced stereo audio. It converts the input signals into a twisted pair signal that it transmits to a compatible twisted pair receiver. HDTV Compatible. Max. Resolution - UXGA & 1080p. EDID Capture - Copies and stores the EDID from a display device. Power Connect™ System - A single connection to the transmitter or the receiver powers both units when the devices are within 50m (150ft) of each other. System Range - Up to 100m (320ft). Cable - UTP (unshielded twisted pair) or STP (shielded twisted pair) such as CAT 5. Twisted Pair Connectors - RJ-45 or 9-pin terminal block connectors. Wall Plate Size - 2 gang US only.

Suppliers

Company
Product
Description
Supplier Links
Active Wall Plate ? Computer Graphics Video & Stereo Audio over Twisted Pair Transmitter with EDID - WP-121 - Visual Sound, Inc.
Broomall, PA, USA
Active Wall Plate ? Computer Graphics Video & Stereo Audio over Twisted Pair Transmitter with EDID
WP-121
Active Wall Plate ? Computer Graphics Video & Stereo Audio over Twisted Pair Transmitter with EDID WP-121
Kramer Electronics USA, Inc. The WP-121 is a wall plate twisted pair transmitter for computer graphics signals up to and exceeding UXGA and unbalanced stereo audio. It converts the input signals into a twisted pair signal that it transmits to a compatible twisted pair receiver. The WP-121 is a wall plate twisted pair transmitter for computer graphics video signals up to and exceeding UXGA and unbalanced stereo audio. It converts the input signals into a twisted pair signal that it transmits to a compatible twisted pair receiver. HDTV Compatible. Max. Resolution - UXGA & 1080p. EDID Capture - Copies and stores the EDID from a display device. Power Connect™ System - A single connection to the transmitter or the receiver powers both units when the devices are within 50m (150ft) of each other. System Range - Up to 100m (320ft). Cable - UTP (unshielded twisted pair) or STP (shielded twisted pair) such as CAT 5. Twisted Pair Connectors - RJ-45 or 9-pin terminal block connectors. Wall Plate Size - 2 gang US only.

Kramer Electronics USA, Inc.

The WP-121 is a wall plate twisted pair transmitter for computer graphics signals up to and exceeding UXGA and unbalanced stereo audio. It converts the input signals into a twisted pair signal that it transmits to a compatible twisted pair receiver.

The WP-121 is a wall plate twisted pair transmitter for computer graphics video signals up to and exceeding UXGA and unbalanced stereo audio. It converts the input signals into a twisted pair signal that it transmits to a compatible twisted pair receiver.

  • HDTV Compatible.
  • Max. Resolution - UXGA & 1080p.
  • EDID Capture - Copies and stores the EDID from a display device.
  • Power Connect™ System - A single connection to the transmitter or the receiver powers both units when the devices are within 50m (150ft) of each other.
  • System Range - Up to 100m (320ft).
  • Cable - UTP (unshielded twisted pair) or STP (shielded twisted pair) such as CAT 5.
  • Twisted Pair Connectors - RJ-45 or 9-pin terminal block connectors.
  • Wall Plate Size - 2 gang US only.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number WP-121
Product Name Active Wall Plate ? Computer Graphics Video & Stereo Audio over Twisted Pair Transmitter with EDID
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2661747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details
FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details