Visual Sound, Inc. HD Down Converter & HD-SDI Distribution Amplifer RH10MD

Description
AJA Video The RH10MD is a 10-bit broadcast-quality HD down converter and HD-SDI/SDI distribution amplifer. There are 4 re-clocked HD-SDI/SDI outputs and four down-converted SD outputs. The SD outputs can be individually configured as analog or SDI - analog can be component or composite. All HD formats are supported including 24p/psf with 3:2 pulldown. The SD output can be formatted for either 4:3 or 16:9 monitors. For 4:3 monitors both Letterbox and Crop modes are supported. The RH10MD is also dual-rate (HD/SD) and will support SDI inputs. 4 Ch AES embedded audio is passed through to the SDI outputs. The RH10MD is compatible with AJA's FR1 or FR2 frames. Re-clocking 1x4 HD-SDI/SDI DA Multi-Standard HD-SDI or SDI Input SDI and Component/Composite Analog Outputs 3/2 Pulldown for 23.98/24 Hz p/psf inputs Full 10-bit Data Path, Multi-point Interpolation Configurable for 16:9 or 4:3 Monitors Letterbox and Crop Modes 4:3 Safe-Zone Graticule
Description
AJA Video The RH10MD is a 10-bit broadcast-quality HD down converter and HD-SDI/SDI distribution amplifer. There are 4 re-clocked HD-SDI/SDI outputs and four down-converted SD outputs. The SD outputs can be individually configured as analog or SDI - analog can be component or composite. All HD formats are supported including 24p/psf with 3:2 pulldown. The SD output can be formatted for either 4:3 or 16:9 monitors. For 4:3 monitors both Letterbox and Crop modes are supported. The RH10MD is also dual-rate (HD/SD) and will support SDI inputs. 4 Ch AES embedded audio is passed through to the SDI outputs. The RH10MD is compatible with AJA's FR1 or FR2 frames. Re-clocking 1x4 HD-SDI/SDI DA Multi-Standard HD-SDI or SDI Input SDI and Component/Composite Analog Outputs 3/2 Pulldown for 23.98/24 Hz p/psf inputs Full 10-bit Data Path, Multi-point Interpolation Configurable for 16:9 or 4:3 Monitors Letterbox and Crop Modes 4:3 Safe-Zone Graticule

Suppliers

Company
Product
Description
Supplier Links
HD Down Converter & HD-SDI Distribution Amplifer - RH10MD - Visual Sound, Inc.
Broomall, PA, USA
HD Down Converter & HD-SDI Distribution Amplifer
RH10MD
HD Down Converter & HD-SDI Distribution Amplifer RH10MD
AJA Video The RH10MD is a 10-bit broadcast-quality HD down converter and HD-SDI/SDI distribution amplifer. There are 4 re-clocked HD-SDI/SDI outputs and four down-converted SD outputs. The SD outputs can be individually configured as analog or SDI - analog can be component or composite. All HD formats are supported including 24p/psf with 3:2 pulldown. The SD output can be formatted for either 4:3 or 16:9 monitors. For 4:3 monitors both Letterbox and Crop modes are supported. The RH10MD is also dual-rate (HD/SD) and will support SDI inputs. 4 Ch AES embedded audio is passed through to the SDI outputs. The RH10MD is compatible with AJA's FR1 or FR2 frames. Re-clocking 1x4 HD-SDI/SDI DA Multi-Standard HD-SDI or SDI Input SDI and Component/Composite Analog Outputs 3/2 Pulldown for 23.98/24 Hz p/psf inputs Full 10-bit Data Path, Multi-point Interpolation Configurable for 16:9 or 4:3 Monitors Letterbox and Crop Modes 4:3 Safe-Zone Graticule

AJA Video

The RH10MD is a 10-bit broadcast-quality HD down converter and HD-SDI/SDI distribution amplifer. There are 4 re-clocked HD-SDI/SDI outputs and four down-converted SD outputs. The SD outputs can be individually configured as analog or SDI - analog can be component or composite. All HD formats are supported including 24p/psf with 3:2 pulldown. The SD output can be formatted for either 4:3 or 16:9 monitors. For 4:3 monitors both Letterbox and Crop modes are supported. The RH10MD is also dual-rate (HD/SD) and will support SDI inputs. 4 Ch AES embedded audio is passed through to the SDI outputs. The RH10MD is compatible with AJA's FR1 or FR2 frames.

  • Re-clocking 1x4 HD-SDI/SDI DA
  • Multi-Standard HD-SDI or SDI Input
  • SDI and Component/Composite Analog Outputs
  • 3/2 Pulldown for 23.98/24 Hz p/psf inputs
  • Full 10-bit Data Path, Multi-point Interpolation
  • Configurable for 16:9 or 4:3 Monitors
  • Letterbox and Crop Modes
  • 4:3 Safe-Zone Graticule
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number RH10MD
Product Name HD Down Converter & HD-SDI Distribution Amplifer
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Switches, Hubs - 2084-BB-SEG308-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
FieldServer EZ Gateway - FS-EZX-MOD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details