Visual Sound, Inc. Pop 'N Plug Slim Tabletop Interconnect Box PNP300

Description
ALTINEX, Inc. The model PNP300 Pop 'N Plug Slim offers a thin, elongated design with nicely rounded ends, making it appealing for certain applications. The width is also smaller, allowing it to fit into tight spaces. Designed for installation into a table in a presentation system, the Pop `N Plug Slim™ Tabletop Interconnect Box provides access to multi-media input connections when needed and hides them when not needed. Using a tower type construction with pneumatic suspension and a mechanical latching mechanism, the Pop `N Plug Slim™ can either "pop up" into a raised position to provide access to input plates or it can be lowered flush into the table when not in use. The tower is opened and closed by pressing down on the top panel. Unlike the PNP202, the PNP300 does not require the use of electromagnets to hold the center tower in a lowered position. The Pop `N Plug Slim™ provides a single input plate that offers Computer Video (15-pin HD), COM Port/RS-232 (9-pin D), Video (RCA), Audio (2-RCAs), Computer Audio (Stereo Mini), Modem (RJ11), and Network (RJ45) input connections. The plate also offers a standard AC power outlet. All signals are passed through the unit with connection to the AV system being made under the table. Unique slim-profile design Mechanical latching mechanism Opens/closes by pressing on top panel Multi-media and AC power connectors All signals pass-through to the underside of the table
Description
ALTINEX, Inc. The model PNP300 Pop 'N Plug Slim offers a thin, elongated design with nicely rounded ends, making it appealing for certain applications. The width is also smaller, allowing it to fit into tight spaces. Designed for installation into a table in a presentation system, the Pop `N Plug Slim™ Tabletop Interconnect Box provides access to multi-media input connections when needed and hides them when not needed. Using a tower type construction with pneumatic suspension and a mechanical latching mechanism, the Pop `N Plug Slim™ can either "pop up" into a raised position to provide access to input plates or it can be lowered flush into the table when not in use. The tower is opened and closed by pressing down on the top panel. Unlike the PNP202, the PNP300 does not require the use of electromagnets to hold the center tower in a lowered position. The Pop `N Plug Slim™ provides a single input plate that offers Computer Video (15-pin HD), COM Port/RS-232 (9-pin D), Video (RCA), Audio (2-RCAs), Computer Audio (Stereo Mini), Modem (RJ11), and Network (RJ45) input connections. The plate also offers a standard AC power outlet. All signals are passed through the unit with connection to the AV system being made under the table. Unique slim-profile design Mechanical latching mechanism Opens/closes by pressing on top panel Multi-media and AC power connectors All signals pass-through to the underside of the table

Suppliers

Company
Product
Description
Supplier Links
Pop 'N Plug Slim Tabletop Interconnect Box - PNP300 - Visual Sound, Inc.
Broomall, PA, USA
Pop 'N Plug Slim Tabletop Interconnect Box
PNP300
Pop 'N Plug Slim Tabletop Interconnect Box PNP300
ALTINEX, Inc. The model PNP300 Pop 'N Plug Slim offers a thin, elongated design with nicely rounded ends, making it appealing for certain applications. The width is also smaller, allowing it to fit into tight spaces. Designed for installation into a table in a presentation system, the Pop `N Plug Slim™ Tabletop Interconnect Box provides access to multi-media input connections when needed and hides them when not needed. Using a tower type construction with pneumatic suspension and a mechanical latching mechanism, the Pop `N Plug Slim™ can either "pop up" into a raised position to provide access to input plates or it can be lowered flush into the table when not in use. The tower is opened and closed by pressing down on the top panel. Unlike the PNP202, the PNP300 does not require the use of electromagnets to hold the center tower in a lowered position. The Pop `N Plug Slim™ provides a single input plate that offers Computer Video (15-pin HD), COM Port/RS-232 (9-pin D), Video (RCA), Audio (2-RCAs), Computer Audio (Stereo Mini), Modem (RJ11), and Network (RJ45) input connections. The plate also offers a standard AC power outlet. All signals are passed through the unit with connection to the AV system being made under the table. Unique slim-profile design Mechanical latching mechanism Opens/closes by pressing on top panel Multi-media and AC power connectors All signals pass-through to the underside of the table

ALTINEX, Inc.

The model PNP300 Pop 'N Plug Slim offers a thin, elongated design with nicely rounded ends, making it appealing for certain applications. The width is also smaller, allowing it to fit into tight spaces. Designed for installation into a table in a presentation system, the Pop `N Plug Slim™ Tabletop Interconnect Box provides access to multi-media input connections when needed and hides them when not needed. Using a tower type construction with pneumatic suspension and a mechanical latching mechanism, the Pop `N Plug Slim™ can either "pop up" into a raised position to provide access to input plates or it can be lowered flush into the table when not in use. The tower is opened and closed by pressing down on the top panel. Unlike the PNP202, the PNP300 does not require the use of electromagnets to hold the center tower in a lowered position. The Pop `N Plug Slim™ provides a single input plate that offers Computer Video (15-pin HD), COM Port/RS-232 (9-pin D), Video (RCA), Audio (2-RCAs), Computer Audio (Stereo Mini), Modem (RJ11), and Network (RJ45) input connections. The plate also offers a standard AC power outlet. All signals are passed through the unit with connection to the AV system being made under the table.

  • Unique slim-profile design
  • Mechanical latching mechanism
  • Opens/closes by pressing on top panel
  • Multi-media and AC power connectors
  • All signals pass-through to the underside of the table
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number PNP300
Product Name Pop 'N Plug Slim Tabletop Interconnect Box
Ports / Interfaces RJ-11
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-EU-4E4A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
FieldServer ProtoNode Gateway (KNX) - FPC-N37 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details