Visual Sound, Inc. Computer Graphics Video & HDTV Scan Converter With Video Overlay VP-704xl

Description
Kramer Electronics USA, Inc. Computer Input - Up to 2048x2048 HDTV Input - Up to 1080p Looping 15-Pin HD Input Proc Amp Controls The VP-704xl is a scan converter for computer graphics video signals. It converts a computer graphics video signal up to 2048x2048 or an HDTV signal up to 1080p to two composite, two s-Video (Y/C) and component video signals simultaneously in either PAL or NTSC formats. AutoTrak™ Auto Set Up Technology - One button auto setup that automatically sizes, shifts, and centers any input image on the display device Input Compatibility - Up to 2048x2048 at 150Hz or 1080p. Multi-Standard Output - PAL or NTSC (selectable). Video Mixing, Keying & Fading - Superimpose the down converter graphics computer video image on top of an existing video signal Inputs - 15-Pin HD or 5 BNC for Computer Graphics or HDTV Signals. CV & Y/C for video Overlay of scan converted signal Looping 15-Pin HD input Picture-In-Picture Outputs - 2 CV, 2 Y/C, & 1 RGB/YUV Built-In Proc Amp - Brightness, contrast, color, hue (NTSC only) Flicker Reduction - 2, 4 or 6-line Flicker reduction (selectable) Over Scan or Under Scan (selectable) Freeze Frame Front Panel Lock Out Aspect Ratio - 3 settings Zoom & Pan - 300% Genlock Output to Input Source - On/off Control - RS-232 & IR remote (included) with on-screen display Standard 19" Rack Mount Size - 1U
Description
Kramer Electronics USA, Inc. Computer Input - Up to 2048x2048 HDTV Input - Up to 1080p Looping 15-Pin HD Input Proc Amp Controls The VP-704xl is a scan converter for computer graphics video signals. It converts a computer graphics video signal up to 2048x2048 or an HDTV signal up to 1080p to two composite, two s-Video (Y/C) and component video signals simultaneously in either PAL or NTSC formats. AutoTrak™ Auto Set Up Technology - One button auto setup that automatically sizes, shifts, and centers any input image on the display device Input Compatibility - Up to 2048x2048 at 150Hz or 1080p. Multi-Standard Output - PAL or NTSC (selectable). Video Mixing, Keying & Fading - Superimpose the down converter graphics computer video image on top of an existing video signal Inputs - 15-Pin HD or 5 BNC for Computer Graphics or HDTV Signals. CV & Y/C for video Overlay of scan converted signal Looping 15-Pin HD input Picture-In-Picture Outputs - 2 CV, 2 Y/C, & 1 RGB/YUV Built-In Proc Amp - Brightness, contrast, color, hue (NTSC only) Flicker Reduction - 2, 4 or 6-line Flicker reduction (selectable) Over Scan or Under Scan (selectable) Freeze Frame Front Panel Lock Out Aspect Ratio - 3 settings Zoom & Pan - 300% Genlock Output to Input Source - On/off Control - RS-232 & IR remote (included) with on-screen display Standard 19" Rack Mount Size - 1U

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Computer Graphics Video & HDTV Scan Converter With Video Overlay
VP-704xl
Computer Graphics Video & HDTV Scan Converter With Video Overlay VP-704xl
Kramer Electronics USA, Inc. Computer Input - Up to 2048x2048 HDTV Input - Up to 1080p Looping 15-Pin HD Input Proc Amp Controls The VP-704xl is a scan converter for computer graphics video signals. It converts a computer graphics video signal up to 2048x2048 or an HDTV signal up to 1080p to two composite, two s-Video (Y/C) and component video signals simultaneously in either PAL or NTSC formats. AutoTrak™ Auto Set Up Technology - One button auto setup that automatically sizes, shifts, and centers any input image on the display device Input Compatibility - Up to 2048x2048 at 150Hz or 1080p. Multi-Standard Output - PAL or NTSC (selectable). Video Mixing, Keying & Fading - Superimpose the down converter graphics computer video image on top of an existing video signal Inputs - 15-Pin HD or 5 BNC for Computer Graphics or HDTV Signals. CV & Y/C for video Overlay of scan converted signal Looping 15-Pin HD input Picture-In-Picture Outputs - 2 CV, 2 Y/C, & 1 RGB/YUV Built-In Proc Amp - Brightness, contrast, color, hue (NTSC only) Flicker Reduction - 2, 4 or 6-line Flicker reduction (selectable) Over Scan or Under Scan (selectable) Freeze Frame Front Panel Lock Out Aspect Ratio - 3 settings Zoom & Pan - 300% Genlock Output to Input Source - On/off Control - RS-232 & IR remote (included) with on-screen display Standard 19" Rack Mount Size - 1U

Kramer Electronics USA, Inc.

Computer Input - Up to 2048x2048
HDTV Input - Up to 1080p
Looping 15-Pin HD Input
Proc Amp Controls

The VP-704xl is a scan converter for computer graphics video signals. It converts a computer graphics video signal up to 2048x2048 or an HDTV signal up to 1080p to two composite, two s-Video (Y/C) and component video signals simultaneously in either PAL or NTSC formats.

  • AutoTrak™ Auto Set Up Technology - One button auto setup that automatically sizes, shifts, and centers any input image on the display device
  • Input Compatibility - Up to 2048x2048 at 150Hz or 1080p.
  • Multi-Standard Output - PAL or NTSC (selectable).
  • Video Mixing, Keying & Fading - Superimpose the down converter graphics computer video image on top of an existing video signal
  • Inputs - 15-Pin HD or 5 BNC for Computer Graphics or HDTV Signals. CV & Y/C for video Overlay of scan converted signal
  • Looping 15-Pin HD input
  • Picture-In-Picture
  • Outputs - 2 CV, 2 Y/C, & 1 RGB/YUV
  • Built-In Proc Amp - Brightness, contrast, color, hue (NTSC only)
  • Flicker Reduction - 2, 4 or 6-line Flicker reduction (selectable)
  • Over Scan or Under Scan (selectable)
  • Freeze Frame
  • Front Panel Lock Out
  • Aspect Ratio - 3 settings
  • Zoom & Pan - 300%
  • Genlock Output to Input Source - On/off
  • Control - RS-232 & IR remote (included) with on-screen display
  • Standard 19" Rack Mount Size - 1U
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VP-704xl
Product Name Computer Graphics Video & HDTV Scan Converter With Video Overlay
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - 2084-EKI-1242IBNMS-A-ND - DigiKey
Specs
Network Equipment Gateway
Protocol / Network Modbus
Data Rate 9.22E-4 Gbps
View Details
2 suppliers
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Industrial Switch - LN-2324GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 24 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details