Visual Sound, Inc. SDI to HD-SDI Upconverter with Motion Adaption and Genlock, 10-bit RH10UC

Description
AJA Video The RH10UC is a 10-bit SD to HD up-converter. Using motion-adaptive de-interlacing and high quality digital scalers, the RH10UC provides excellent Broadcast quality HD video from SD sources. Output HD video is selectable between 720p and 1080I formats. 4:3 to 16:9 aspect ratio conversion is selectable between 4:3 pillarbox, 14:9 crop, 16:9 anamorphic, and 16:9 zoom. Input SD ITU Rec. 601 color space is converted to ITU Rec. 709. The RH10UC passes 8 channel embedded audio with a compensating delay. Additionally, the RH10UC can operate as a stand-alone HD or SD Frame Synchronizer. The RH10UC is compatible with AJA's FR1 or FR2 frames. Broadcast-Quality 10-bit SD to HD Upconverter Motion-adaptive de-interlacing Frame Synchronizer function with Genlock input Selectable aspect ratio conversion Selectable HD output format HD-SDI or SDI stand-alone Frame synchronizer modes
Description
AJA Video The RH10UC is a 10-bit SD to HD up-converter. Using motion-adaptive de-interlacing and high quality digital scalers, the RH10UC provides excellent Broadcast quality HD video from SD sources. Output HD video is selectable between 720p and 1080I formats. 4:3 to 16:9 aspect ratio conversion is selectable between 4:3 pillarbox, 14:9 crop, 16:9 anamorphic, and 16:9 zoom. Input SD ITU Rec. 601 color space is converted to ITU Rec. 709. The RH10UC passes 8 channel embedded audio with a compensating delay. Additionally, the RH10UC can operate as a stand-alone HD or SD Frame Synchronizer. The RH10UC is compatible with AJA's FR1 or FR2 frames. Broadcast-Quality 10-bit SD to HD Upconverter Motion-adaptive de-interlacing Frame Synchronizer function with Genlock input Selectable aspect ratio conversion Selectable HD output format HD-SDI or SDI stand-alone Frame synchronizer modes

Suppliers

Company
Product
Description
Supplier Links
SDI to HD-SDI Upconverter with Motion Adaption and Genlock, 10-bit - RH10UC - Visual Sound, Inc.
Broomall, PA, USA
SDI to HD-SDI Upconverter with Motion Adaption and Genlock, 10-bit
RH10UC
SDI to HD-SDI Upconverter with Motion Adaption and Genlock, 10-bit RH10UC
AJA Video The RH10UC is a 10-bit SD to HD up-converter. Using motion-adaptive de-interlacing and high quality digital scalers, the RH10UC provides excellent Broadcast quality HD video from SD sources. Output HD video is selectable between 720p and 1080I formats. 4:3 to 16:9 aspect ratio conversion is selectable between 4:3 pillarbox, 14:9 crop, 16:9 anamorphic, and 16:9 zoom. Input SD ITU Rec. 601 color space is converted to ITU Rec. 709. The RH10UC passes 8 channel embedded audio with a compensating delay. Additionally, the RH10UC can operate as a stand-alone HD or SD Frame Synchronizer. The RH10UC is compatible with AJA's FR1 or FR2 frames. Broadcast-Quality 10-bit SD to HD Upconverter Motion-adaptive de-interlacing Frame Synchronizer function with Genlock input Selectable aspect ratio conversion Selectable HD output format HD-SDI or SDI stand-alone Frame synchronizer modes

AJA Video

The RH10UC is a 10-bit SD to HD up-converter. Using motion-adaptive de-interlacing and high quality digital scalers, the RH10UC provides excellent Broadcast quality HD video from SD sources. Output HD video is selectable between 720p and 1080I formats. 4:3 to 16:9 aspect ratio conversion is selectable between 4:3 pillarbox, 14:9 crop, 16:9 anamorphic, and 16:9 zoom. Input SD ITU Rec. 601 color space is converted to ITU Rec. 709. The RH10UC passes 8 channel embedded audio with a compensating delay. Additionally, the RH10UC can operate as a stand-alone HD or SD Frame Synchronizer. The RH10UC is compatible with AJA's FR1 or FR2 frames.

  • Broadcast-Quality 10-bit SD to HD Upconverter
  • Motion-adaptive de-interlacing
  • Frame Synchronizer function with Genlock input
  • Selectable aspect ratio conversion
  • Selectable HD output format
  • HD-SDI or SDI stand-alone Frame synchronizer modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number RH10UC
Product Name SDI to HD-SDI Upconverter with Motion Adaption and Genlock, 10-bit
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer EZ Gateway - FS-EZX-MOD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
7015-4P2T-T1L - 7015-4P2T-T1L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Accessories SD interface - Gateway - SD-I-U-CCL - 101209435 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network CC-Link
View Details