Visual Sound, Inc. System Universal Interface VA6835FC

Description
ALTINEX, Inc. The VA6835FC is designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The VA6835FC is available in six different "Packs," which indicate the type of input and local monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The VA6835FC uses a 15-pin HD input that is compatible with standard VGA cables. The VA6835FC offers three fully buffered outputs: two main outputs, each using 6 BNC connectors to deliver RGBHV, RGBS, or RGsB type signals, and a pass-through 15-pin HD local monitor output. The VA6835FC is virtually identical to the VA6834FC interface except that it also provides the capability to strip Sync from Green; if the input signal is RGsB, the main output can be RGsB, RGBS, or RGBHV. The VA6835FC offers a number of useful features, such as switches for Input Termination and ID Bit (used to emulate a local monitor). A dial-type Horizontal Positioning Control on the front panel not only adjusts the image position, but can also be used to turn off the Horizontal Delay/Positioning Control. 15 pin-HD Input with VGA Compatible pin-out Accepts VGA thru UXGA, MAC, SUN, and SGI Strips Sync from Green Both Outputs offer RGsB, RGBS or RGBHV Internal Power Supply (90 to 140/200 to 240V) Variety of packages available
Description
ALTINEX, Inc. The VA6835FC is designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The VA6835FC is available in six different "Packs," which indicate the type of input and local monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The VA6835FC uses a 15-pin HD input that is compatible with standard VGA cables. The VA6835FC offers three fully buffered outputs: two main outputs, each using 6 BNC connectors to deliver RGBHV, RGBS, or RGsB type signals, and a pass-through 15-pin HD local monitor output. The VA6835FC is virtually identical to the VA6834FC interface except that it also provides the capability to strip Sync from Green; if the input signal is RGsB, the main output can be RGsB, RGBS, or RGBHV. The VA6835FC offers a number of useful features, such as switches for Input Termination and ID Bit (used to emulate a local monitor). A dial-type Horizontal Positioning Control on the front panel not only adjusts the image position, but can also be used to turn off the Horizontal Delay/Positioning Control. 15 pin-HD Input with VGA Compatible pin-out Accepts VGA thru UXGA, MAC, SUN, and SGI Strips Sync from Green Both Outputs offer RGsB, RGBS or RGBHV Internal Power Supply (90 to 140/200 to 240V) Variety of packages available

Suppliers

Company
Product
Description
Supplier Links
System Universal Interface - VA6835FC - Visual Sound, Inc.
Broomall, PA, USA
System Universal Interface
VA6835FC
System Universal Interface VA6835FC
ALTINEX, Inc. The VA6835FC is designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The VA6835FC is available in six different "Packs," which indicate the type of input and local monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The VA6835FC uses a 15-pin HD input that is compatible with standard VGA cables. The VA6835FC offers three fully buffered outputs: two main outputs, each using 6 BNC connectors to deliver RGBHV, RGBS, or RGsB type signals, and a pass-through 15-pin HD local monitor output. The VA6835FC is virtually identical to the VA6834FC interface except that it also provides the capability to strip Sync from Green; if the input signal is RGsB, the main output can be RGsB, RGBS, or RGBHV. The VA6835FC offers a number of useful features, such as switches for Input Termination and ID Bit (used to emulate a local monitor). A dial-type Horizontal Positioning Control on the front panel not only adjusts the image position, but can also be used to turn off the Horizontal Delay/Positioning Control. 15 pin-HD Input with VGA Compatible pin-out Accepts VGA thru UXGA, MAC, SUN, and SGI Strips Sync from Green Both Outputs offer RGsB, RGBS or RGBHV Internal Power Supply (90 to 140/200 to 240V) Variety of packages available

ALTINEX, Inc.

The VA6835FC is designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The VA6835FC is available in six different "Packs," which indicate the type of input and local monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The VA6835FC uses a 15-pin HD input that is compatible with standard VGA cables. The VA6835FC offers three fully buffered outputs: two main outputs, each using 6 BNC connectors to deliver RGBHV, RGBS, or RGsB type signals, and a pass-through 15-pin HD local monitor output. The VA6835FC is virtually identical to the VA6834FC interface except that it also provides the capability to strip Sync from Green; if the input signal is RGsB, the main output can be RGsB, RGBS, or RGBHV. The VA6835FC offers a number of useful features, such as switches for Input Termination and ID Bit (used to emulate a local monitor). A dial-type Horizontal Positioning Control on the front panel not only adjusts the image position, but can also be used to turn off the Horizontal Delay/Positioning Control.

  • 15 pin-HD Input with VGA Compatible pin-out
  • Accepts VGA thru UXGA, MAC, SUN, and SGI
  • Strips Sync from Green
  • Both Outputs offer RGsB, RGBS or RGBHV
  • Internal Power Supply (90 to 140/200 to 240V)
  • Variety of packages available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VA6835FC
Product Name System Universal Interface
Unlock Full Specs
to access all available technical data

Similar Products

Routers - 2620380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 4 #
View Details
FieldServer ProtoNode Gateway (LonWorks) - FPC-N35 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details