Visual Sound, Inc. Computer and Audio Interface: Composite S-Video and audio interface - Ivory Face VWP-SVA-IVO

Description
FSR, Inc. The VWP-SVA is a Composite, S-Video and Stereo Audio interface that fits in a single gang Decora style wall plate. The VWP provides an attractive connection point for VCR's, DVD players, document cameras and much more. The VWP automatically selects the active composite or S-Video input, converting composite signals to S-Video. The selected signal in S-Video format is then passed through a line driver to allow cable runs of up to 300 feet. The unbalanced stereo audio input is converted to a balanced signal to get the highest audio quality. The stereo audio is balanced to help prevent interference. The VWP simplifies system design and installation by converting composite to S-Video. There is one less cable to run and one less signal type to switch. This represents an overall savings to the end user, while providing high quality video and audio. The VWP has an RCA connector for the composite video input, a 4 pin DIN connector for the S-Video input and a pair of RCA connectors for the stereo audio input. The S-video output is provided on pair of pigtail mounted BNC connectors, and the balanced stereo audio is output on a terminal strip. Single Gang Decora Style Available in 3 colors, Black, White or Ivory High Quality Composite to S Conversion Selectable Stereo or Mono Output Power LED
Description
FSR, Inc. The VWP-SVA is a Composite, S-Video and Stereo Audio interface that fits in a single gang Decora style wall plate. The VWP provides an attractive connection point for VCR's, DVD players, document cameras and much more. The VWP automatically selects the active composite or S-Video input, converting composite signals to S-Video. The selected signal in S-Video format is then passed through a line driver to allow cable runs of up to 300 feet. The unbalanced stereo audio input is converted to a balanced signal to get the highest audio quality. The stereo audio is balanced to help prevent interference. The VWP simplifies system design and installation by converting composite to S-Video. There is one less cable to run and one less signal type to switch. This represents an overall savings to the end user, while providing high quality video and audio. The VWP has an RCA connector for the composite video input, a 4 pin DIN connector for the S-Video input and a pair of RCA connectors for the stereo audio input. The S-video output is provided on pair of pigtail mounted BNC connectors, and the balanced stereo audio is output on a terminal strip. Single Gang Decora Style Available in 3 colors, Black, White or Ivory High Quality Composite to S Conversion Selectable Stereo or Mono Output Power LED

Suppliers

Company
Product
Description
Supplier Links
Computer and Audio Interface: Composite S-Video and audio interface - Ivory Face - VWP-SVA-IVO - Visual Sound, Inc.
Broomall, PA, USA
Computer and Audio Interface: Composite S-Video and audio interface - Ivory Face
VWP-SVA-IVO
Computer and Audio Interface: Composite S-Video and audio interface - Ivory Face VWP-SVA-IVO
FSR, Inc. The VWP-SVA is a Composite, S-Video and Stereo Audio interface that fits in a single gang Decora style wall plate. The VWP provides an attractive connection point for VCR's, DVD players, document cameras and much more. The VWP automatically selects the active composite or S-Video input, converting composite signals to S-Video. The selected signal in S-Video format is then passed through a line driver to allow cable runs of up to 300 feet. The unbalanced stereo audio input is converted to a balanced signal to get the highest audio quality. The stereo audio is balanced to help prevent interference. The VWP simplifies system design and installation by converting composite to S-Video. There is one less cable to run and one less signal type to switch. This represents an overall savings to the end user, while providing high quality video and audio. The VWP has an RCA connector for the composite video input, a 4 pin DIN connector for the S-Video input and a pair of RCA connectors for the stereo audio input. The S-video output is provided on pair of pigtail mounted BNC connectors, and the balanced stereo audio is output on a terminal strip. Single Gang Decora Style Available in 3 colors, Black, White or Ivory High Quality Composite to S Conversion Selectable Stereo or Mono Output Power LED

FSR, Inc.

The VWP-SVA is a Composite, S-Video and Stereo Audio interface that fits in a single gang Decora style wall plate. The VWP provides an attractive connection point for VCR's, DVD players, document cameras and much more. The VWP automatically selects the active composite or S-Video input, converting composite signals to S-Video. The selected signal in S-Video format is then passed through a line driver to allow cable runs of up to 300 feet. The unbalanced stereo audio input is converted to a balanced signal to get the highest audio quality. The stereo audio is balanced to help prevent interference.
The VWP simplifies system design and installation by converting composite to S-Video. There is one less cable to run and one less signal type to switch. This represents an overall savings to the end user, while providing high quality video and audio.
The VWP has an RCA connector for the composite video input, a 4 pin DIN connector for the S-Video input and a pair of RCA connectors for the stereo audio input. The S-video output is provided on pair of pigtail mounted BNC connectors, and the balanced stereo audio is output on a terminal strip.

  • Single Gang Decora Style
  • Available in 3 colors, Black, White or Ivory
  • High Quality Composite to S Conversion
  • Selectable Stereo or Mono Output
  • Power LED
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VWP-SVA-IVO
Product Name Computer and Audio Interface: Composite S-Video and audio interface - Ivory Face
Unlock Full Specs
to access all available technical data

Similar Products

AS-i module - VAEM-S6-S-FAS-4-4E - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
FieldServer BACnet IIoT Gateway (AT&T) - FS-IoT-BAC2A - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details