Visual Sound, Inc. 4-Port FireWire® Repeater/HUB VS-4FW

Description
Kramer Electronics USA, Inc. Max Data Rate - 400Mbps ESD Protection The VS-4FW is a high-performance bidirectional hub/repeater for 6-pin FireWire® (IEEE 1394) signals. It increases the number of ports available and/or extend the distance of FireWire® cable runs. Cascading Operation - multiple units can be cascaded to create a Firewire system with up to 63 ports Range - Doubles Firewire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m) Hot Swapping - Supports plug and play Transfer Rates - 100, 200, and 400Mbps ESD Protection - Incorporates Kramer's Spark-Guard ProTM signal protection circuitry to help protect against EDS(electrostatic discharge) which can damage digital equipment Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effectiv solutions Digital video production and editing studios application Digital video live broadcasting application PC Firewire port extension and long cable drive application
Description
Kramer Electronics USA, Inc. Max Data Rate - 400Mbps ESD Protection The VS-4FW is a high-performance bidirectional hub/repeater for 6-pin FireWire® (IEEE 1394) signals. It increases the number of ports available and/or extend the distance of FireWire® cable runs. Cascading Operation - multiple units can be cascaded to create a Firewire system with up to 63 ports Range - Doubles Firewire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m) Hot Swapping - Supports plug and play Transfer Rates - 100, 200, and 400Mbps ESD Protection - Incorporates Kramer's Spark-Guard ProTM signal protection circuitry to help protect against EDS(electrostatic discharge) which can damage digital equipment Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effectiv solutions Digital video production and editing studios application Digital video live broadcasting application PC Firewire port extension and long cable drive application

Suppliers

Company
Product
Description
Supplier Links
4-Port FireWire® Repeater/HUB - VS-4FW - Visual Sound, Inc.
Broomall, PA, USA
4-Port FireWire® Repeater/HUB
VS-4FW
4-Port FireWire® Repeater/HUB VS-4FW
Kramer Electronics USA, Inc. Max Data Rate - 400Mbps ESD Protection The VS-4FW is a high-performance bidirectional hub/repeater for 6-pin FireWire® (IEEE 1394) signals. It increases the number of ports available and/or extend the distance of FireWire® cable runs. Cascading Operation - multiple units can be cascaded to create a Firewire system with up to 63 ports Range - Doubles Firewire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m) Hot Swapping - Supports plug and play Transfer Rates - 100, 200, and 400Mbps ESD Protection - Incorporates Kramer's Spark-Guard ProTM signal protection circuitry to help protect against EDS(electrostatic discharge) which can damage digital equipment Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effectiv solutions Digital video production and editing studios application Digital video live broadcasting application PC Firewire port extension and long cable drive application

Kramer Electronics USA, Inc.

Max Data Rate - 400Mbps ESD Protection

The VS-4FW is a high-performance bidirectional hub/repeater for 6-pin FireWire® (IEEE 1394) signals. It increases the number of ports available and/or extend the distance of FireWire® cable runs.

  • Cascading Operation - multiple units can be cascaded to create a Firewire system with up to 63 ports
  • Range - Doubles Firewire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m)
  • Hot Swapping - Supports plug and play
  • Transfer Rates - 100, 200, and 400Mbps
  • ESD Protection - Incorporates Kramer's Spark-Guard ProTM signal protection circuitry to help protect against EDS(electrostatic discharge) which can damage digital equipment
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effectiv solutions
  • Digital video production and editing studios application Digital video live broadcasting application
  • PC Firewire port extension and long cable drive application
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VS-4FW
Product Name 4-Port FireWire® Repeater/HUB
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2723475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details
Networking Router - 119536967 - Radwell International
Specs
Network Equipment Router
View Details