Visual Sound, Inc. Computer Graphics Video Line Amplifier & Format Converter VP-103

Description
Kramer Electronics USA, Inc. Bandwidth - 315MHz (-3dB) Level & EQ Controls Looping Input Rack Kit - RK-MEDN The VP-103 is a line amplifier and format converter for computer graphics video signals. It accepts a computer graphics video input on a 15-pin HD connector and converts it to two identical outputs of either RGBS, RGsB, or RGBHV. High Bandwidth - 315MHz (- 3dB) HDTV Compatible Dual Outputs Level (Gain) and EQ (Peaking) Controls Looping Input Selectable Input Signal Termination Output Sync - Selectable Desktop Size - Compact size. Can be rack mounted in a 1U rack space with the optional RK-MEDN adapter Any professional display system requiring XGA signal splitting and conversion to BNC connectors Long distance graphics signal distribution Rental and staging applications
Description
Kramer Electronics USA, Inc. Bandwidth - 315MHz (-3dB) Level & EQ Controls Looping Input Rack Kit - RK-MEDN The VP-103 is a line amplifier and format converter for computer graphics video signals. It accepts a computer graphics video input on a 15-pin HD connector and converts it to two identical outputs of either RGBS, RGsB, or RGBHV. High Bandwidth - 315MHz (- 3dB) HDTV Compatible Dual Outputs Level (Gain) and EQ (Peaking) Controls Looping Input Selectable Input Signal Termination Output Sync - Selectable Desktop Size - Compact size. Can be rack mounted in a 1U rack space with the optional RK-MEDN adapter Any professional display system requiring XGA signal splitting and conversion to BNC connectors Long distance graphics signal distribution Rental and staging applications

Suppliers

Company
Product
Description
Supplier Links
Computer Graphics Video Line Amplifier & Format Converter - VP-103 - Visual Sound, Inc.
Broomall, PA, USA
Computer Graphics Video Line Amplifier & Format Converter
VP-103
Computer Graphics Video Line Amplifier & Format Converter VP-103
Kramer Electronics USA, Inc. Bandwidth - 315MHz (-3dB) Level & EQ Controls Looping Input Rack Kit - RK-MEDN The VP-103 is a line amplifier and format converter for computer graphics video signals. It accepts a computer graphics video input on a 15-pin HD connector and converts it to two identical outputs of either RGBS, RGsB, or RGBHV. High Bandwidth - 315MHz (- 3dB) HDTV Compatible Dual Outputs Level (Gain) and EQ (Peaking) Controls Looping Input Selectable Input Signal Termination Output Sync - Selectable Desktop Size - Compact size. Can be rack mounted in a 1U rack space with the optional RK-MEDN adapter Any professional display system requiring XGA signal splitting and conversion to BNC connectors Long distance graphics signal distribution Rental and staging applications

Kramer Electronics USA, Inc.

Bandwidth - 315MHz (-3dB)
Level & EQ Controls
Looping Input
Rack Kit - RK-MEDN

The VP-103 is a line amplifier and format converter for computer graphics video signals. It accepts a computer graphics video input on a 15-pin HD connector and converts it to two identical outputs of either RGBS, RGsB, or RGBHV.

  • High Bandwidth - 315MHz (- 3dB)
  • HDTV Compatible
  • Dual Outputs
  • Level (Gain) and EQ (Peaking) Controls
  • Looping Input
  • Selectable Input Signal Termination
  • Output Sync - Selectable
  • Desktop Size - Compact size. Can be rack mounted in a 1U rack space with the optional RK-MEDN adapter
  • Any professional display system requiring XGA signal splitting and conversion to BNC connectors
  • Long distance graphics signal distribution
  • Rental and staging applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VP-103
Product Name Computer Graphics Video Line Amplifier & Format Converter
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2727681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details
FieldServer ProtoNode Gateway (RS-232) - FPC-N36 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details