Visual Sound, Inc. Computer Graphics Video over Twisted Pair Branching Transmitter TP-100

Description
Kramer Electronics USA, Inc. Looping Input EQ Control Rack Kit - RK-1 The TP-100 is a branching twisted pair transmitter for computer graphics video signals. The TP-100 transmitter converts a computer graphics video signal into 2 twisted pair output signals and each TP-200 receiver converts a twisted pair signal back into three identical computer graphics video signals. Resolution: Up to UXGA HDTV Compatible Twisted Pair Inputs/Outputs - RJ-45 Branching Outputs - 2 Twisted Pair Looping Input Selectable Input Signal Termination ID Bit Control EQ (Peaking) Controls System Range - Up to 100 meters (320') Cable - UTP (unshielded twisted pair) such as CAT5 System Range - Up to 100 meters (320'). Greater distances possible depending on resolution and cable H/V Stabilizing Circuitry Desktop Size - Compact size. Two units can be rack mounted side-by-side in a 1U rack space with the optional RK-80 adapter Any professional system requiring an A/V distribution amplifier for long cable runs with controls Retail stores, point-of-sale applications CCTV and security systems
Description
Kramer Electronics USA, Inc. Looping Input EQ Control Rack Kit - RK-1 The TP-100 is a branching twisted pair transmitter for computer graphics video signals. The TP-100 transmitter converts a computer graphics video signal into 2 twisted pair output signals and each TP-200 receiver converts a twisted pair signal back into three identical computer graphics video signals. Resolution: Up to UXGA HDTV Compatible Twisted Pair Inputs/Outputs - RJ-45 Branching Outputs - 2 Twisted Pair Looping Input Selectable Input Signal Termination ID Bit Control EQ (Peaking) Controls System Range - Up to 100 meters (320') Cable - UTP (unshielded twisted pair) such as CAT5 System Range - Up to 100 meters (320'). Greater distances possible depending on resolution and cable H/V Stabilizing Circuitry Desktop Size - Compact size. Two units can be rack mounted side-by-side in a 1U rack space with the optional RK-80 adapter Any professional system requiring an A/V distribution amplifier for long cable runs with controls Retail stores, point-of-sale applications CCTV and security systems

Suppliers

Company
Product
Description
Supplier Links
Computer Graphics Video over Twisted Pair Branching Transmitter - TP-100 - Visual Sound, Inc.
Broomall, PA, USA
Computer Graphics Video over Twisted Pair Branching Transmitter
TP-100
Computer Graphics Video over Twisted Pair Branching Transmitter TP-100
Kramer Electronics USA, Inc. Looping Input EQ Control Rack Kit - RK-1 The TP-100 is a branching twisted pair transmitter for computer graphics video signals. The TP-100 transmitter converts a computer graphics video signal into 2 twisted pair output signals and each TP-200 receiver converts a twisted pair signal back into three identical computer graphics video signals. Resolution: Up to UXGA HDTV Compatible Twisted Pair Inputs/Outputs - RJ-45 Branching Outputs - 2 Twisted Pair Looping Input Selectable Input Signal Termination ID Bit Control EQ (Peaking) Controls System Range - Up to 100 meters (320') Cable - UTP (unshielded twisted pair) such as CAT5 System Range - Up to 100 meters (320'). Greater distances possible depending on resolution and cable H/V Stabilizing Circuitry Desktop Size - Compact size. Two units can be rack mounted side-by-side in a 1U rack space with the optional RK-80 adapter Any professional system requiring an A/V distribution amplifier for long cable runs with controls Retail stores, point-of-sale applications CCTV and security systems

Kramer Electronics USA, Inc.

Looping Input EQ Control Rack Kit - RK-1

The TP-100 is a branching twisted pair transmitter for computer graphics video signals. The TP-100 transmitter converts a computer graphics video signal into 2 twisted pair output signals and each TP-200 receiver converts a twisted pair signal back into three identical computer graphics video signals.

  • Resolution: Up to UXGA
  • HDTV Compatible
  • Twisted Pair Inputs/Outputs - RJ-45
  • Branching Outputs - 2 Twisted Pair
  • Looping Input
  • Selectable Input Signal Termination
  • ID Bit Control
  • EQ (Peaking) Controls
  • System Range - Up to 100 meters (320')
  • Cable - UTP (unshielded twisted pair) such as CAT5
  • System Range - Up to 100 meters (320'). Greater distances possible depending on resolution and cable
  • H/V Stabilizing Circuitry
  • Desktop Size - Compact size. Two units can be rack mounted side-by-side in a 1U rack space with the optional RK-80 adapter
  • Any professional system requiring an A/V distribution amplifier for long cable runs with controls
  • Retail stores, point-of-sale applications
  • CCTV and security systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number TP-100
Product Name Computer Graphics Video over Twisted Pair Branching Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 228189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 1 Gbps
View Details
FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details