Visual Sound, Inc. 1:1 Computer Graphics Video Line Amplifier VP-210xl

Description
Kramer Electronics USA, Inc. Bandwidth - 500MHz (-3dB) Level & EQ Controls Looping Input High Bandwidth - 380MHz (- 3dB) HDTV Compatible Level (Gain) and EQ (Peaking) Controls Looping Input Selectable Input Signal Termination ID Bit Control Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Dual monitor systems - local or remote Presentation systems - for remote transmission and cable equalization
Description
Kramer Electronics USA, Inc. Bandwidth - 500MHz (-3dB) Level & EQ Controls Looping Input High Bandwidth - 380MHz (- 3dB) HDTV Compatible Level (Gain) and EQ (Peaking) Controls Looping Input Selectable Input Signal Termination ID Bit Control Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Dual monitor systems - local or remote Presentation systems - for remote transmission and cable equalization

Suppliers

Company
Product
Description
Supplier Links
1:1 Computer Graphics Video Line Amplifier - VP-210xl - Visual Sound, Inc.
Broomall, PA, USA
1:1 Computer Graphics Video Line Amplifier
VP-210xl
1:1 Computer Graphics Video Line Amplifier VP-210xl
Kramer Electronics USA, Inc. Bandwidth - 500MHz (-3dB) Level & EQ Controls Looping Input High Bandwidth - 380MHz (- 3dB) HDTV Compatible Level (Gain) and EQ (Peaking) Controls Looping Input Selectable Input Signal Termination ID Bit Control Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Dual monitor systems - local or remote Presentation systems - for remote transmission and cable equalization

Kramer Electronics USA, Inc.

Bandwidth - 500MHz (-3dB)
Level & EQ Controls
Looping Input

  • High Bandwidth - 380MHz (- 3dB)
  • HDTV Compatible
  • Level (Gain) and EQ (Peaking) Controls
  • Looping Input
  • Selectable Input Signal Termination
  • ID Bit Control
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions
  • Dual monitor systems - local or remote
  • Presentation systems - for remote transmission and cable equalization
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VP-210xl
Product Name 1:1 Computer Graphics Video Line Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

AS-i module - VAEM-S6-S-FAS-4-4E - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
ECO Unmanaged - 852-1112 - WAGO
Specs
Network Equipment Switch
View Details
5 suppliers
FieldServer BACnet IIoT Gateway (Verizon) - FS-IoT-BAC2V - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details