Visual Sound, Inc. 1:3 Computer Graphics Video Processor VP-11

Description
Kramer Electronics USA, Inc. Bandwidth - 300MHz (-3dB) Looping Input ProcAmp The VP-11 is a high-performance processor for computer graphics video signals with resolutions ranging from VGA through UXGA and higher. It allows the user to adjust and enhance an incoming computer graphics signal and distribute the processed signal to three simultaneous outputs. High Resolution - 300MHz (- 3dB) Proc Amp Control - Contrast, definition, black level, & R, G, B level/gain Timing Control - H/V Sync Delay Sync Output - H/V, RGSB, or RGBS Outputs - 2x15-pin HD connectors & 1 RGBHV/S Looping Input Selectable Input Signal Termination ID Bit Control Standard 19 inch Rack Mount Size - 1U Any professional multimedia and presentation application where full image control is needed Color correction and image enhancement of projector images in public, educational and stage applications Special effects generation in video/data projection applications
Description
Kramer Electronics USA, Inc. Bandwidth - 300MHz (-3dB) Looping Input ProcAmp The VP-11 is a high-performance processor for computer graphics video signals with resolutions ranging from VGA through UXGA and higher. It allows the user to adjust and enhance an incoming computer graphics signal and distribute the processed signal to three simultaneous outputs. High Resolution - 300MHz (- 3dB) Proc Amp Control - Contrast, definition, black level, & R, G, B level/gain Timing Control - H/V Sync Delay Sync Output - H/V, RGSB, or RGBS Outputs - 2x15-pin HD connectors & 1 RGBHV/S Looping Input Selectable Input Signal Termination ID Bit Control Standard 19 inch Rack Mount Size - 1U Any professional multimedia and presentation application where full image control is needed Color correction and image enhancement of projector images in public, educational and stage applications Special effects generation in video/data projection applications

Suppliers

Company
Product
Description
Supplier Links
1:3 Computer Graphics Video Processor - VP-11 - Visual Sound, Inc.
Broomall, PA, USA
1:3 Computer Graphics Video Processor
VP-11
1:3 Computer Graphics Video Processor VP-11
Kramer Electronics USA, Inc. Bandwidth - 300MHz (-3dB) Looping Input ProcAmp The VP-11 is a high-performance processor for computer graphics video signals with resolutions ranging from VGA through UXGA and higher. It allows the user to adjust and enhance an incoming computer graphics signal and distribute the processed signal to three simultaneous outputs. High Resolution - 300MHz (- 3dB) Proc Amp Control - Contrast, definition, black level, & R, G, B level/gain Timing Control - H/V Sync Delay Sync Output - H/V, RGSB, or RGBS Outputs - 2x15-pin HD connectors & 1 RGBHV/S Looping Input Selectable Input Signal Termination ID Bit Control Standard 19 inch Rack Mount Size - 1U Any professional multimedia and presentation application where full image control is needed Color correction and image enhancement of projector images in public, educational and stage applications Special effects generation in video/data projection applications

Kramer Electronics USA, Inc.

Bandwidth - 300MHz (-3dB) Looping Input ProcAmp

The VP-11 is a high-performance processor for computer graphics video signals with resolutions ranging from VGA through UXGA and higher. It allows the user to adjust and enhance an incoming computer graphics signal and distribute the processed signal to three simultaneous outputs.

  • High Resolution - 300MHz (- 3dB)
  • Proc Amp Control - Contrast, definition, black level, & R, G, B level/gain
  • Timing Control - H/V Sync Delay
  • Sync Output - H/V, RGSB, or RGBS
  • Outputs - 2x15-pin HD connectors & 1 RGBHV/S
  • Looping Input
  • Selectable Input Signal Termination
  • ID Bit Control
  • Standard 19 inch Rack Mount Size - 1U
  • Any professional multimedia and presentation application where full image control is needed
  • Color correction and image enhancement of projector images in public, educational and stage applications
  • Special effects generation in video/data projection applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VP-11
Product Name 1:3 Computer Graphics Video Processor
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet IIoT Gateway (Verizon) - FS-IoT-BAC2V - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-DN - 101209432 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network DeviceNet
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details