Visual Sound, Inc. 1:2 Computer Graphics & HDTV Video Distribution Amplifier over Twisted Pair & Receiver TP-220HD

Description
Kramer Electronics USA, Inc. Sync Polarity - H&V The TP-220HD is a high-performance twisted pair receiver for computer graphics signals with resolutions ranging from VGA through UXGA and higher as well as HDTV signals up to 1080p. It converts a twisted pair signal back into two identical signals in the original format. High Resolution - Up to UXGA computer graphics video or 1080P HDTV signals. HDTV Compatible. User Adjustable Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs. Power Connect™ System - Only one unit in a system, either the transmitter or the receiver needs to be connected to an external power source. Long System Range - Up to 100 meters (330'). Twisted Pair Connector - RJ-45. Level (Gain) & EQ (Peaking) Control - TP-220HD Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.
Description
Kramer Electronics USA, Inc. Sync Polarity - H&V The TP-220HD is a high-performance twisted pair receiver for computer graphics signals with resolutions ranging from VGA through UXGA and higher as well as HDTV signals up to 1080p. It converts a twisted pair signal back into two identical signals in the original format. High Resolution - Up to UXGA computer graphics video or 1080P HDTV signals. HDTV Compatible. User Adjustable Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs. Power Connect™ System - Only one unit in a system, either the transmitter or the receiver needs to be connected to an external power source. Long System Range - Up to 100 meters (330'). Twisted Pair Connector - RJ-45. Level (Gain) & EQ (Peaking) Control - TP-220HD Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
1:2 Computer Graphics & HDTV Video Distribution Amplifier over Twisted Pair & Receiver
TP-220HD
1:2 Computer Graphics & HDTV Video Distribution Amplifier over Twisted Pair & Receiver TP-220HD
Kramer Electronics USA, Inc. Sync Polarity - H&V The TP-220HD is a high-performance twisted pair receiver for computer graphics signals with resolutions ranging from VGA through UXGA and higher as well as HDTV signals up to 1080p. It converts a twisted pair signal back into two identical signals in the original format. High Resolution - Up to UXGA computer graphics video or 1080P HDTV signals. HDTV Compatible. User Adjustable Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs. Power Connect™ System - Only one unit in a system, either the transmitter or the receiver needs to be connected to an external power source. Long System Range - Up to 100 meters (330'). Twisted Pair Connector - RJ-45. Level (Gain) & EQ (Peaking) Control - TP-220HD Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.

Kramer Electronics USA, Inc.

Sync Polarity - H&V

The TP-220HD is a high-performance twisted pair receiver for computer graphics signals with resolutions ranging from VGA through UXGA and higher as well as HDTV signals up to 1080p. It converts a twisted pair signal back into two identical signals in the original format.

  • High Resolution - Up to UXGA computer graphics video or 1080P HDTV signals.
  • HDTV Compatible.
  • User Adjustable Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs.
  • Power Connect™ System - Only one unit in a system, either the transmitter or the receiver needs to be connected to an external power source.
  • Long System Range - Up to 100 meters (330').
  • Twisted Pair Connector - RJ-45.
  • Level (Gain) & EQ (Peaking) Control - TP-220HD
  • Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number TP-220HD
Product Name 1:2 Computer Graphics & HDTV Video Distribution Amplifier over Twisted Pair & Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-E-4E4A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Standard Unmanaged - 852-102 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details