Visual Sound, Inc. 1:10 Computer Graphics Video over Twisted Pair Transmitter with Dual 15?pin HD Outputs TP-210

Description
Kramer Electronics USA, Inc. H&V Sync Polarity Settings The TP-210 is a high-performance distribution amplifier for computer graphics video signals with resolutions ranging from VGA through UXGA and higher. It takes one input and provides 10 twisted pair outputs plus two computer graphics video outputs on 15-pin HD connectors for local monitoring. Resolution - up to UXGA HDTV Compatible Twisted Pair Connector - RJ-45 Twisted Pair Outputs - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal. Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs. System Range (Twisted Pair) - Up to 100 meters (300') Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Power Connect™ System - Only the transmitter needs to be connected to a power source. Standard 19" Rack Mount Size - 1RU.
Description
Kramer Electronics USA, Inc. H&V Sync Polarity Settings The TP-210 is a high-performance distribution amplifier for computer graphics video signals with resolutions ranging from VGA through UXGA and higher. It takes one input and provides 10 twisted pair outputs plus two computer graphics video outputs on 15-pin HD connectors for local monitoring. Resolution - up to UXGA HDTV Compatible Twisted Pair Connector - RJ-45 Twisted Pair Outputs - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal. Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs. System Range (Twisted Pair) - Up to 100 meters (300') Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Power Connect™ System - Only the transmitter needs to be connected to a power source. Standard 19" Rack Mount Size - 1RU.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
1:10 Computer Graphics Video over Twisted Pair Transmitter with Dual 15?pin HD Outputs
TP-210
1:10 Computer Graphics Video over Twisted Pair Transmitter with Dual 15?pin HD Outputs TP-210
Kramer Electronics USA, Inc. H&V Sync Polarity Settings The TP-210 is a high-performance distribution amplifier for computer graphics video signals with resolutions ranging from VGA through UXGA and higher. It takes one input and provides 10 twisted pair outputs plus two computer graphics video outputs on 15-pin HD connectors for local monitoring. Resolution - up to UXGA HDTV Compatible Twisted Pair Connector - RJ-45 Twisted Pair Outputs - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal. Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs. System Range (Twisted Pair) - Up to 100 meters (300') Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5 Power Connect™ System - Only the transmitter needs to be connected to a power source. Standard 19" Rack Mount Size - 1RU.

Kramer Electronics USA, Inc.

H&V Sync Polarity Settings

The TP-210 is a high-performance distribution amplifier for computer graphics video signals with resolutions ranging from VGA through UXGA and higher. It takes one input and provides 10 twisted pair outputs plus two computer graphics video outputs on 15-pin HD connectors for local monitoring.

  • Resolution - up to UXGA
  • HDTV Compatible
  • Twisted Pair Connector - RJ-45
  • Twisted Pair Outputs - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal.
  • Sync Polarity Settings - H & V switches for improved HDTV compatibility with the CAT 5 outputs.
  • System Range (Twisted Pair) - Up to 100 meters (300')
  • Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5
  • Power Connect™ System - Only the transmitter needs to be connected to a power source.
  • Standard 19" Rack Mount Size - 1RU.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number TP-210
Product Name 1:10 Computer Graphics Video over Twisted Pair Transmitter with Dual 15?pin HD Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2681552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 0.0100 to 1 Gbps
View Details
FieldServer BACnet IIoT Gateway - FS-IoT-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details