Visual Sound, Inc. 3-Port FireWire® 800 Repeater/HUB VS-30FW

Description
Kramer Electronics USA, Inc. Max Data Rate - 800Mbps ESD Protection Requires 9-pin FireWire? 800 Cable The VS-30FW is a high-performance bidirectional hub/repeater for 9-pin FireWire® 800 (IEEE 1394b) signals. It increases the number of ports available and/or extends the distance of FireWire® cable runs. Ports - 3 bilingual IEEE 1394b 800Mbps (S800) Range - Doubles FireWire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m) Hot Swapping - Supports Plug and Play Transfer Rates - 100, 200, 400 and 800Mbps ESD Protection - Incorporates Kramer's Spark-Guard Pro™ signal protection circuitry to help protect against EDS(electrostatic discharge) which can damage digital equipment Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Digital video production and editing studios applications Digital video live broadcasting application PC Firewire port extension and long cable drive
Description
Kramer Electronics USA, Inc. Max Data Rate - 800Mbps ESD Protection Requires 9-pin FireWire? 800 Cable The VS-30FW is a high-performance bidirectional hub/repeater for 9-pin FireWire® 800 (IEEE 1394b) signals. It increases the number of ports available and/or extends the distance of FireWire® cable runs. Ports - 3 bilingual IEEE 1394b 800Mbps (S800) Range - Doubles FireWire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m) Hot Swapping - Supports Plug and Play Transfer Rates - 100, 200, 400 and 800Mbps ESD Protection - Incorporates Kramer's Spark-Guard Pro™ signal protection circuitry to help protect against EDS(electrostatic discharge) which can damage digital equipment Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Digital video production and editing studios applications Digital video live broadcasting application PC Firewire port extension and long cable drive

Suppliers

Company
Product
Description
Supplier Links
3-Port FireWire® 800 Repeater/HUB - VS-30FW - Visual Sound, Inc.
Broomall, PA, USA
3-Port FireWire® 800 Repeater/HUB
VS-30FW
3-Port FireWire® 800 Repeater/HUB VS-30FW
Kramer Electronics USA, Inc. Max Data Rate - 800Mbps ESD Protection Requires 9-pin FireWire? 800 Cable The VS-30FW is a high-performance bidirectional hub/repeater for 9-pin FireWire® 800 (IEEE 1394b) signals. It increases the number of ports available and/or extends the distance of FireWire® cable runs. Ports - 3 bilingual IEEE 1394b 800Mbps (S800) Range - Doubles FireWire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m) Hot Swapping - Supports Plug and Play Transfer Rates - 100, 200, 400 and 800Mbps ESD Protection - Incorporates Kramer's Spark-Guard Pro™ signal protection circuitry to help protect against EDS(electrostatic discharge) which can damage digital equipment Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Digital video production and editing studios applications Digital video live broadcasting application PC Firewire port extension and long cable drive

Kramer Electronics USA, Inc.

Max Data Rate - 800Mbps
ESD Protection
Requires 9-pin FireWire? 800 Cable

The VS-30FW is a high-performance bidirectional hub/repeater for 9-pin FireWire® 800 (IEEE 1394b) signals. It increases the number of ports available and/or extends the distance of FireWire® cable runs.

  • Ports - 3 bilingual IEEE 1394b 800Mbps (S800)
  • Range - Doubles FireWire cable range from 14.75' (4.5m) to 29.5' (9m). Multiple units can be cascaded to extend the range to up to 236' (72m)
  • Hot Swapping - Supports Plug and Play
  • Transfer Rates - 100, 200, 400 and 800Mbps
  • ESD Protection - Incorporates Kramer's Spark-Guard Pro™ signal protection circuitry to help protect against EDS(electrostatic discharge) which can damage digital equipment
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions
  • Digital video production and editing studios applications
  • Digital video live broadcasting application
  • PC Firewire port extension and long cable drive
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VS-30FW
Product Name 3-Port FireWire® 800 Repeater/HUB
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Routers - 2558424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable; WAN Capable
Network Media Wireless
View Details
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details