Visual Sound, Inc. 1:2 Computer Graphics Video Distribution Amplifier with Twisted Pair Transmitter VP-300T

Description
Kramer Electronics USA, Inc. Resolution - up to UXGA The VP-300T and VP-300THD are high-performance distribution amplifiers for computer graphics video signals with resolutions ranging from VGA through UXGA and higher as well as HDTV (VP-300THD). They take one input, provide correct buffering and isolation, and distribute the signal to two computer graphics video or HDTV outputs and one twisted pair output. High Bandwidth - 439MHz (- 3dB) HDTV Compatible Twisted Pair Connectors - RJ-45 connectors ID Bit Control Twisted Pair Output - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal System Range (CAT 5) - Up to 100 meters (320') Cable (Twisted Pair) - UTP (unshielded Twisted Pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Long range presentation system applications
Description
Kramer Electronics USA, Inc. Resolution - up to UXGA The VP-300T and VP-300THD are high-performance distribution amplifiers for computer graphics video signals with resolutions ranging from VGA through UXGA and higher as well as HDTV (VP-300THD). They take one input, provide correct buffering and isolation, and distribute the signal to two computer graphics video or HDTV outputs and one twisted pair output. High Bandwidth - 439MHz (- 3dB) HDTV Compatible Twisted Pair Connectors - RJ-45 connectors ID Bit Control Twisted Pair Output - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal System Range (CAT 5) - Up to 100 meters (320') Cable (Twisted Pair) - UTP (unshielded Twisted Pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Long range presentation system applications

Suppliers

Company
Product
Description
Supplier Links
1:2 Computer Graphics Video Distribution Amplifier with Twisted Pair Transmitter - VP-300T - Visual Sound, Inc.
Broomall, PA, USA
1:2 Computer Graphics Video Distribution Amplifier with Twisted Pair Transmitter
VP-300T
1:2 Computer Graphics Video Distribution Amplifier with Twisted Pair Transmitter VP-300T
Kramer Electronics USA, Inc. Resolution - up to UXGA The VP-300T and VP-300THD are high-performance distribution amplifiers for computer graphics video signals with resolutions ranging from VGA through UXGA and higher as well as HDTV (VP-300THD). They take one input, provide correct buffering and isolation, and distribute the signal to two computer graphics video or HDTV outputs and one twisted pair output. High Bandwidth - 439MHz (- 3dB) HDTV Compatible Twisted Pair Connectors - RJ-45 connectors ID Bit Control Twisted Pair Output - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal System Range (CAT 5) - Up to 100 meters (320') Cable (Twisted Pair) - UTP (unshielded Twisted Pair) such as CAT 5 Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Long range presentation system applications

Kramer Electronics USA, Inc.

Resolution - up to UXGA

The VP-300T and VP-300THD are high-performance distribution amplifiers for computer graphics video signals with resolutions ranging from VGA through UXGA and higher as well as HDTV (VP-300THD). They take one input, provide correct buffering and isolation, and distribute the signal to two computer graphics video or HDTV outputs and one twisted pair output.

  • High Bandwidth - 439MHz (- 3dB)
  • HDTV Compatible
  • Twisted Pair Connectors - RJ-45 connectors
  • ID Bit Control
  • Twisted Pair Output - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal
  • System Range (CAT 5) - Up to 100 meters (320')
  • Cable (Twisted Pair) - UTP (unshielded Twisted Pair) such as CAT 5
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions
  • Long range presentation system applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VP-300T
Product Name 1:2 Computer Graphics Video Distribution Amplifier with Twisted Pair Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

ECO Unmanaged - 852-1112 - WAGO
Specs
Network Equipment Switch
View Details
5 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Stratix 2000 5TG unmanaged switch - 1783-US5TG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details