Visual Sound, Inc. 1:1 Computer Graphics Video & HDTV Line Amplifier with Twisted Pair Transmitter VP-200XLTHD

Description
Kramer Electronics USA, Inc. Bandwidth - 405MHz Level & EQ Controls Twisted Pair Output is HD Compatible The VP-200xlTHD is a high-performance line and distribution amplifier for computer graphics video signals with resolutions ranging from VGA through UXGA and HDTV. ?It takes one computer graphics video or HDTV input and provides one line-amplified output on a 15-pin HD connector and one twisted pair output on an RJ-45 connector. High Bandwidth - 407MHz (- 3dB). HD Resolutions: 480p, 576p, 720p, 1080i and 1080p. Twisted Pair Connector - RJ-45. Level (Gain) and EQ (Peaking) Controls. Twisted Pair Output - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal. System Range (Twisted Pair) - Up to 100 meters (320 feet). Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5. Power Connect™ System - Only the transmitter or receiver needs to be connected to a power source. (Up to 50m distance between units). Compact Kramer TOOLS® - 3 units can be rack mounted side-by-side in a 1U rack space with the optional RK-3T rack.
Description
Kramer Electronics USA, Inc. Bandwidth - 405MHz Level & EQ Controls Twisted Pair Output is HD Compatible The VP-200xlTHD is a high-performance line and distribution amplifier for computer graphics video signals with resolutions ranging from VGA through UXGA and HDTV. ?It takes one computer graphics video or HDTV input and provides one line-amplified output on a 15-pin HD connector and one twisted pair output on an RJ-45 connector. High Bandwidth - 407MHz (- 3dB). HD Resolutions: 480p, 576p, 720p, 1080i and 1080p. Twisted Pair Connector - RJ-45. Level (Gain) and EQ (Peaking) Controls. Twisted Pair Output - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal. System Range (Twisted Pair) - Up to 100 meters (320 feet). Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5. Power Connect™ System - Only the transmitter or receiver needs to be connected to a power source. (Up to 50m distance between units). Compact Kramer TOOLS® - 3 units can be rack mounted side-by-side in a 1U rack space with the optional RK-3T rack.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
1:1 Computer Graphics Video & HDTV Line Amplifier with Twisted Pair Transmitter
VP-200XLTHD
1:1 Computer Graphics Video & HDTV Line Amplifier with Twisted Pair Transmitter VP-200XLTHD
Kramer Electronics USA, Inc. Bandwidth - 405MHz Level & EQ Controls Twisted Pair Output is HD Compatible The VP-200xlTHD is a high-performance line and distribution amplifier for computer graphics video signals with resolutions ranging from VGA through UXGA and HDTV. ?It takes one computer graphics video or HDTV input and provides one line-amplified output on a 15-pin HD connector and one twisted pair output on an RJ-45 connector. High Bandwidth - 407MHz (- 3dB). HD Resolutions: 480p, 576p, 720p, 1080i and 1080p. Twisted Pair Connector - RJ-45. Level (Gain) and EQ (Peaking) Controls. Twisted Pair Output - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal. System Range (Twisted Pair) - Up to 100 meters (320 feet). Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5. Power Connect™ System - Only the transmitter or receiver needs to be connected to a power source. (Up to 50m distance between units). Compact Kramer TOOLS® - 3 units can be rack mounted side-by-side in a 1U rack space with the optional RK-3T rack.

Kramer Electronics USA, Inc.

Bandwidth - 405MHz Level & EQ Controls Twisted Pair Output is HD Compatible

The VP-200xlTHD is a high-performance line and distribution amplifier for computer graphics video signals with resolutions ranging from VGA through UXGA and HDTV. ?It takes one computer graphics video or HDTV input and provides one line-amplified output on a 15-pin HD connector and one twisted pair output on an RJ-45 connector.

  • High Bandwidth - 407MHz (- 3dB).
  • HD Resolutions: 480p, 576p, 720p, 1080i and 1080p.
  • Twisted Pair Connector - RJ-45.
  • Level (Gain) and EQ (Peaking) Controls.
  • Twisted Pair Output - Requires a computer graphics video Twisted Pair receiver to convert the Twisted Pair signal back into a computer graphics video signal.
  • System Range (Twisted Pair) - Up to 100 meters (320 feet).
  • Cable (Twisted Pair) - UTP (unshielded twisted pair) such as CAT 5.
  • Power Connect™ System - Only the transmitter or receiver needs to be connected to a power source. (Up to 50m distance between units).
  • Compact Kramer TOOLS® - 3 units can be rack mounted side-by-side in a 1U rack space with the optional RK-3T rack.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VP-200XLTHD
Product Name 1:1 Computer Graphics Video & HDTV Line Amplifier with Twisted Pair Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details