Visual Sound, Inc. 1:6 Computer Graphics Video & Audio Distribution Amplifier with Twisted Pair Transmitter VP-6A

Description
Kramer Electronics USA, Inc. Bandwidth - 500MHz (15-pin HD) Audio Level Controls EQ Control H&V Polarity Selection B/U Audio Transcoding The VP-6A is a high-performance computer graphics video distribution amplifier for computer graphics video signals with resolutions up to and exceeding UXGA with balanced or unbalanced stereo audio signals. It takes one input, provides correct buffering and isolation, and distributes the signal to 6 computer graphics video outputs on 15-pin HD connectors and one AV twisted pair output on an RJ-45 connector. High Bandwidth - 500MHz (-3dB). Built-In Audio Trancoding - Balanced or unbalanced stereo Input with 12 live outputs (6 balanced and 6 unbalanced). Audio Level Controls - Left & Right. Power Connect™ System - Only one unit in a system, the transmitter needs to be connected to a power source. All the system units must have the Power Connect system to use this feature. HDTV Compatible. ID Bit Control. EQ (Peaking) Control. Horizontal and Vertical Polarity Selection. System Range - Up to 100 meters (300'). Greater distances possible depending on signal resolution and cable. Cable - Uses UTP (unshielded twisted pair) cable such as CAT5. Standard 19" Rack Mount Size - 1U.
Description
Kramer Electronics USA, Inc. Bandwidth - 500MHz (15-pin HD) Audio Level Controls EQ Control H&V Polarity Selection B/U Audio Transcoding The VP-6A is a high-performance computer graphics video distribution amplifier for computer graphics video signals with resolutions up to and exceeding UXGA with balanced or unbalanced stereo audio signals. It takes one input, provides correct buffering and isolation, and distributes the signal to 6 computer graphics video outputs on 15-pin HD connectors and one AV twisted pair output on an RJ-45 connector. High Bandwidth - 500MHz (-3dB). Built-In Audio Trancoding - Balanced or unbalanced stereo Input with 12 live outputs (6 balanced and 6 unbalanced). Audio Level Controls - Left & Right. Power Connect™ System - Only one unit in a system, the transmitter needs to be connected to a power source. All the system units must have the Power Connect system to use this feature. HDTV Compatible. ID Bit Control. EQ (Peaking) Control. Horizontal and Vertical Polarity Selection. System Range - Up to 100 meters (300'). Greater distances possible depending on signal resolution and cable. Cable - Uses UTP (unshielded twisted pair) cable such as CAT5. Standard 19" Rack Mount Size - 1U.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
1:6 Computer Graphics Video & Audio Distribution Amplifier with Twisted Pair Transmitter
VP-6A
1:6 Computer Graphics Video & Audio Distribution Amplifier with Twisted Pair Transmitter VP-6A
Kramer Electronics USA, Inc. Bandwidth - 500MHz (15-pin HD) Audio Level Controls EQ Control H&V Polarity Selection B/U Audio Transcoding The VP-6A is a high-performance computer graphics video distribution amplifier for computer graphics video signals with resolutions up to and exceeding UXGA with balanced or unbalanced stereo audio signals. It takes one input, provides correct buffering and isolation, and distributes the signal to 6 computer graphics video outputs on 15-pin HD connectors and one AV twisted pair output on an RJ-45 connector. High Bandwidth - 500MHz (-3dB). Built-In Audio Trancoding - Balanced or unbalanced stereo Input with 12 live outputs (6 balanced and 6 unbalanced). Audio Level Controls - Left & Right. Power Connect™ System - Only one unit in a system, the transmitter needs to be connected to a power source. All the system units must have the Power Connect system to use this feature. HDTV Compatible. ID Bit Control. EQ (Peaking) Control. Horizontal and Vertical Polarity Selection. System Range - Up to 100 meters (300'). Greater distances possible depending on signal resolution and cable. Cable - Uses UTP (unshielded twisted pair) cable such as CAT5. Standard 19" Rack Mount Size - 1U.

Kramer Electronics USA, Inc.

Bandwidth - 500MHz (15-pin HD)
Audio Level Controls
EQ Control
H&V Polarity Selection
B/U Audio Transcoding

The VP-6A is a high-performance computer graphics video distribution amplifier for computer graphics video signals with resolutions up to and exceeding UXGA with balanced or unbalanced stereo audio signals. It takes one input, provides correct buffering and isolation, and distributes the signal to 6 computer graphics video outputs on 15-pin HD connectors and one AV twisted pair output on an RJ-45 connector.

  • High Bandwidth - 500MHz (-3dB).
  • Built-In Audio Trancoding - Balanced or unbalanced stereo Input with 12 live outputs (6 balanced and 6 unbalanced).
  • Audio Level Controls - Left & Right.
  • Power Connect™ System - Only one unit in a system, the transmitter needs to be connected to a power source. All the system units must have the Power Connect system to use this feature.
  • HDTV Compatible.
  • ID Bit Control.
  • EQ (Peaking) Control.
  • Horizontal and Vertical Polarity Selection.
  • System Range - Up to 100 meters (300'). Greater distances possible depending on signal resolution and cable.
  • Cable - Uses UTP (unshielded twisted pair) cable such as CAT5.
  • Standard 19" Rack Mount Size - 1U.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number VP-6A
Product Name 1:6 Computer Graphics Video & Audio Distribution Amplifier with Twisted Pair Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VAEM-L1-S-M1-44 - Festo Corporation
Specs
Network Equipment Gateway
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Lean Managed - 852-1813/010-001 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details