Visual Sound, Inc. Computer Graphics Video over Twisted Pair Transmitter PT-110

Description
Kramer Electronics USA, Inc. H & V Polarity Settings The PT-110 is a twisted pair transmitter for computer graphics video signals. It converts a computer graphics signal into a twisted pair signal which is converted back to a computer graphics video signal when used in conjunction with the Kramer TP-120 twisted pair receiver (or other compatible Kramer receiver). Resolution: Up to UXGA HDTV Compatible Twisted Pair Output - RJ-45 System Range - Up to 100 mters (320 feet). Greater distances possible depending on resolution and cable Cable - UTP (unshielded twisted pair) such as CAT5 Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system units must have Power Connect to use this feature Ultra-compact - Part of the Kramer PicoTOOLS family of extremely compact, high quality and cost effective solutions Presentation and multimedia applications Long range graphics distribution for schools, hospitals, security
Description
Kramer Electronics USA, Inc. H & V Polarity Settings The PT-110 is a twisted pair transmitter for computer graphics video signals. It converts a computer graphics signal into a twisted pair signal which is converted back to a computer graphics video signal when used in conjunction with the Kramer TP-120 twisted pair receiver (or other compatible Kramer receiver). Resolution: Up to UXGA HDTV Compatible Twisted Pair Output - RJ-45 System Range - Up to 100 mters (320 feet). Greater distances possible depending on resolution and cable Cable - UTP (unshielded twisted pair) such as CAT5 Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system units must have Power Connect to use this feature Ultra-compact - Part of the Kramer PicoTOOLS family of extremely compact, high quality and cost effective solutions Presentation and multimedia applications Long range graphics distribution for schools, hospitals, security

Suppliers

Company
Product
Description
Supplier Links
Computer Graphics Video over Twisted Pair Transmitter - PT-110 - Visual Sound, Inc.
Broomall, PA, USA
Computer Graphics Video over Twisted Pair Transmitter
PT-110
Computer Graphics Video over Twisted Pair Transmitter PT-110
Kramer Electronics USA, Inc. H & V Polarity Settings The PT-110 is a twisted pair transmitter for computer graphics video signals. It converts a computer graphics signal into a twisted pair signal which is converted back to a computer graphics video signal when used in conjunction with the Kramer TP-120 twisted pair receiver (or other compatible Kramer receiver). Resolution: Up to UXGA HDTV Compatible Twisted Pair Output - RJ-45 System Range - Up to 100 mters (320 feet). Greater distances possible depending on resolution and cable Cable - UTP (unshielded twisted pair) such as CAT5 Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system units must have Power Connect to use this feature Ultra-compact - Part of the Kramer PicoTOOLS family of extremely compact, high quality and cost effective solutions Presentation and multimedia applications Long range graphics distribution for schools, hospitals, security

Kramer Electronics USA, Inc.

H & V Polarity Settings

The PT-110 is a twisted pair transmitter for computer graphics video signals. It converts a computer graphics signal into a twisted pair signal which is converted back to a computer graphics video signal when used in conjunction with the Kramer TP-120 twisted pair receiver (or other compatible Kramer receiver).

  • Resolution: Up to UXGA
  • HDTV Compatible
  • Twisted Pair Output - RJ-45
  • System Range - Up to 100 mters (320 feet). Greater distances possible depending on resolution and cable
  • Cable - UTP (unshielded twisted pair) such as CAT5
  • Power Connect™ System - Only one unit in a system, the transmitter or receiver, needs to be connected to a power source. All the system
  • units must have Power Connect to use this feature
  • Ultra-compact - Part of the Kramer PicoTOOLS family of extremely compact, high quality and cost effective solutions
  • Presentation and multimedia applications
  • Long range graphics distribution for schools, hospitals, security
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number PT-110
Product Name Computer Graphics Video over Twisted Pair Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VABE-S6-1LF-C-A8-E - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
ECO Unmanaged - 852-111/000-001 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
FieldServer ProtoAir Gateway (LTE) - FPA-C4X-XXXX - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details