Visual Sound, Inc. Dual HD to SD Downconverter RD10MD

Description
AJA Video The RD10MD is a 10-bit broadcast-quality dual HD down converter. Channels 1 and 2 are fully independent. Channel 1 has 2 re-clocked HD/SD-SDI outputs, and channel 2 has 1. Both channel 1 and 2 have 2 down-converted outputs, which can be independently configured as SDI or composite analog. All HD formats are supported, including 24p/psf with 3:2 pulldown. The SD output can be formatted for either 4:3 or 16:9 monitors. For 4:3 monitors, both letterbox and crop modes are supported. The RD10MD is also dual-rate (HD/SD) and will support SDI inputs. The RD10MD is compatible with AJA's FR1 or FR2 frames. Dual independent channel HD to SD down conversion Re-clocking HD-SDI/SDI input loop outputs Multi-standard HD-SDI or SDI input SDI and composite analog outputs 3/2 pulldown for 23.98/24 Hz p/psf inputs Full 10-bit data path, multi-point interpolation Configurable for 16:9 or 4:3 monitors Letterbox and crop modes 4:3 safe-zone graticule
Description
AJA Video The RD10MD is a 10-bit broadcast-quality dual HD down converter. Channels 1 and 2 are fully independent. Channel 1 has 2 re-clocked HD/SD-SDI outputs, and channel 2 has 1. Both channel 1 and 2 have 2 down-converted outputs, which can be independently configured as SDI or composite analog. All HD formats are supported, including 24p/psf with 3:2 pulldown. The SD output can be formatted for either 4:3 or 16:9 monitors. For 4:3 monitors, both letterbox and crop modes are supported. The RD10MD is also dual-rate (HD/SD) and will support SDI inputs. The RD10MD is compatible with AJA's FR1 or FR2 frames. Dual independent channel HD to SD down conversion Re-clocking HD-SDI/SDI input loop outputs Multi-standard HD-SDI or SDI input SDI and composite analog outputs 3/2 pulldown for 23.98/24 Hz p/psf inputs Full 10-bit data path, multi-point interpolation Configurable for 16:9 or 4:3 monitors Letterbox and crop modes 4:3 safe-zone graticule

Suppliers

Company
Product
Description
Supplier Links
Dual HD to SD Downconverter - RD10MD - Visual Sound, Inc.
Broomall, PA, USA
Dual HD to SD Downconverter
RD10MD
Dual HD to SD Downconverter RD10MD
AJA Video The RD10MD is a 10-bit broadcast-quality dual HD down converter. Channels 1 and 2 are fully independent. Channel 1 has 2 re-clocked HD/SD-SDI outputs, and channel 2 has 1. Both channel 1 and 2 have 2 down-converted outputs, which can be independently configured as SDI or composite analog. All HD formats are supported, including 24p/psf with 3:2 pulldown. The SD output can be formatted for either 4:3 or 16:9 monitors. For 4:3 monitors, both letterbox and crop modes are supported. The RD10MD is also dual-rate (HD/SD) and will support SDI inputs. The RD10MD is compatible with AJA's FR1 or FR2 frames. Dual independent channel HD to SD down conversion Re-clocking HD-SDI/SDI input loop outputs Multi-standard HD-SDI or SDI input SDI and composite analog outputs 3/2 pulldown for 23.98/24 Hz p/psf inputs Full 10-bit data path, multi-point interpolation Configurable for 16:9 or 4:3 monitors Letterbox and crop modes 4:3 safe-zone graticule

AJA Video

The RD10MD is a 10-bit broadcast-quality dual HD down converter. Channels 1 and 2 are fully independent. Channel 1 has 2 re-clocked HD/SD-SDI outputs, and channel 2 has 1. Both channel 1 and 2 have 2 down-converted outputs, which can be independently configured as SDI or composite analog. All HD formats are supported, including 24p/psf with 3:2 pulldown. The SD output can be formatted for either 4:3 or 16:9 monitors. For 4:3 monitors, both letterbox and crop modes are supported. The RD10MD is also dual-rate (HD/SD) and will support SDI inputs. The RD10MD is compatible with AJA's FR1 or FR2 frames.

  • Dual independent channel HD to SD down conversion
  • Re-clocking HD-SDI/SDI input loop outputs
  • Multi-standard HD-SDI or SDI input
  • SDI and composite analog outputs
  • 3/2 pulldown for 23.98/24 Hz p/psf inputs
  • Full 10-bit data path, multi-point interpolation
  • Configurable for 16:9 or 4:3 monitors
  • Letterbox and crop modes
  • 4:3 safe-zone graticule
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number RD10MD
Product Name Dual HD to SD Downconverter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CAMC-F-EP - Festo Corporation
Festo Corporation
Specs
Network Equipment Gateway
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Fully Managed - 852-1505/000-001 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
FieldServer QuickServer Gateway (Dual Ethernet) - FS-QS-3010-F - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details