SFCable.com 24 Port 10/100m Unmanaged Desktop Switch SF1024D 1035-SF-19

Description
The SF1024D Fast Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. All 24 ports support auto MDI/MDIX, no need to worry about the cable type, simply plug and play. Moreover, with the innovative energy-efficient technology, the SF1024D can save up to 75%* of the power consumption and 80% of the packaging material can be recycled, making it an eco-friendly solution for your business network.
Description
The SF1024D Fast Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. All 24 ports support auto MDI/MDIX, no need to worry about the cable type, simply plug and play. Moreover, with the innovative energy-efficient technology, the SF1024D can save up to 75%* of the power consumption and 80% of the packaging material can be recycled, making it an eco-friendly solution for your business network.

Suppliers

Company
Product
Description
Supplier Links
24 Port 10/100m Unmanaged Desktop Switch SF1024D - 1035-SF-19 - SFCable.com
Hayward, CA, USA
24 Port 10/100m Unmanaged Desktop Switch SF1024D
1035-SF-19
24 Port 10/100m Unmanaged Desktop Switch SF1024D 1035-SF-19
The SF1024D Fast Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. All 24 ports support auto MDI/MDIX, no need to worry about the cable type, simply plug and play. Moreover, with the innovative energy-efficient technology, the SF1024D can save up to 75%* of the power consumption and 80% of the packaging material can be recycled, making it an eco-friendly solution for your business network.

The SF1024D Fast Ethernet Switch provides you with a high-performance, low-cost, easy-to-use, seamless and standard upgrade to improve old network to 1000Mbps network. All 24 ports support auto MDI/MDIX, no need to worry about the cable type, simply plug and play. Moreover, with the innovative energy-efficient technology, the SF1024D can save up to 75%* of the power consumption and 80% of the packaging material can be recycled, making it an eco-friendly solution for your business network.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Network Equipment
Product Number 1035-SF-19
Product Name 24 Port 10/100m Unmanaged Desktop Switch SF1024D
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting - ADAM-6521-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details