SFCable.com 16 Port 10/100M Unmanaged Switch SF1016 Rackmount 1023-SF-06

Description
The 16-port 10/100Mbps Ethernet Switch is designed for SOHO (Small Office/Home Office) or workgroup users. The rack-mount size metal case design combined with a safety certified internal power supply make the Switch the most robust product which is very cost-effective for a less than 16 user environment. The plug-and-play and auto-negotiation capabilities allow the Switch to auto-detect its link partner (Ethernet adapter, for example) with the best speed. Each port provides full bandwidth (Maximum with 200Mbps in full duplex mode) without a traditional hub¡¦s collision phenomenon downgrading the performance. All ports can be the uplink (cascade) port which is provided to link to another Switch for more ports expansion. Easy read LED indicators are supported for cable installation and normal operation diagnostics. The Switch can be used on desktop and rack-mount.
Description
The 16-port 10/100Mbps Ethernet Switch is designed for SOHO (Small Office/Home Office) or workgroup users. The rack-mount size metal case design combined with a safety certified internal power supply make the Switch the most robust product which is very cost-effective for a less than 16 user environment. The plug-and-play and auto-negotiation capabilities allow the Switch to auto-detect its link partner (Ethernet adapter, for example) with the best speed. Each port provides full bandwidth (Maximum with 200Mbps in full duplex mode) without a traditional hub¡¦s collision phenomenon downgrading the performance. All ports can be the uplink (cascade) port which is provided to link to another Switch for more ports expansion. Easy read LED indicators are supported for cable installation and normal operation diagnostics. The Switch can be used on desktop and rack-mount.

Suppliers

Company
Product
Description
Supplier Links
16 Port 10/100M Unmanaged Switch SF1016 Rackmount - 1023-SF-06 - SFCable.com
Hayward, CA, USA
16 Port 10/100M Unmanaged Switch SF1016 Rackmount
1023-SF-06
16 Port 10/100M Unmanaged Switch SF1016 Rackmount 1023-SF-06
The 16-port 10/100Mbps Ethernet Switch is designed for SOHO (Small Office/Home Office) or workgroup users. The rack-mount size metal case design combined with a safety certified internal power supply make the Switch the most robust product which is very cost-effective for a less than 16 user environment. The plug-and-play and auto-negotiation capabilities allow the Switch to auto-detect its link partner (Ethernet adapter, for example) with the best speed. Each port provides full bandwidth (Maximum with 200Mbps in full duplex mode) without a traditional hub¡¦s collision phenomenon downgrading the performance. All ports can be the uplink (cascade) port which is provided to link to another Switch for more ports expansion. Easy read LED indicators are supported for cable installation and normal operation diagnostics. The Switch can be used on desktop and rack-mount.

The 16-port 10/100Mbps Ethernet Switch is designed for SOHO (Small Office/Home Office) or workgroup users. The rack-mount size metal case design combined with a safety certified internal power supply make the Switch the most robust product which is very cost-effective for a less than 16 user environment. The plug-and-play and auto-negotiation capabilities allow the Switch to auto-detect its link partner (Ethernet adapter, for example) with the best speed. Each port provides full bandwidth (Maximum with 200Mbps in full duplex mode) without a traditional hub¡¦s collision phenomenon downgrading the performance. All ports can be the uplink (cascade) port which is provided to link to another Switch for more ports expansion. Easy read LED indicators are supported for cable installation and normal operation diagnostics. The Switch can be used on desktop and rack-mount.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Network Equipment
Product Number 1023-SF-06
Product Name 16 Port 10/100M Unmanaged Switch SF1016 Rackmount
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2727645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
Data Rate 0.1000 Gbps
View Details
FieldServer BACnet Router (Wi-Fi) - FS-Router-BACW - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details