Texas Instruments Standard Linear and Logic IC 8CH ESD PROT 8WSON - 6V 55W 8 Channel Array - Unidirectional Surface Mount 8-WFDFN Exposed Pad 8-WSON Digi-Reel« TPD8E003DQDR

Description
IC 8CH ESD PROT 8WSON - 6V 55W 8 Channel Array - Unidirectional Surface Mount 8-WFDFN Exposed Pad 8-WSON Digi-Reel«
Request a Quote
Description
IC 8CH ESD PROT 8WSON - 6V 55W 8 Channel Array - Unidirectional Surface Mount 8-WFDFN Exposed Pad 8-WSON Digi-Reel«
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC 8CH ESD PROT 8WSON - 6V 55W 8 Channel Array - Unidirectional Surface Mount 8-WFDFN Exposed Pad 8-WSON Digi-Reel« - TPD8E003DQDR - ASAP Semiconductor LLC
Anaheim, CA, United States
IC 8CH ESD PROT 8WSON - 6V 55W 8 Channel Array - Unidirectional Surface Mount 8-WFDFN Exposed Pad 8-WSON Digi-Reel«
TPD8E003DQDR
IC 8CH ESD PROT 8WSON - 6V 55W 8 Channel Array - Unidirectional Surface Mount 8-WFDFN Exposed Pad 8-WSON Digi-Reel« TPD8E003DQDR
IC 8CH ESD PROT 8WSON - 6V 55W 8 Channel Array - Unidirectional Surface Mount 8-WFDFN Exposed Pad 8-WSON Digi-Reel«

IC 8CH ESD PROT 8WSON - 6V 55W 8 Channel Array - Unidirectional Surface Mount 8-WFDFN Exposed Pad 8-WSON Digi-Reel«

Supplier's Site
Integrated Circuits (ICs) - ESD & surge protection ICs - TPD8E003DQDR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - ESD & surge protection ICs
TPD8E003DQDR
Integrated Circuits (ICs) - ESD & surge protection ICs TPD8E003DQDR
Integrated Circuits (ICs) - ESD & surge protection ICs

Integrated Circuits (ICs) - ESD & surge protection ICs

Supplier's Site
Diode, Esd Protection, 8-Ch, 5.5V, Wson8; Clamping Voltage Vc Max Texas Instruments - 28AH5690 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 8-Ch, 5.5V, Wson8; Clamping Voltage Vc Max Texas Instruments
28AH5690
Diode, Esd Protection, 8-Ch, 5.5V, Wson8; Clamping Voltage Vc Max Texas Instruments 28AH5690
DIODE, ESD PROTECTION, 8-CH, 5.5V, WSON8; Clamping Voltage Vc Max:10V; Diode Case Style:WSON; No. of Pins:8Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 8-CH, 5.5V, WSON8; Clamping Voltage Vc Max:10V; Diode Case Style:WSON; No. of Pins:8Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number TPD8E003DQDR TPD8E003DQDR 28AH5690
Product Name IC 8CH ESD PROT 8WSON - 6V 55W 8 Channel Array - Unidirectional Surface Mount 8-WFDFN Exposed Pad 8-WSON Digi-Reel« Integrated Circuits (ICs) - ESD & surge protection ICs Diode, Esd Protection, 8-Ch, 5.5V, Wson8; Clamping Voltage Vc Max Texas Instruments
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Clamping Voltage 10 volts
Capacitance 9 pF
Leakage Current 100 nanoamps
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD02S100D201PT -  - VICFUSE
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
Trigger Current 1 amps
View Details
Multi-Purpose ESD Devices - ESD237-B1-W0201 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
 - PESD5V0L1BZFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details