Texas Instruments Standard Linear and Logic Diode, Esd Protection, 5.5V, X1Son-2; Clamping Voltage Vc Max Texas Instruments ESD401DPYR

Description
DIODE, ESD PROTECTION, 5.5V, X1SON-2; Clamping Voltage Vc Max:24V; Diode Case Style:X1SON; No. of Pins:2Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:ESD401 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
Description
DIODE, ESD PROTECTION, 5.5V, X1SON-2; Clamping Voltage Vc Max:24V; Diode Case Style:X1SON; No. of Pins:2Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:ESD401 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 5.5V, X1Son-2; Clamping Voltage Vc Max Texas Instruments - 53AH6964 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, X1Son-2; Clamping Voltage Vc Max Texas Instruments
53AH6964
Diode, Esd Protection, 5.5V, X1Son-2; Clamping Voltage Vc Max Texas Instruments 53AH6964
DIODE, ESD PROTECTION, 5.5V, X1SON-2; Clamping Voltage Vc Max:24V; Diode Case Style:X1SON; No. of Pins:2Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:ESD401 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, X1SON-2; Clamping Voltage Vc Max:24V; Diode Case Style:X1SON; No. of Pins:2Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:ESD401 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - ESD & surge protection ICs - ESD401DPYR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - ESD & surge protection ICs
ESD401DPYR
Integrated Circuits (ICs) - ESD & surge protection ICs ESD401DPYR
Integrated Circuits (ICs) - ESD & surge protection ICs

Integrated Circuits (ICs) - ESD & surge protection ICs

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Circuit Protection Components Electrostatic Discharge (ESD) Suppressors
Product Number 53AH6964 ESD401DPYR
Product Name Diode, Esd Protection, 5.5V, X1Son-2; Clamping Voltage Vc Max Texas Instruments Integrated Circuits (ICs) - ESD & surge protection ICs
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Clamping Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD02S5R5D281PT -  - VICFUSE
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
Trigger Current 1 amps
View Details
Multi-Purpose ESD Devices - ESD246-B1-W01005 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 5 amps
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
Ultra small 12 V ESD protection device - PESD12VA-SFYL - Nexperia B.V.
Specs
Mounting / Packaging SOD962 SOD962
Standards and Certifications RoHS
View Details
2 suppliers