Texas Instruments Standard Linear and Logic Esd Protection Device, 1-Ch, X1Son; Clamping Voltage Vc Max Texas Instruments TPD1E05U06DPYT

Description
ESD PROTECTION DEVICE, 1-CH, X1SON; Clamping Voltage Vc Max:14V; Diode Case Style:X1SON; No. of Pins:2Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPDxE05U06 Series; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes
Description
ESD PROTECTION DEVICE, 1-CH, X1SON; Clamping Voltage Vc Max:14V; Diode Case Style:X1SON; No. of Pins:2Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPDxE05U06 Series; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Device, 1-Ch, X1Son; Clamping Voltage Vc Max Texas Instruments - 33AH5139 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 1-Ch, X1Son; Clamping Voltage Vc Max Texas Instruments
33AH5139
Esd Protection Device, 1-Ch, X1Son; Clamping Voltage Vc Max Texas Instruments 33AH5139
ESD PROTECTION DEVICE, 1-CH, X1SON; Clamping Voltage Vc Max:14V; Diode Case Style:X1SON; No. of Pins:2Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPDxE05U06 Series; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes

ESD PROTECTION DEVICE, 1-CH, X1SON; Clamping Voltage Vc Max:14V; Diode Case Style:X1SON; No. of Pins:2Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPDxE05U06 Series; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - ESD & surge protection ICs - TPD1E05U06DPYT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - ESD & surge protection ICs
TPD1E05U06DPYT
Integrated Circuits (ICs) - ESD & surge protection ICs TPD1E05U06DPYT
Integrated Circuits (ICs) - ESD & surge protection ICs

Integrated Circuits (ICs) - ESD & surge protection ICs

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Circuit Protection Components Electrostatic Discharge (ESD) Suppressors
Product Number 33AH5139 TPD1E05U06DPYT
Product Name Esd Protection Device, 1-Ch, X1Son; Clamping Voltage Vc Max Texas Instruments Integrated Circuits (ICs) - ESD & surge protection ICs
Supply Voltage (VS) 5.5 volts
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Clamping Voltage 18 volts
Capacitance 0.4000 pF
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD18VV1BBSF/S7YL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD203-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 5 amps
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details