Texas Instruments Standard Linear and Logic IC ESD-PROT ARRAY 2CH SOT-5 5.5V 11V - 2 Channel Array - Unidirectional Surface Mount SOT-553 SOT-5 Digi-Reel« TPD2E001IDRLRQ1

Description
IC ESD-PROT ARRAY 2CH SOT-5 5.5V 11V - 2 Channel Array - Unidirectional Surface Mount SOT-553 SOT-5 Digi-Reel«
Request a Quote
Description
IC ESD-PROT ARRAY 2CH SOT-5 5.5V 11V - 2 Channel Array - Unidirectional Surface Mount SOT-553 SOT-5 Digi-Reel«
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC ESD-PROT ARRAY 2CH SOT-5 5.5V 11V - 2 Channel Array - Unidirectional Surface Mount SOT-553 SOT-5 Digi-Reel« - TPD2E001IDRLRQ1 - ASAP Semiconductor LLC
Anaheim, CA, United States
IC ESD-PROT ARRAY 2CH SOT-5 5.5V 11V - 2 Channel Array - Unidirectional Surface Mount SOT-553 SOT-5 Digi-Reel«
TPD2E001IDRLRQ1
IC ESD-PROT ARRAY 2CH SOT-5 5.5V 11V - 2 Channel Array - Unidirectional Surface Mount SOT-553 SOT-5 Digi-Reel« TPD2E001IDRLRQ1
IC ESD-PROT ARRAY 2CH SOT-5 5.5V 11V - 2 Channel Array - Unidirectional Surface Mount SOT-553 SOT-5 Digi-Reel«

IC ESD-PROT ARRAY 2CH SOT-5 5.5V 11V - 2 Channel Array - Unidirectional Surface Mount SOT-553 SOT-5 Digi-Reel«

Supplier's Site
Integrated Circuits (ICs) - ESD & surge protection ICs - TPD2E001IDRLRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - ESD & surge protection ICs
TPD2E001IDRLRQ1
Integrated Circuits (ICs) - ESD & surge protection ICs TPD2E001IDRLRQ1
Integrated Circuits (ICs) - ESD & surge protection ICs

Integrated Circuits (ICs) - ESD & surge protection ICs

Supplier's Site
Diode, Esd Protection, 5.5V, 1.5Pf; Clamping Voltage Vc Max Texas Instruments - 28AH5682 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, 1.5Pf; Clamping Voltage Vc Max Texas Instruments
28AH5682
Diode, Esd Protection, 5.5V, 1.5Pf; Clamping Voltage Vc Max Texas Instruments 28AH5682
DIODE, ESD PROTECTION, 5.5V, 1.5PF; Clamping Voltage Vc Max:-; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD2E Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, 1.5PF; Clamping Voltage Vc Max:-; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD2E Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number TPD2E001IDRLRQ1 TPD2E001IDRLRQ1 28AH5682
Product Name IC ESD-PROT ARRAY 2CH SOT-5 5.5V 11V - 2 Channel Array - Unidirectional Surface Mount SOT-553 SOT-5 Digi-Reel« Integrated Circuits (ICs) - ESD & surge protection ICs Diode, Esd Protection, 5.5V, 1.5Pf; Clamping Voltage Vc Max Texas Instruments
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Clamping Voltage 25 volts
Capacitance 1.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD03S3R3D112PT -  - VICFUSE
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Trigger Current 1 amps
View Details
ESD Suppressor TVS 30KV 2-Pin TNSP T/R - 376-ESD307U102NE6327XTSA1 - Utmel Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
Clamping Voltage 29 volts
View Details
 - PESD1V0R1BSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details