Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - ESD & surge protection ICs TPD4E101DPWR

Description
Integrated Circuits (ICs) - ESD & surge protection ICs
Description
Integrated Circuits (ICs) - ESD & surge protection ICs

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - ESD & surge protection ICs - TPD4E101DPWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - ESD & surge protection ICs
TPD4E101DPWR
Integrated Circuits (ICs) - ESD & surge protection ICs TPD4E101DPWR
Integrated Circuits (ICs) - ESD & surge protection ICs

Integrated Circuits (ICs) - ESD & surge protection ICs

Supplier's Site
Diode, Esd Protection, 5.5V, 4.8Pf; Clamping Voltage Vc Max Texas Instruments - 27AJ0324 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, 4.8Pf; Clamping Voltage Vc Max Texas Instruments
27AJ0324
Diode, Esd Protection, 5.5V, 4.8Pf; Clamping Voltage Vc Max Texas Instruments 27AJ0324
DIODE, ESD PROTECTION, 5.5V, 4.8PF; Clamping Voltage Vc Max:13V; Diode Case Style:X2SON; No. of Pins:4Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, 4.8PF; Clamping Voltage Vc Max:13V; Diode Case Style:X2SON; No. of Pins:4Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site
ESD Suppressor Diode Arrays ±15KV 4-Pin X2SON T/R - 815-TPD4E101DPWR - Utmel Electronic Limited
Hong Kong, China
ESD Suppressor Diode Arrays ±15KV 4-Pin X2SON T/R
815-TPD4E101DPWR
ESD Suppressor Diode Arrays ±15KV 4-Pin X2SON T/R 815-TPD4E101DPWR
ESD Suppressor Diode Arrays ±15KV 4-Pin X2SON T/R

ESD Suppressor Diode Arrays ±15KV 4-Pin X2SON T/R

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components Electrostatic Discharge (ESD) Suppressors
Product Number TPD4E101DPWR 27AJ0324 815-TPD4E101DPWR
Product Name Integrated Circuits (ICs) - ESD & surge protection ICs Diode, Esd Protection, 5.5V, 4.8Pf; Clamping Voltage Vc Max Texas Instruments ESD Suppressor Diode Arrays ±15KV 4-Pin X2SON T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Clamping Voltage 10 volts 13 volts
Capacitance 4.8 pF 7 pF
Leakage Current 100 nanoamps 100 nanoamps
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data