Texas Instruments Standard Linear and Logic Diode, Esd Protection, 3.6V, X2Son; Clamping Voltage Vc Max Texas Instruments ESD122DMYR

Description
DIODE, ESD PROTECTION, 3.6V, X2SON; Clamping Voltage Vc Max:8.4V; Diode Case Style:X2SON; No. of Pins:3Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Description
DIODE, ESD PROTECTION, 3.6V, X2SON; Clamping Voltage Vc Max:8.4V; Diode Case Style:X2SON; No. of Pins:3Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 3.6V, X2Son; Clamping Voltage Vc Max Texas Instruments - 33AH3953 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.6V, X2Son; Clamping Voltage Vc Max Texas Instruments
33AH3953
Diode, Esd Protection, 3.6V, X2Son; Clamping Voltage Vc Max Texas Instruments 33AH3953
DIODE, ESD PROTECTION, 3.6V, X2SON; Clamping Voltage Vc Max:8.4V; Diode Case Style:X2SON; No. of Pins:3Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.6V, X2SON; Clamping Voltage Vc Max:8.4V; Diode Case Style:X2SON; No. of Pins:3Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - ESD & surge protection ICs - ESD122DMYR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - ESD & surge protection ICs
ESD122DMYR
Integrated Circuits (ICs) - ESD & surge protection ICs ESD122DMYR
Integrated Circuits (ICs) - ESD & surge protection ICs

Integrated Circuits (ICs) - ESD & surge protection ICs

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Circuit Protection Components Electrostatic Discharge (ESD) Suppressors
Product Number 33AH3953 ESD122DMYR
Product Name Diode, Esd Protection, 3.6V, X2Son; Clamping Voltage Vc Max Texas Instruments Integrated Circuits (ICs) - ESD & surge protection ICs
Standards and Certifications RoHS
Supply Voltage (VS) 3.6 volts
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Clamping Voltage 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
ESD protection for in-vehicle networks - PESD2CANFD54VT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD and Surge Protection - ESD207-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 8 amps
View Details