Texas Instruments Standard Linear and Logic IC 6CH ESD-PROT ARRAY 8-QFN - 6V - 6 Channel Array - Bidirectional Surface Mount 8-UFQFN 8-UQFN (1.5x1.5) Digi-Reel« TPD6E004RSER

Description
IC 6CH ESD-PROT ARRAY 8-QFN - 6V - 6 Channel Array - Bidirectional Surface Mount 8-UFQFN 8-UQFN (1.5x1.5) Digi-Reel«
Request a Quote
Description
IC 6CH ESD-PROT ARRAY 8-QFN - 6V - 6 Channel Array - Bidirectional Surface Mount 8-UFQFN 8-UQFN (1.5x1.5) Digi-Reel«
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC 6CH ESD-PROT ARRAY 8-QFN - 6V - 6 Channel Array - Bidirectional Surface Mount 8-UFQFN 8-UQFN (1.5x1.5) Digi-Reel« - TPD6E004RSER - ASAP Semiconductor LLC
Anaheim, CA, United States
IC 6CH ESD-PROT ARRAY 8-QFN - 6V - 6 Channel Array - Bidirectional Surface Mount 8-UFQFN 8-UQFN (1.5x1.5) Digi-Reel«
TPD6E004RSER
IC 6CH ESD-PROT ARRAY 8-QFN - 6V - 6 Channel Array - Bidirectional Surface Mount 8-UFQFN 8-UQFN (1.5x1.5) Digi-Reel« TPD6E004RSER
IC 6CH ESD-PROT ARRAY 8-QFN - 6V - 6 Channel Array - Bidirectional Surface Mount 8-UFQFN 8-UQFN (1.5x1.5) Digi-Reel«

IC 6CH ESD-PROT ARRAY 8-QFN - 6V - 6 Channel Array - Bidirectional Surface Mount 8-UFQFN 8-UQFN (1.5x1.5) Digi-Reel«

Supplier's Site
Ic, 6Ch Esd-Prot Array 8-Qfn; Clamping Voltage Vc Max Texas Instruments - 27AJ0327 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 6Ch Esd-Prot Array 8-Qfn; Clamping Voltage Vc Max Texas Instruments
27AJ0327
Ic, 6Ch Esd-Prot Array 8-Qfn; Clamping Voltage Vc Max Texas Instruments 27AJ0327
IC, 6CH ESD-PROT ARRAY 8-QFN; Clamping Voltage Vc Max:-; Diode Case Style:UQFN; No. of Pins:8Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD6E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

IC, 6CH ESD-PROT ARRAY 8-QFN; Clamping Voltage Vc Max:-; Diode Case Style:UQFN; No. of Pins:8Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD6E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - ESD & surge protection ICs - TPD6E004RSER - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - ESD & surge protection ICs
TPD6E004RSER
Integrated Circuits (ICs) - ESD & surge protection ICs TPD6E004RSER
6 channel 1.6-pF, 5.5-V, 8-kV ESD protection diode for High Speed Interfaces

6 channel 1.6-pF, 5.5-V, 8-kV ESD protection diode for High Speed Interfaces

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components Electrostatic Discharge (ESD) Suppressors
Product Number TPD6E004RSER 27AJ0327 TPD6E004RSER
Product Name IC 6CH ESD-PROT ARRAY 8-QFN - 6V - 6 Channel Array - Bidirectional Surface Mount 8-UFQFN 8-UQFN (1.5x1.5) Digi-Reel« Ic, 6Ch Esd-Prot Array 8-Qfn; Clamping Voltage Vc Max Texas Instruments Integrated Circuits (ICs) - ESD & surge protection ICs
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
Clamping Voltage 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Diode-mode Series - PD03S100D301PT -  - VICFUSE
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
Trigger Current 1 amps
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details
 - ESD208B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
ESD protection for ultra high-speed interfaces - PHDMI2FR4Z - Nexperia B.V.
Specs
Mounting / Packaging SOT1176-1 SOT1176-1
Standards and Certifications RoHS
View Details
2 suppliers