Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - ESD & surge protection ICs TPD1E01B04DPLT

Description
Integrated Circuits (ICs) - ESD & surge protection ICs
Description
Integrated Circuits (ICs) - ESD & surge protection ICs

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - ESD & surge protection ICs - TPD1E01B04DPLT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - ESD & surge protection ICs
TPD1E01B04DPLT
Integrated Circuits (ICs) - ESD & surge protection ICs TPD1E01B04DPLT
Integrated Circuits (ICs) - ESD & surge protection ICs

Integrated Circuits (ICs) - ESD & surge protection ICs

Supplier's Site
Diode, Esd Protection, 3.6V, X2Son-2; Clamping Voltage Vc Max Texas Instruments - 29AH8044 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.6V, X2Son-2; Clamping Voltage Vc Max Texas Instruments
29AH8044
Diode, Esd Protection, 3.6V, X2Son-2; Clamping Voltage Vc Max Texas Instruments 29AH8044
DIODE, ESD PROTECTION, 3.6V, X2SON-2; Clamping Voltage Vc Max:15V; Diode Case Style:X2SON; No. of Pins:2Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.6V, X2SON-2; Clamping Voltage Vc Max:15V; Diode Case Style:X2SON; No. of Pins:2Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number TPD1E01B04DPLT 29AH8044
Product Name Integrated Circuits (ICs) - ESD & surge protection ICs Diode, Esd Protection, 3.6V, X2Son-2; Clamping Voltage Vc Max Texas Instruments
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Clamping Voltage 7 volts
Capacitance 0.1800 pF
Leakage Current 10 nanoamps
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low clamping unidirectional ESD protection diode - PESD5V5C1UL-QYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882-2 SOD882-2
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD221-U1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 5.5 amps
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details