Integrated Circuits (ICs) - ESD & surge protection ICs
ESD DIODE, 5.5V, 50W, USON-10; Clamping Voltage Vc Max:8.5V; Diode Case Style:USON; No. of Pins:10Pins; Operating Voltage:5.5V; Power Dissipation Pd:50W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors | Circuit Protection Components |
| Product Number | ESD204DQAR | 26AJ5903 |
| Product Name | Integrated Circuits (ICs) - ESD & surge protection ICs | Esd Diode, 5.5V, 50W, Uson-10; Clamping Voltage Vc Max Texas Instruments |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Clamping Voltage | 11.5 volts | |
| Capacitance | 0.5500 pF | |
| Leakage Current | 10 nanoamps |