3M Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 -GREEN - 1/2" x 20 ft roll 7000132639

Description
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 7000132639 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Green MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 1/2" x 20' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007102656
Description
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 7000132639 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Green MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 1/2" x 20' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007102656

Suppliers

Company
Product
Description
Supplier Links
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 -GREEN - 1/2
Savage, MN, United States
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 -GREEN - 1/2" x 20 ft roll
MMMTAPE-35-1/2-20-GREEN
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 -GREEN - 1/2" x 20 ft roll MMMTAPE-35-1/2-20-GREEN
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 7000132639 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Green MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 1/2" x 20' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007102656

Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C).


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 7000132639 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Green MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 1/2" x 20' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007102656

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Adhesive Tapes
Product Number MMMTAPE-35-1/2-20-GREEN
Product Name Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 -GREEN - 1/2" x 20 ft roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details