3M Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Brown - 3/4" x 66 ft roll TAPE-35-3/4-66-BROWN

Description
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : TAPE-35-3/4-66-BROWN AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Brown MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108856
Description
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : TAPE-35-3/4-66-BROWN AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Brown MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108856

Suppliers

Company
Product
Description
Supplier Links
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Brown - 3/4
Savage, MN, United States
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Brown - 3/4" x 66 ft roll
MMMTAPE-35-3/4-66-BROWN
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Brown - 3/4" x 66 ft roll MMMTAPE-35-3/4-66-BROWN
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : TAPE-35-3/4-66-BROWN AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Brown MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108856

Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C).


MANUFACTURER : 3M MANUFACTURER PART NUMBER : TAPE-35-3/4-66-BROWN AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Brown MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108856

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Adhesive Tapes
Product Number MMMTAPE-35-3/4-66-BROWN
Product Name Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Brown - 3/4" x 66 ft roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Aluminum Foil Discs - AF02250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Lead Foil Tape - LFT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Lead
Adhesive Pressure Sensitive
View Details
ESD Tapes - 218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color Yellow, Black
Backing Plastic / Polymer; Polyvinyl Chloride
View Details